- Manufacturer Part Number
- Part Life Cycle Code
- Ihs Manufacturer
- Reach Compliance Code
- Circuit Protection Type
- Risk Rank
- Rated Current
- Rated Breaking Capacity
- Body Height
- Physical Dimension
- Reference Standard
- Body Length or Diameter
Attribute column
Manufacturer
IXYS Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rating DC | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Fuse Type | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Trip Time or Delay | Rated Voltage(DC) | Built-in Feature | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Product | Body Style | Diameter | Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GMT-3/4A IXYS | In Stock | - | - | 3 Weeks | NO | - | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | GMT-3/4A | - | - | - | - | - | - | Active | - | 1.98 | - | Yes | - | - | - | - | e3 | - | EAR99 | - | Tin (Sn) | RATED BREAKING CAPACITY AT 60 VDC: 450A | 8536.10.00.40 | BOX | compliant | - | UL | - | - | 2.99 mm | 2.99mm x 17.47mm | - | 0.75 A | ELECTRIC FUSE | FAST | - | - | 125 V | 600 s | 60 V | ALARM; INDICATOR | 300 A | - | 125 V | - | - | - | - | 17.47 mm | ||
![]() JKS-35 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | JKS-35 | - | - | - | - | - | - | Active | - | 2.11 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | - | BOX | compliant | - | CE; CSA; UL | - | 27 mm | - | 27mm x 60.3mm | - | 35 A | ELECTRIC FUSE | FAST | - | - | 600 V | - | - | - | 200000 A | J | 600 V | - | - | - | - | 60.3 mm | ||
![]() F03A250V8AS IXYS | In Stock | - | - | 13 Weeks, 6 Days | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | F03A250V8AS | - | - | - | - | - | - | Active | - | 2.09 | - | No | - | - | - | - | e4 | - | EAR99 | - | Silver (Ag) | - | - | - | compliant | - | MIL-PRF-15160/3 | - | 6.35 mm | - | 6.35mm x 31.75mm | - | 8 A | FUSE, ELECTRICAL | - | - | - | - | - | - | - | 100 A | - | 250 V | - | - | - | - | 31.75 mm | ||
![]() FWH5-020A6F IXYS | In Stock | - | - | 11 Weeks | - | - | - | - | EATON CORP | - | - | Eaton Corporation | FWH5-020A6F | - | - | - | - | - | - | Active | - | 1.67 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | ELECTRIC FUSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FRN-R-4 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | FRN-R-4 | - | - | - | - | - | - | Active | - | 5.48 | - | No | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 125 VDC: 20000 A | - | BOX | compliant | - | CE; CSA; UL | - | 14.3 mm | - | 14.3mm x 50.8mm | - | 4 A | ELECTRIC FUSE | TIME DELAY | - | - | 250 V | - | 125 V | - | 200000 A | RK5 | 250 V | - | - | - | - | 50.8 mm | ||
![]() FRS-R-70 IXYS | In Stock | - | - | 10 Weeks | NO | TAB/BLADE | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | FRS-R-70 | - | - | - | - | - | - | Active | - | 2.15 | - | No | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 300 VDC: 20000 A | - | BOX | compliant | - | CE; CSA; UL | - | 34 mm | - | 34mm x 200mm | - | 70 A | ELECTRIC FUSE | TIME DELAY | - | - | 600 V | - | 300 V | - | 200000 A | RK5 | 600 V | - | - | - | - | 200 mm | ||
![]() LPJ-200SP IXYS | In Stock | - | - | 10 Weeks | NO | TAB/BLADE | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | LPJ-200SP | - | - | - | - | - | - | Active | - | 1.96 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | - | compliant | - | CE; CSA; UL | - | 41.4 mm | - | 41.4mm x 76.2mm | - | 200 A | ELECTRIC FUSE | TIME DELAY | - | - | 600 V | - | 300 V | - | 300000 A | J | 600 V | - | - | - | - | 76.2 mm | ||
![]() MIC-20 IXYS | In Stock | - | - | 6 Weeks, 6 Days | - | END CAP | - | - | EATON CORP | - | - | Eaton Corporation | MIC-20 | - | - | - | - | - | - | Active | - | 2.14 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | CSA | - | 10.3 mm | - | 10.3mm x 38.1mm | - | 20 A | ELECTRIC FUSE | FAST | 5AG | - | 125 V | - | - | - | 10000 A | - | - | - | - | - | - | 38.1 mm | ||
![]() BK/GMT-3/4A IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPXI02.5TXB IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 10 | - | Without Indicator | 30 kA at 1.5 kV | - | - | - | + 125 C | - | - 50 C | Holder | - | - | - | - | Details | - | POWR-GARD | 1.5 kVDC | Bulk | SPXI | - | - | - | Cylindrical Fuse | - | - | - | - | - | 2.5 A | - | Clip | - | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead and Cartridge Fuses | Cartridge Fuses | 10.31 mm | 114.05 mm | - | ||
![]() NON-15 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | NON-15 | - | - | - | - | - | - | Active | - | 2.13 | - | No | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 125 VDC: 50000A | - | BOX | compliant | - | CE; UL | - | 14.22 mm | - | 14.22mm x 50.8mm | - | 15 A | ELECTRIC FUSE | - | - | - | 250 V | - | 125 V | - | 50000 A | K5 | 250 V | - | - | - | - | 50.8 mm | ||
![]() ANN-60 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NON-1 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | - | NON-1 | NON | - | - | - | - | - | Transferred | - | 3.86 | - | - | - | - | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 50000 A | - | BOX | unknown | - | CSA; UL | - | 14.22 mm | - | 14.22mm x 50.8mm | - | 1 A | ELECTRIC FUSE | - | - | - | - | - | 125 V | - | 50000 A | - | 250 V | - | - | - | - | 50.8 mm | ||
![]() NON-5 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | - | NON-5 | - | - | - | - | - | - | Active | - | 2.13 | - | No | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 125 VDC: 50000A | - | BOX | compliant | - | CE; CSA; UL | - | 14.22 mm | - | 14.22mm x 50.8mm | - | 5 A | ELECTRIC FUSE | - | - | - | 250 V | - | 125 V | - | 50000 A | K5 | 250 V | - | - | - | - | 50.8 mm | ||
![]() NON-2 IXYS | In Stock | - | - | 3 Weeks | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | - | NON-2 | - | - | - | - | - | - | Active | - | 2.11 | - | No | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 125 VDC: 50000A | - | BOX | compliant | - | CE; CSA; UL | - | 14.22 mm | - | 14.22mm x 50.8mm | - | 2 A | ELECTRIC FUSE | - | - | - | 250 V | - | 125 V | - | 50000 A | K5 | 250 V | - | - | - | - | 50.8 mm | ||
![]() LPJ-70SP IXYS | In Stock | - | - | 10 Weeks | NO | TAB/BLADE | INLINE/HOLDER | - | EATON CORP | - | - | - | LPJ-70SP | - | - | - | - | - | - | Active | - | 1.99 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 300 VDC: 100000 A | - | - | compliant | - | CE; CSA; UL | - | 28.6 mm | - | 28.6mm x 66.7mm | - | 70 A | ELECTRIC FUSE | TIME DELAY | - | - | 600 V | - | 300 V | - | 300000 A | J | 600 V | - | - | - | - | 66.7 mm | ||
![]() FWP-32A14FI IXYS | In Stock | - | - | 4 Weeks, 1 Day | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | FWP-32A14FI | - | - | - | - | - | - | Active | - | 5.09 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 700 VDC: 50000 A | - | - | compliant | - | CE; IEC; UL | - | 14.3 mm | - | 14.3mm x 51mm | - | 32 A | ELECTRIC FUSE | - | - | 68 J | - | - | 700 V | INDICATOR | 200000 A | - | 700 V | - | - | - | - | 51 mm | ||
![]() FRN-R-30 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | Eaton Corporation | FRN-R-30 | - | - | - | - | - | - | Active | - | 2.14 | - | No | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 125 VDC: 20000 A | - | BOX | compliant | - | CE; CSA; UL | - | 14.3 mm | - | 14.3mm x 50.8mm | - | 30 A | ELECTRIC FUSE | TIME DELAY | - | - | 250 V | - | 125 V | - | 200000 A | RK5 | 250 V | - | - | - | - | 50.8 mm | ||
![]() FNQ-R-4/10 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | EATON CORP | - | - | - | FNQ-R-4/10 | - | - | - | - | - | - | Active | - | 2.12 | - | No | - | - | - | - | - | - | EAR99 | - | Nickel (Ni) | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | - | 10.3mm x 38.1mm | - | 0.4 A | ELECTRIC FUSE | TIME DELAY | - | - | 600 V | - | - | - | 200000 A | CC | 600 V | - | - | - | - | 38.1 mm | ||
![]() FWH-35B IXYS | In Stock | - | - | 4 Weeks, 2 Days | NO | TAB/BLADE | INLINE/HOLDER | - | EATON CORP | - | - | - | FWH-35B | - | - | - | - | - | - | Active | - | 5.5 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | RATED BREAKING CAPACITY AT 500 VDC: 50000 A | - | BOX | compliant | - | CE; CSA; UL | - | 20.65 mm | - | 20.65mm x 40.46mm | - | 35 A | ELECTRIC FUSE | - | - | 34 J | - | - | 500 V | - | 200000 A | - | 500 V | - | - | - | - | 40.46 mm |