- Series
- Mfr
- Package
- Product Status
- RoHS
- Operating Temperature
- Factory Pack QuantityFactory Pack Quantity
- Current Rating
- Fuse Size / Group
- Mounting Styles
- Mounting Type
- Product
Attribute column
Manufacturer
IXYS Fuseholders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Built-in diameter | Circuit integrity | Collector-Emitter Breakdown Voltage | Colour outer sheath | Conductor category | Contact Current | Core identification | Degree of protection (IP) | Dimensions | Material outer sheath | Mfr | Mounting | Nominal cross section conductor | Nominal voltage | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Product Status | Protection class | RoHS | Suitable for wall mounting | With light source | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Pitch | Max Power Dissipation | Supply Voltage | Failure Rate | Note | Number of Bits | Logic Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Features | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CHCC2DIU IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | n/a | - | - | - | - | - | - | - | 5 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() CHCC3DIU IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | MCS MIDIá | - | - | - | - | - | - | - | 7,5 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() C1933-1 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | n/a | - | - | - | - | - | - | - | 3,5 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() C5268-1 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | MCS MINI | - | - | - | - | - | - | - | 3,5 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() FM08A125V2A IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F15A250V5AS IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHM1DNIU IXYS | In Stock | - | - | - | - | - | - | - | - | 0 - 0 | - | - | - | - | - | - | IP66 | - | - | - | - | - | 220 - 240 | - | - | - | - | - | - | I | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 254 | 203 | - | ||
![]() BMM603-3PQ IXYS | In Stock | - | - | Obsolete (Last Updated: 1 week ago) | Surface Mount | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | 150 mV | 100 mA | - | - | - | - | - | ||
![]() FM08A125V1-4A IXYS | In Stock | - | - | - | - | - | - | - | - | - | E90 | - | Orange | Class 1 = solid | - | Colour | - | - | Other | - | - | 25 | - | 1 | 0.6 | 28 | - | -30 - 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15600-12-20 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H25060-3C IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1933 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C5898 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 22,6x7,49x4,65mm | - | - | SMD | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SDA | - | - | - | - | - | - | - | 2,54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMI4-M-2-1GGC IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMI1-E-2-L IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM603-2SQ IXYS | In Stock | - | - | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -55°C ~ 225°C | - | CSS | 0.246 L x 0.130 W (6.25mm x 3.30mm) | ±5% | 2 | ±15ppm/°C | 10 mOhms | Metal Element | 2W | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | 0.035 (0.90mm) | - | - | AEC-Q200 | ||
![]() BCM603-3P IXYS | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16-SOP | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 0°C ~ 70°C | - | 74F | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | 4 | Look-ahead Carry Generator | - | - | - | - | - | - | - | ||
![]() BCM603-3S IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMM603-3C IXYS | In Stock | - | - | - | - | - | Axial | Axial | RLR07 | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 2 | ±100ppm/°C | 47.5 kOhms | Metal Film | 0.25W, 1/4W | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | ||
![]() BCM603-1S IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |