- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Circuit Protection Type
- Risk Rank
- Body Height
- Physical Dimension
- Rated Current
- Body Length or Diameter
- Terminal Shape
- Manufacturer
Attribute column
Manufacturer
IXYS Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Fuse Size / Group | Ihs Manufacturer | Indicator Style | Interrupt Rating | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Fuse Type | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Joule Integral-Nom | Rated Voltage | Rated Voltage(DC) | Rated Breaking Capacity | Fuse Class | Rated Voltage(AC) | Product | Body Style | Diameter | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0453.500MR1 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | NANO2 | - | - | MouseReel | 453 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount Ceramic Fuse | - | - | - | - | - | - | ||
![]() 0262.125VT IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 5 | MICRO | - | Without Indicator | - | - | - | - | - | - | - | - | - | - | N | - | MICRO | - | 125 VDC | - | 262 | - | Specialty Fuses | - | - | - | - | - | - | 125 mA | - | Radial | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | PCB Mount Fuse | Leaded Fuses | 5.97 mm | - | 7.37 mm | - | - | ||
![]() 21801.6XE IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | 5 mm x 20 mm | - | See Through Case | 35 A at 250 VAC | - | - | - | + 125 C | - 55 C | Board Mount | - | - | - | Details | - | Slo-Blo | 0.052911 oz | - | - | 218 | - | - | 32 mOhms | - | - | - | - | - | 1.6 A | - | Axial | - | - | Time Delay / Slow Blow | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical Leaded | 5.8 mm | - | 22.5 mm | - | - | ||
![]() 0434.680NRP IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 5000 | 0603 (1608 metric) | - | - | 35 A | - | - | - | + 125 C | - 55 C | - | - | - | - | N | - | - | 0.000056 oz | 32 VDC | Reel | 434 | - | - | 125 mOhms | - | - | - | - | - | 680 mA | - | - | - | - | Fast Blow | - | - | - | - | - | - | - | - | - | - | Surface Mount Fuse | - | - | 0.254 mm | 1.6 mm | 0.813 mm | - | ||
![]() 032.25VXP IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Holder / Clip | - | - | - | Details | - | - | 0.098767 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | ||
![]() FRN-R-25 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FRN-R-25 | - | - | - | - | - | Active | 2.13 | - | No | - | - | - | - | - | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 20000 A | - | BOX | compliant | - | CE; CSA; UL | - | 14.3 mm | 14.3mm x 50.8mm | - | 25 A | ELECTRIC FUSE | TIME DELAY | - | - | 250 V | 125 V | 200000 A | RK5 | 250 V | - | - | - | - | - | - | 50.8 mm | ||
![]() FRS-R-5 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FRS-R-5 | - | - | - | - | - | Active | 2.12 | - | No | - | - | - | - | - | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 300 VDC: 20000 A | - | BOX | compliant | - | CE; CSA; UL | - | 20.6 mm | 20.6mm x 127mm | - | 5 A | ELECTRIC FUSE | TIME DELAY | - | - | - | 300 V | 200000 A | - | 600 V | - | - | - | - | - | - | 127 mm | ||
![]() FWX-70A IXYS | In Stock | - | - | 2 Weeks | NO | TAB/BLADE | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FWX-70A | - | - | - | - | - | Active | 5.52 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 250 VDC: 20000 A | 8536.10.00.40 | BOX | compliant | - | CE; CSA; UL | - | 30.99 mm | 30.99mm x 40.39mm | - | 70 A | ELECTRIC FUSE | - | - | 330 J | - | 250 V | 200000 A | - | 250 V | - | - | - | - | - | - | 40.39 mm | ||
![]() FWP-40A14F IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | Eaton Bussmann | FWP-40A14F | FWP | - | - | - | ROHS COMPLIANT | Transferred | 4 | - | Yes | - | - | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 700 VDC: 50000 A | - | - | unknown | - | CE; CSA; UL | - | 14.3 mm | 14.3mm x 50.8mm | - | 40 A | ELECTRIC FUSE | - | - | 84 J | - | 700 V | 200000 A | - | 700 V | - | - | - | - | - | - | 50.8 mm | ||
![]() FNQ-25 IXYS | In Stock | - | - | 1 Week | - | END CAP | - | - | - | EATON CORP | - | - | Eaton Corporation | FNQ-25 | - | - | - | - | - | Active | 1.36 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | CSA, UL | - | 10.41 mm | 10.41mm x 38.1mm | - | 25 A | ELECTRIC FUSE | TIME LAG | - | - | 500 V | - | 10000 A | - | - | - | - | - | - | - | - | 38.1 mm | ||
![]() FRN-R-50 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FRN-R-50 | - | - | - | - | - | Active | 2.11 | - | No | - | - | - | - | - | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 20000 A | - | BOX | compliant | - | CE; CSA; UL | - | 20.6 mm | 20.6mm x 76.2mm | - | 50 A | ELECTRIC FUSE | TIME DELAY | - | - | 250 V | 125 V | 200000 A | RK5 | 250 V | - | - | - | - | - | - | 76.2 mm | ||
![]() FWP-350A IXYS | In Stock | - | - | 10 Weeks | NO | TAB/BLADE | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FWP-350A | - | - | - | - | - | Active | 5.49 | - | Yes | - | - | - | - | - | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 700 VDC: 10000 A | - | BOX | compliant | - | CE; CSA; UL | - | 50.8 mm | 50.8mm x 72.14mm | - | 350 A | ELECTRIC FUSE | - | - | 23700 J | - | 700 V | 200000 A | - | 700 V | - | - | - | - | - | - | 72.14 mm | ||
![]() 0301.5VXIDP IXYS / Littelfuse | In Stock | - | - | - | - | - | - | 5 | - | - | See Through Case | - | - | - | - | + 85 C | - 40 C | Holder / Clip | - | - | - | Details | - | - | - | 125 VDC | Bulk | - | - | - | - | - | - | - | - | - | 1.5 A | - | Clip | - | - | Medium / Normal Blow | - | - | - | - | - | - | - | - | - | - | Glass Fuse | Cylindrical | 6.35 mm | - | 15.9 mm | - | - | ||
![]() KTK-R-20 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | Eaton Bussmann | KTK-R-20 | KTK-R | - | - | - | - | Transferred | 3.89 | - | - | - | - | - | - | - | - | - | - | NICKEL | - | - | BOX | unknown | - | CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 20 A | ELECTRIC FUSE | FAST | - | - | - | - | 200000 A | - | 600 V | - | - | - | - | - | - | 38.1 mm | ||
![]() FNQ-5 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | Eaton Bussmann | FNQ-5 | FNQ | - | - | - | - | Transferred | 3.87 | - | - | - | - | - | - | - | - | - | - | NICKEL | - | - | BOX | unknown | - | CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 5 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | 10000 A | - | 500 V | - | - | - | - | - | - | 38.1 mm | ||
![]() FNQ-R-7 IXYS | In Stock | - | - | 2 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FNQ-R-7 | - | - | - | - | - | Active | 1.92 | - | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | BOX | compliant | - | CE; CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 7 A | ELECTRIC FUSE | TIME DELAY | - | - | 600 V | - | 200000 A | CC | 600 V | - | - | - | - | - | - | 38.1 mm | ||
![]() FNM-10 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | Eaton Bussmann | FNM-10 | FNM | - | - | - | - | Transferred | 3.86 | - | - | - | - | - | - | - | - | - | - | - | - | - | BOX | unknown | - | CSA; UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 10 A | ELECTRIC FUSE | TIME DELAY | - | - | - | - | 200 A | - | 250 V | - | - | - | - | - | - | 38.1 mm | ||
![]() FNQ-15 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FNQ-15 | - | - | - | - | - | Active | 1.95 | - | Yes | - | - | - | - | - | EAR99 | - | - | Nickel (Ni) | - | - | BULK | compliant | - | CE, CSA, UL | - | 10.3 mm | 10.3mm x 38.1mm | - | 15 A | ELECTRIC FUSE | TIME DELAY | MIDGET | - | 500 V | 500 V | 10000 A | CC | 500 V | - | - | - | - | - | - | 38.1 mm | ||
![]() FRN-R-60 IXYS | In Stock | - | - | 10 Weeks | NO | END CAP | INLINE/HOLDER | - | - | EATON CORP | - | - | Eaton Corporation | FRN-R-60 | - | - | - | - | - | Active | 1.97 | - | No | - | - | - | - | - | EAR99 | - | - | - | RATED BREAKING CAPACITY AT 125 VDC: 20000 A | - | BOX | compliant | - | CE; CSA; UL | - | 20.6 mm | 20.6mm x 76.2mm | - | 60 A | ELECTRIC FUSE | TIME DELAY | - | - | 250 V | 125 V | 200000 A | RK5 | 250 V | - | - | - | - | - | - | 76.2 mm | ||
![]() FRS-R-9 IXYS | In Stock | - | - | - | NO | END CAP | INLINE/HOLDER | - | - | COOPER ELECTRONIC TECHNOLOGIES | - | - | Eaton Bussmann | FRS-R-9 | FRS-R | - | - | - | - | Transferred | 5.37 | - | - | - | - | - | - | - | - | - | - | - | RATED BREAKING CAPACITY AT 250 VDC: 20000 A | - | BOX | unknown | - | CSA; UL | - | 20.57 mm | 20.57mm x 127mm | - | 9 A | ELECTRIC FUSE | TIME DELAY | - | - | - | 250 V | 200000 A | - | 600 V | - | - | - | - | - | - | 127 mm |