- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Series
- DC Sparkover
- Diameter
- Failsafe Protection Y/N
- Insulation Resistance
- Length
- Number of Electrodes
- Peak Pulse Current
Attribute column
Manufacturer
IXYS Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | DC Sparkover | Factory Pack QuantityFactory Pack Quantity | Failsafe Protection Y/N | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Electrodes | Part # Aliases | RoHS | Packaging | Series | Type | Termination Style | Insulation Resistance | Peak Pulse Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL1411A260A IXYS / Littelfuse | In Stock | - | - | 260 V | 500 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 2 Electrode | - | Details | Cut Tape | SL1411A | - | Axial | 1 GOhms | 10 kA | 8 mm | - | 6.05 mm | - | ||
![]() CG2470LSNTE IXYS / Littelfuse | In Stock | - | - | 470 V | 1000 | Failsafe Not Protected | + 90 C | - 40 C | SMD/SMT | 2 Electrode | - | N | Reel | CG2 | 2 Pole Gas Discharge Tube | Axial | 10 GOhms | 20 kA | 8.1 mm | - | 6.07 mm | - | ||
![]() SL1011A090E IXYS / Littelfuse | In Stock | - | - | 90 V | 3000 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 2 Electrode | - | Details | Reel | SL1011A | Gas Plasma Arrester | Axial | 1 GOhms | 5 kA | 8 mm | - | 6 mm | - | ||
![]() CG31.1LTR IXYS / Littelfuse | In Stock | - | - | - | 500 | - | - | - | Through Hole | - | - | Details | Reel | CG3 | - | Axial | - | - | - | - | - | - | ||
![]() CG2800LC IXYS / Littelfuse | In Stock | - | - | 800 V | 350 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 2 Electrode | - | Details | Cut Tape | CG2 | 2 Pole Gas Discharge Tube | Axial | 10 GOhms | 10 kA | 8.1 mm | - | 6.07 mm | - | ||
![]() SL1011A090N-018 IXYS / Littelfuse | In Stock | - | - | 90 V | - | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 2 Electrode | - | Details | - | SL1011A | - | Axial | 1 GOhms | 5 kA | 8 mm | - | 6.05 mm | - | ||
![]() SL1021B230Y IXYS / Littelfuse | In Stock | - | - | 230 V | 500 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 3 Electrode | - | Details | Tray | SL1021A | 3 Pole Gas Discharge Tube | Radial | 10 GOhms | 20 kA | 8 mm | - | 10.5 mm | - | ||
![]() SL1011A230E IXYS / Littelfuse | In Stock | - | - | 230 V | 500 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 2 Electrode | - | Details | - | SL1011A | - | Axial | 1 GOhms | 5 kA | 8 mm | - | 6.05 mm | - | ||
![]() RF1219-000 IXYS / Littelfuse | In Stock | - | - | 90 V | 2000 | Failsafe Not Protected | + 90 C | - 40 C | SMD/SMT | 2 Electrode | - | Details | Tray | GTCx2-P | Medium to High Surge GDT | - | 10000 MOhms | 10 kA | 8 mm | 6 mm | 8.2 mm | 8.2 mm | ||
![]() SL1021B200T IXYS / Littelfuse | In Stock | - | - | 200 V | 1000 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 3 Electrode | - | Details | - | SL1021A | 3 Pole Gas Discharge Tube | Radial | 10 GOhms | 20 kA | 8 mm | - | 10.5 mm | - | ||
![]() SL1011A090B IXYS / Littelfuse | In Stock | - | - | 90 V | 1000 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 2 Electrode | - | Details | - | SL1011A | - | Axial | 1 GOhms | 5 kA | 8 mm | - | 6.05 mm | - | ||
![]() GTCR36-601M-R10 IXYS / Littelfuse | In Stock | - | - | 600 V | 2000 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 3 Electrode | - | - | - | GTCx3-R | 3 Electrode Gas Discharge Tube | Radial | 10 GOhms | 10 kA | 6 mm | - | 9.2 mm | - | ||
![]() RF1906-000 IXYS / Littelfuse | In Stock | - | - | - | 1000 | - | + 90 C | - 40 C | - | - | - | Details | Tray | GTCx3-R | - | - | - | - | - | - | - | - | ||
![]() RF2339-000 IXYS / Littelfuse | In Stock | - | - | 300 V | 1000 | Failsafe Not Protected | + 90 C | - 40 C | SMD/SMT | 3 Electrode | - | Details | Tray | GTCx3-R | Low to Medium Surge GDT | - | 10000 MOhms | 5 kA | 5 mm | - | 7.6 mm | - | ||
![]() SL1011A260D IXYS / Littelfuse | In Stock | - | - | 260 V | 500 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 2 Electrode | - | Details | - | SL1011A | - | Axial | 1 GOhms | 5 kA | 8 mm | - | 6.05 mm | - | ||
![]() CG3-8.5L IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG3-20L IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() SL1021B350Y IXYS / Littelfuse | In Stock | - | - | 350 V | 500 | Failsafe Not Protected | + 90 C | - 40 C | Through Hole | 3 Electrode | - | Details | Tray | SL1021A | 3 Pole Gas Discharge Tube | Radial | 10 GOhms | 20 kA | 8 mm | - | 10.5 mm | - | ||
![]() SL1021B230YF IXYS / Littelfuse | In Stock | - | - | 230 V | 500 | Failsafe Protected | + 90 C | - 40 C | Through Hole | 3 Electrode | - | Details | Tray | SL1021A | 3 Pole Gas Discharge Tube | Radial | 10 GOhms | 20 kA | 8 mm | - | 10.5 mm | - | ||
![]() GTCR37-900M-R10-FS2 IXYS / Littelfuse | In Stock | - | - | 90 V | 1000 | Failsafe Protected | + 90 C | - 40 C | Through Hole | 3 Electrode | RF1125-000 | Details | Tray | GTCx3-R | 3 Electrode Gas Discharge Tube | Radial | 10 GOhms | 10 kA | 7.5 mm | - | 11.5 mm | - |