- Current Rating - Max
- Mounting Styles
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Packaging
- Maximum Operating Temperature
- Maximum Voltage
- Minimum Operating Temperature
- Hold Current
- Resistance
Attribute column
Manufacturer
IXYS PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | RoHS | Tradename | Packaging | Series | Type | Resistance | Termination Style | Lead Spacing | Hold Current | Trip Current | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSR-25009 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | PCB Mount | D44890-000 | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() TRF600-160-R1-B-0.5-0.130 IXYS / Littelfuse | In Stock | - | - | - | 3 A | 500 | + 85 C | 250 V | - 40 C | PCB Mount | RF0076-000 | - | Details | PolySwitch | - | TRF600 | PolySwitch Resettable Fuses | 17 Ohms | Radial | - | 160 mA | 320 mA | - | - | - | - | ||
![]() SMDC310F/18-2 IXYS / Littelfuse | In Stock | - | - | 7.7 mm x 1.7 mm | 50 A | 3000 | + 85 C | 18 V | - 40 C | PCB Mount | RF3763-000 RF2897-000 | 1.5 W | Details | PolySwitch | Reel | SMDC | Resettable Fuses - PPTC | 36 mOhms | SMD/SMT | - | 3.1 A | 6 A | - | 1.7 mm | 7.7 mm | 5.3 mm | ||
![]() VTP210U-C3.6X16.7F IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | + 85 C | 16 V | - 40 C | Strap Mount | 888278-000 | - | Details | PolySwitch | - | VTP | PolySwitch Resettable Fuses | 30 mOhms | Axial | - | 2.1 A | 4.7 A | - | 0.8 mm | 23.1 mm | 5.3 mm | ||
![]() PSR-23649-2K IXYS / Littelfuse | In Stock | - | - | - | - | 2500 | - | - | - | PCB Mount | 176085-000 | - | N | 2Pro | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PSR-24223 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | PCB Mount | 158539-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RGEF300K-AP IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | + 85 C | 16 V | - 40 C | PCB Mount | - | 2.3 W | Details | PolySwitch | Ammo Pack | RGEF | PolySwitch Resettable Fuses | 98 mOhms | Radial | - | 3 A | 5.1 A | - | 3 mm | 11 mm | 7.1 mm | ||
![]() PSR-24059 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | PCB Mount | 565005-000 | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RXEF185K-0.148 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 500 | + 85 C | 72 V | - 40 C | PCB Mount | E41064-000 | 2.1 W | N | PolySwitch | Bulk | RXEF | PolySwitch Resettable Fuses | 190 mOhms | Radial | - | 1.85 A | 3.7 A | 16.76 mm | 3 mm | 17.5 mm | - | ||
![]() LR4-880SSF IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | + 85 C | 20 V | - 40 C | PCB Mount | A28944-000 | - | Details | PolySwitch | Bulk | LR4 | PolySwitch Resettable Devices | 10.5 mOhms | SMD/SMT | - | 8.8 A | 16 A | - | - | - | - | ||
![]() PSR-24501 IXYS / Littelfuse | In Stock | - | - | - | - | 5000 | - | - | - | PCB Mount | 257512-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() LTP180N IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | + 85 C | 24 V | - 40 C | Strap Mount | 134750N001 | - | N | PolySwitch | Bulk | LTP | PolySwitch Resettable Fuses | 68 mOhms | Axial | - | 1.8 A | 3.8 A | - | - | - | - | ||
![]() RUEF090-1.52 IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | + 85 C | 30 V | - 40 C | PCB Mount | - | 600 mW | Details | PolySwitch | - | RUEF | PolySwitch Resettable Fuses | 220 mOhms | Radial | 5.8 mm | 900 mA | 1.8 A | - | 3 mm | 12.2 mm | 7.4 mm | ||
![]() PSR-24409 IXYS / Littelfuse | In Stock | - | - | - | - | 2500 | - | - | - | PCB Mount | 730067-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() AHRF200S-RA IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | + 125 C | 16 V | - 40 C | - | RF1390-000 | 1.4 W | Details | PolySwitch | - | AHRF | AEC-Q200 | 110 mOhms | - | 5.8 mm | 2 A | 3.8 A | - | 3 mm | 14.4 mm | 9.4 mm | ||
![]() PSR-25574-2 IXYS / Littelfuse | In Stock | - | - | - | - | 1500 | - | - | - | PCB Mount | E42166-000 | - | Details | 2Pro | Reel | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() BBRF550-2 IXYS / Littelfuse | In Stock | - | - | - | 20 A | 2000 | + 85 C | 99 V | - 40 C | PCB Mount | - | - | Details | - | Reel | BBR | PolySwitch Resettable Fuses | 1.2 Ohms | Radial | - | 750 mA | 1.8 A | - | - | - | - | ||
![]() LR4-190SF IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | + 85 C | 15 V | - 40 C | Strap Mount | D81876-000 | - | Details | PolySwitch | Bulk | LR4 | PolySwitch Resettable Devices | 72 mOhms | Axial | - | 1.9 A | 3.9 A | - | - | - | - | ||
![]() PSR-24051 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | PCB Mount | 884085-000 | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() PSR-23198 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | PCB Mount | 516931-000 | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - |