- Current Rating - Max
- Mounting Styles
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Packaging
- Maximum Operating Temperature
- Maximum Voltage
- Minimum Operating Temperature
- Hold Current
- Resistance
Attribute column
Manufacturer
IXYS PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Qualification | RoHS | Tradename | Packaging | Series | Type | Resistance | Termination Style | Hold Current | Trip Current | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD1115-T35-X4 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | - | Strap Mount | - | - | - | N | - | Bulk | TD1115 | PolySwitch Terminal Device | - | Axial | - | - | - | - | - | - | ||
![]() RUEF110-0.138 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 500 | + 85 C | 30 V | - 40 C | - | PCB Mount | E38926-000 | 700 mW | - | N | PolySwitch | Bulk | RUEF | PolySwitch Resettable Fuses | 170 mOhms | Radial | 1.1 A | 2.2 A | - | 3 mm | 14.2 mm | 7.4 mm | ||
![]() PSR-24458 IXYS / Littelfuse | In Stock | - | - | - | - | 10000 | - | - | - | - | PCB Mount | 652821-000 | - | - | N | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | ||
![]() RXEF040S-1 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 2000 | + 85 C | 72 V | - 40 C | - | PCB Mount | - | 560 mW | - | Details | PolySwitch | Cut Tape | RXEF | PolySwitch Resettable Fuses | 1.29 Ohms | Radial | 400 mA | 800 mA | 7.6 mm | - | 3 mm | - | ||
![]() 1206L025/24YR IXYS / Littelfuse | In Stock | - | - | - | 100 A | 4000 | + 85 C | 24 VDC | - 40 C | - | PCB Mount | - | - | - | Details | - | Tray | - | - | 2.3 Ohms | SMD/SMT | 250 mA | 550 mA | - | - | - | - | ||
![]() 0603L002/60YR IXYS / Littelfuse | In Stock | - | - | 0603 (1608 Metric) | 40 A | 4000 | + 85 C | 60 VDC | - 40 C | - | PCB Mount | - | - | - | Details | - | MouseReel | 0603L | - | 70 Ohms | SMD/SMT | 20 mA | 60 mA | - | - | - | - | ||
![]() zeptoSMDC0015F IXYS / Littelfuse | In Stock | - | - | - | 200 mA | 15000 | + 60 C | 13 VDC | - 20 C | Yes | PCB Mount | RF5006-000 | - | - | Details | POLYSWITCH | MouseReel | ZeptoSMDC | - | 60 Ohms | SMD/SMT | 15 mA | 80 mA | - | 0.4 mm | 0.65 mm | 0.5 mm | ||
![]() 1812L300/24SLER IXYS / Littelfuse | In Stock | - | - | 1812 (4834 metric) | 50 A | 2500 | + 85 C | 24 VDC | - 40 C | - | PCB Mount | - | 2 W | - | Details | - | MouseReel | Low Rho | LoRho SMD PPTC | 30 mOhms | SMD/SMT | 3 A | 6 A | - | 2.5 mm | 4.73 mm | 3.41 mm | ||
![]() 1210L600SLWR IXYS / Littelfuse | In Stock | - | - | 1210 (3428 metric) | 50 A | 3000 | + 85 C | 6 VDC | - 40 C | - | PCB Mount | - | 1.2 W | - | Details | - | MouseReel | Low Rho | LoRho SMD PPTC | 10 mOhms | SMD/SMT | 6 A | 12 A | - | 1 mm | 3.43 mm | 2.8 mm | ||
![]() 0603L200SL-VYR IXYS / Littelfuse | In Stock | - | - | 0603 (1810 metric) | 50 A | 4000 | + 85 C | 6 VDC | - 40 C | - | PCB Mount | - | 0.6 W | - | Details | - | MouseReel | Low Rho | LoRho SMD PPTC | 40 mOhms | SMD/SMT | 2 A | 4 A | - | 1 mm | 1.8 mm | 1 mm | ||
![]() picoASMDCH020F IXYS / Littelfuse | In Stock | - | - | 0805 (2012 metric) | 40 A | 4000 | + 125 C | 16 VDC | - 40 C | Yes | PCB Mount | RF4929-000 | 900 mW | AEC-Q200 | Details | - | MouseReel | Automotive High Temperature SMD | - | 3.4 Ohms | SMD/SMT | 200 mA | 700 mA | - | 0.8 mm | 2.2 mm | 1.5 mm | ||
![]() 1206L260/12SLYR IXYS / Littelfuse | In Stock | - | - | 1206 (3418 metric) | 50 A | 4000 | + 85 C | 12 VDC | - 40 C | - | PCB Mount | - | 0.8 W | - | Details | - | MouseReel | Low Rho | LoRho SMD PPTC | 55 mOhms | SMD/SMT | 2.6 A | 5 A | - | 0.75 mm | 3.4 mm | 1.8 mm | ||
![]() 0603L001/60YR IXYS / Littelfuse | In Stock | - | - | - | 40 A | 4000 | + 85 C | 60 VDC | - 40 C | - | PCB Mount | - | - | - | Details | - | MouseReel | 0603L | - | 100 Ohms | SMD/SMT | 10 mA | 50 mA | - | - | - | - | ||
![]() 1206L500SL-VWR IXYS / Littelfuse | In Stock | - | - | 1206 (3418 metric) | 50 A | 3000 | + 85 C | 6 VDC | - 40 C | - | PCB Mount | - | 1 W | - | Details | - | MouseReel | Low Rho | LoRho SMD PPTC | 12 mOhms | SMD/SMT | 5 A | 10 A | - | 1 mm | 3.4 mm | 1.8 mm | ||
![]() 0402L100SLKR IXYS / Littelfuse | In Stock | - | - | 0402 (1207 metric) | 40 A | 10000 | + 85 C | 6 VDC | - 40 C | - | PCB Mount | - | 0.5 W | - | Details | - | MouseReel | Low Rho | LoRho SMD PPTC | 250 mOhms | SMD/SMT | 1 A | 2 A | - | 0.6 mm | 1.15 mm | 0.65 mm | ||
![]() RF4929-000 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 4000 | + 125 C | 16 VDC | - 40 C | Yes | PCB Mount | - | - | - | - | - | MouseReel | - | - | 3.4 Ohms | SMD/SMT | 0.2 A | 0.7 A | - | - | - | - | ||
![]() 1206L300/12SLYR IXYS / Littelfuse | In Stock | - | - | 1206 (3418 metric) | 50 A | 4000 | + 85 C | 12 VDC | - 40 C | - | PCB Mount | - | 0.8 W | - | Details | - | MouseReel | Low Rho | LoRho SMD PPTC | 30 mOhms | SMD/SMT | 3 A | 6 A | - | 0.75 mm | 3.4 mm | 1.8 mm | ||
![]() RF5052-000 IXYS / Littelfuse | In Stock | - | - | 0805 (2215 metric) | 100 A | 4000 | + 85 C | 6 VDC | - 40 C | - | PCB Mount | PICOASMDC035S-2 | 500 mW | - | - | - | MouseReel | - | - | 1.4 Ohms | SMD/SMT | 0.35 A | 0.75 A | - | - | - | - | ||
![]() PSR-25009 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | - | PCB Mount | D44890-000 | - | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | ||
![]() TRF600-160-R1-B-0.5-0.130 IXYS / Littelfuse | In Stock | - | - | - | 3 A | 500 | + 85 C | 250 V | - 40 C | - | PCB Mount | RF0076-000 | - | - | Details | PolySwitch | - | TRF600 | PolySwitch Resettable Fuses | 17 Ohms | Radial | 160 mA | 320 mA | - | - | - | - |