- Current Rating - Max
- Mounting Styles
- Termination Style
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Packaging
- Maximum Operating Temperature
- Maximum Voltage
- Minimum Operating Temperature
- Hold Current
- Resistance
Attribute column
Manufacturer
IXYS PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Current Rating - Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Maximum Voltage | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | Qualification | RoHS | Tradename | Packaging | Series | Type | Resistance | Termination Style | Lead Spacing | Hold Current | Trip Current | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHRL1200 IXYS / Littelfuse | In Stock | - | - | - | 100 A | 250 | + 125 C | 16 VDC | - 40 C | PCB Mount | RF5001-000 | 6 W | AEC-Q200 | Details | - | Bulk | AHRL | PPTC Resettable device | 5.8 mOhms | Radial | 10.9 mm | 12 A | 24 A | - | 23.4 mm | 17.4 mm | 3.6 mm | ||
![]() AHRL700 IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | + 125 C | 16 VDC | - 40 C | PCB Mount | RF4995-000 | 3.7 W | AEC-Q200 | Details | - | Bulk | AHRL | PPTC Resettable device | 14 mOhms | Radial | 5.8 mm | 7 A | 14 A | - | 17.4 mm | 11.8 mm | 3 mm | ||
![]() RF5051-000 IXYS / Littelfuse | In Stock | - | - | 0805 (2215 metric) | 100 A | 4000 | + 85 C | 9 VDC | - 40 C | PCB Mount | PICOASMDC020S-2 | 500 mW | - | - | - | MouseReel | - | - | 3.2 Ohms | SMD/SMT | - | 0.2 A | 0.47 A | - | - | - | - | ||
![]() RF5054-000 IXYS / Littelfuse | In Stock | - | - | 0805 (2215 metric) | 40 A | 4000 | + 85 C | 6 VDC | - 40 C | PCB Mount | PICOASMDC075S-2 | 700 mW | - | - | - | MouseReel | - | - | 350 mOhms | SMD/SMT | - | 0.75 A | 1.5 A | - | - | - | - | ||
![]() RF5033-000 IXYS / Littelfuse | In Stock | - | - | 1210 (3225 metric) | 20 A | 4000 | + 125 C | 16 VDC | - 40 C | PCB Mount | MICROASMDCH110F-2 | 1.5 W | - | - | - | MouseReel | Automotive SMD | - | 500 mOhms | SMD/SMT | - | 1.1 A | 3.3 A | - | - | - | - | ||
![]() RF5032-000 IXYS / Littelfuse | In Stock | - | - | 1210 (3225 metric) | 40 A | 3000 | + 125 C | 12 VDC | - 40 C | PCB Mount | MICROASMDCH125F-2 | 1.5 W | - | - | - | MouseReel | Automotive SMD | - | 300 mOhms | SMD/SMT | - | 1.25 A | 3.75 A | - | - | - | - | ||
![]() SMDC310F/18-2 IXYS / Littelfuse | In Stock | - | - | 7.7 mm x 1.7 mm | 50 A | 3000 | + 85 C | 18 V | - 40 C | PCB Mount | RF3763-000 RF2897-000 | 1.5 W | - | Details | PolySwitch | Reel | SMDC | Resettable Fuses - PPTC | 36 mOhms | SMD/SMT | - | 3.1 A | 6 A | - | 1.7 mm | 7.7 mm | 5.3 mm | ||
![]() RUEF135S-2 IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | + 85 C | 30 V | - 40 C | PCB Mount | - | 1.25 W | - | Details | PolySwitch | Cut Tape | RUEF | PolySwitch Resettable Fuses | 130 mOhms | Radial | - | 1.35 A | 2.7 A | - | 3 mm | 13.5 mm | 8.9 mm | ||
![]() RXEF075S-1 IXYS / Littelfuse | In Stock | - | - | - | 40 A | 500 | + 85 C | 72 V | - 40 C | PCB Mount | - | 920 mW | - | Details | PolySwitch | Bulk | RXEF | PolySwitch Resettable Fuses | 600 mOhms | Radial | - | 750 mA | 1.5 A | 10.2 mm | - | 3 mm | - | ||
![]() TD1115-S34-2J IXYS / Littelfuse | In Stock | - | - | - | - | 1000 | - | - | - | Strap Mount | 881995-000 | - | - | N | - | Bulk | TD1115 | PolySwitch Terminal Device | - | Axial | - | - | - | - | - | - | - | ||
![]() LTP100L IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | + 85 C | 24 V | - 40 C | Strap Mount | - | - | - | N | PolySwitch | - | LTP | PolySwitch Resettable Fuses | 130 mOhms | Axial | - | 1 A | 2.5 A | - | - | - | - | ||
![]() VLP175UF IXYS / Littelfuse | In Stock | - | - | - | - | 1000 | + 70 C | 16 V | - 40 C | Strap Mount | - | - | - | Details | PolySwitch | Bulk | VLP | PolySwitch Resettable Fuses | - | Axial | - | 1.75 A | - | - | - | - | - | ||
![]() BD540-10 IXYS / Littelfuse | In Stock | - | - | - | 100 A | 200 | - | 16 V | - | Holder | RF4244-000 | 5.8 W | - | Details | PolySwitch | Bulk | BD540 | - | 12 mOhms | Blade | - | 7 A | 18 A | - | 10 mm | 25.4 mm | 22.36 mm | ||
![]() PSR-24251F-GBT IXYS / Littelfuse | In Stock | - | - | - | - | 500 | - | - | - | PCB Mount | A05085-000 | - | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - | ||
![]() LR4-380XHDF IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | + 85 C | 15 V | - 40 C | Strap Mount | C06424-000 | - | - | - | PolySwitch | Bulk | LR4 | PolySwitch Resettable Fuses | 370 mOhms | Axial | - | 3.8 A | 8.3 A | - | - | - | - | ||
![]() TRW250-180-2 IXYS / Littelfuse | In Stock | - | - | - | - | 1500 | - | - | - | PCB Mount | 508388-000 | - | - | N | - | Reel | TRW250 | - | - | Radial | - | - | - | - | - | - | - | ||
![]() RFS340 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | N | - | - | RFS | - | - | Radial | - | - | - | - | - | - | - | ||
![]() VTP210SLF-2 IXYS / Littelfuse | In Stock | - | - | - | 100 A | 2000 | + 85 C | 16 V | - 40 C | Strap Mount | - | - | - | Details | PolySwitch | Reel | VTP | PolySwitch Resettable Fuses | 30 mOhms | Axial | - | 2.1 A | 4.7 A | - | 0.8 mm | 23.1 mm | 5.3 mm | ||
![]() AHRL750 IXYS / Littelfuse | In Stock | - | - | - | 100 A | 500 | + 125 C | 16 VDC | - 40 C | PCB Mount | RF4996-000 | 4 W | AEC-Q200 | Details | - | Bulk | AHRL | PPTC Resettable device | 12.5 mOhms | Radial | 5.8 mm | 7.5 A | 15 A | - | 19 mm | 11.8 mm | 3 mm | ||
![]() PSR-24845 IXYS / Littelfuse | In Stock | - | - | - | - | 2000 | - | - | - | PCB Mount | 064284-000 | - | - | Details | 2Pro | Bulk | PSR | - | - | Radial | - | - | - | - | - | - | - |