- Contact Rating
- Factory Pack QuantityFactory Pack Quantity
- Height
- Length
- Length - in
- Length - mm
- Maximum Breaking Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Product
- Rated Temperature
Attribute column
Manufacturer
IXYS Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Breaking Current | Maximum Leakage Current | Maximum Operating Temperature | Maximum Temperature | Minimum Holding Voltage | Minimum Operating Temperature | RoHS | Tradename | Width - in | Width - mm | Packaging | Series | Tolerance | Resistance | Rated Temperature | Reset Temperature | Product | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF4849-000 IXYS / Littelfuse | In Stock | - | - | - | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | 200 mA | + 77 C | - | 3 V | + 67 C | - | MHP-TA | 0.15 in | 3.85 mm | Bulk | MHP-TAM | - | 2.5 mOhms | + 72 C | > 40 C | Metal Hybrid Protection Breakers | 1.15 mm | 5.8 mm | 3.85 mm | ||
![]() RF4744-000 IXYS / Littelfuse | In Stock | - | - | - | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | 200 mA | + 90 C | - | 3 V | + 80 C | - | MHP-TA | 0.15 in | 3.85 mm | Bulk | MHP-TAM | - | 2.5 mOhms | + 85 C | > 40 C | Metal Hybrid Protection Breakers | 1.15 mm | 5.8 mm | 3.85 mm | ||
![]() RF4866-000 IXYS / Littelfuse | In Stock | - | - | - | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | 200 mA | + 87 C | - | 3 V | + 77 C | - | MHP-TA | 0.15 in | 3.85 mm | Bulk | MHP-TAM | - | 2.5 mOhms | + 82 C | > 40 C | Metal Hybrid Protection Breakers | 1.15 mm | 5.8 mm | 3.85 mm | ||
![]() RF4689-000 IXYS / Littelfuse | In Stock | - | - | UL, cUL | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | - | + 82 C | + 77 C | - | + 72 C | Details | MHP-TA | 0.15 in | 3.85 mm | Bulk | MHP-TAM | +/- 5 C | 2.5 mOhms | + 77 C | > 40 C | Metal Hybrid Protection Breakers | 1.15 mm | 5.8 mm | 3.85 mm | ||
![]() RF4867-000 IXYS / Littelfuse | In Stock | - | - | - | 9 VDC / 25 A, 6000 cycles | 1000 | 0.23 in | 5.8 mm | 5 VDC / 80 A, 100 cycles | 200 mA | + 95 C | - | 3 V | + 85 C | - | MHP-TA | 0.15 in | 3.85 mm | Bulk | MHP-TAM | - | 2.5 mOhms | + 90 C | > 40 C | Metal Hybrid Protection Breakers | 1.15 mm | 5.8 mm | 3.85 mm |