- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Termination Style
- Polarity
- Pppm - Peak Pulse Power Dissipation
- Breakdown Voltage / V
- Clamping Voltage
Attribute column
Manufacturer
IXYS TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Qualification | RoHS | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Vf - Forward Voltage |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE-B IXYS / Littelfuse | In Stock | - | - | DO-201-2 | - | - | 500 | - | + 175 C | - 55 C | - | 6.5 W | 1.5 kW | - | Details | - | 0.042329 oz | - | - | Bulk | 1.5KE | Axial | - | - | Unidirectional | - | - | - | ||
![]() SMCJ24.0CA-HR IXYS / Littelfuse | In Stock | - | - | DO-214AB-2 | 29.5 V | - | 500 | - | + 150 C | - 55 C | - | - | 1.5 kW | - | Details | - | 0.009065 oz | - | - | Reel | SMCJ-HR | SMD/SMT | - | 24 V | Bidirectional | - | 38.9 V | - | ||
![]() SMDJ26.0A-HRA IXYS / Littelfuse | In Stock | - | - | DO-214AB-2 | 31.9 V | - | 500 | - | + 150 C | - 55 C | - | - | 3 kW | - | Details | - | 0.009065 oz | - | - | Reel | SMDJ-HRA | SMD/SMT | - | 26 V | Unidirectional | - | 42.1 V | - | ||
![]() SMCJ54.0CA-HRAT7 IXYS / Littelfuse | In Stock | - | - | DO-214AB-2 | 66.3 V | - | 500 | - | + 150 C | - 55 C | - | - | 1.5 kW | - | Details | - | 0.009065 oz | - | - | Reel | SMCJ-HRA | SMD/SMT | - | 54 V | Bidirectional | - | 87.1 V | - | ||
![]() 1.5KEA-B IXYS / Littelfuse | In Stock | - | - | DO-201-2 | - | - | 500 | - | + 175 C | - 55 C | - | 6.5 W | 1.5 kW | - | Details | - | 0.042329 oz | - | - | Bulk | 1.5KE | Axial | - | - | Unidirectional | - | - | - | ||
![]() SMDJ48.0A-HRA IXYS / Littelfuse | In Stock | - | - | DO-214AB-2 | 58.9 V | - | 500 | - | + 150 C | - 55 C | - | - | 3 kW | - | Details | - | 0.009065 oz | - | - | Reel | SMDJ-HRA | SMD/SMT | - | 48 V | Unidirectional | - | 77.4 V | - | ||
![]() PSR-21766-2A IXYS / Littelfuse | In Stock | - | - | - | - | - | 3000 | - | - | - | 835975-002 | - | - | - | N | 2Pro | - | - | - | Reel | PSR | - | - | - | - | - | - | - | ||
![]() SMDJ64.0A-HRA IXYS / Littelfuse | In Stock | - | - | DO-214AB-2 | 78.6 V | - | 500 | - | + 150 C | - 55 C | - | - | 3 kW | - | Details | - | 0.009065 oz | - | - | Reel | SMDJ-HRA | SMD/SMT | - | 64 V | Unidirectional | - | 103 V | - | ||
![]() SMTBJ200A IXYS / Littelfuse | In Stock | - | - | DO-214AA-2 | 220 V | - | 3000 | - | + 150 C | - 40 C | - | - | - | - | Details | SiBOD | 0.003280 oz | - | - | Reel | SMTBJ | SMD/SMT | - | 200 V | Bidirectional | - | - | - | ||
![]() SMCJ54.0A-HRA IXYS / Littelfuse | In Stock | - | - | DO-214AB-2 | 66.3 V | - | 3000 | - | + 150 C | - 55 C | - | - | 1.5 kW | - | Details | - | 0.009065 oz | - | - | Reel | SMCJ-HRA | SMD/SMT | - | 54 V | Unidirectional | - | 87.1 V | - | ||
![]() PSR-21912HL IXYS / Littelfuse | In Stock | - | - | - | - | - | 2000 | - | - | - | 694435-000 | - | - | - | N | 2Pro | - | - | - | Bulk | PSR | - | - | - | - | - | - | - | ||
![]() SZ1SMA170AT3G IXYS / Littelfuse | In Stock | - | - | SMA-2 | 189 V | 112 pF | 5000 | 1.5 A | + 150 C | - 65 C | - | 1.5 W | 400 W | - | Details | - | 0.002399 oz | 16 kV | 16 kV | MouseReel | SZS1MA | SMD/SMT | - | 170 V | Unidirectional | 1 Channel | 275 V | - | ||
![]() AQ1205-01FTG IXYS / Littelfuse | In Stock | - | - | SOD323-2 | 5.1 V | 7 pF | 3000 | 7 A | + 150 C | - 40 C | - | - | - | - | Details | SPA | - | 30 kV | 30 kV | MouseReel | - | SMD/SMT | - | 5 V | Bidirectional | 1 Channel | 10 V | - | ||
![]() 15KPA0C-B IXYS / Littelfuse | In Stock | - | - | P600-2 | - | - | 100 | - | + 175 C | - 55 C | - | - | 15 kW | - | Details | - | 0.088185 oz | - | - | Bulk | 15KPA | Axial | - | - | Bidirectional | - | - | - | ||
![]() SC1210-01ETG IXYS / Littelfuse | In Stock | - | - | SOD-882-2 | 5.2 V | 26 pF | 10000 | 15 A | + 125 C | - 40 C | - | - | - | - | Details | - | - | 30 kV | 30 kV | MouseReel | AQ1250-01ETG | SMD/SMT | 5 V | 5 V | Bidirectional | 1 Channel | 11 V | - | ||
![]() AQ1250-01ETG IXYS / Littelfuse | In Stock | - | - | SOD-882-2 | 5.2 V | 118 pF | 10000 | 50 A | + 125 C | - 40 C | - | - | - | AEC-Q200 | Details | - | - | 30 kV | 30 kV | MouseReel | AQ1250-01ETG | SMD/SMT | 5 V | 5 V | Unidirectional | 1 Channel | 10 V | - | ||
![]() SLD5S26A IXYS / Littelfuse | In Stock | - | - | SMTO-263 | 28.9 V | - | 500 | 86 A | + 150 C | - 55 C | - | 5 W | 1.2 kW | AEC-Q101 | Details | - | - | 30 kV | 30 kV | Cut Tape | SLD5S | SMD/SMT | - | 26 V | Unidirectional | 1 Channel | 42.1 V | 1.8 V | ||
![]() SLD5S24A IXYS / Littelfuse | In Stock | - | - | SMTO-263 | 26.7 V | - | 500 | 93 A | + 150 C | - 55 C | - | 5 W | 1.2 kW | AEC-Q101 | Details | - | - | 30 kV | 30 kV | Cut Tape | SLD5S | SMD/SMT | - | 24 V | Unidirectional | 1 Channel | 38.9 V | 1.8 V | ||
![]() SLD5S28A IXYS / Littelfuse | In Stock | - | - | SMTO-263 | 31.1 V | - | 500 | 79 A | + 150 C | - 55 C | - | 5 W | 1.2 kW | AEC-Q101 | Details | - | - | 30 kV | 30 kV | Reel | SLD5S | SMD/SMT | - | 28 V | Unidirectional | 1 Channel | 45.4 V | 1.8 V | ||
![]() SLD5S27A IXYS / Littelfuse | In Stock | - | - | SMTO-263 | 29.9 V | - | 500 | 83 A | + 150 C | - 55 C | - | 5 W | 1.2 kW | AEC-Q101 | Details | - | - | 30 kV | 30 kV | Cut Tape | SLD5S | SMD/SMT | - | 27 V | Unidirectional | 1 Channel | 43.6 V | 1.8 V |