- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Number of Terminations
- Published
Attribute column
Manufacturer
IXYS Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Voltage - Rated AC | Qualification Status | Configuration | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VUO160-16NO7 IXYS | 188 |
| Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | PWS-E1 | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2008 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | - | - | - | VUO160 | 5 | - | - | - | - | Single | Three Phase | 200μA @ 1600V | 250W | - | 1.1V @ 60A | ISOLATED | 175A | 2mA | 1.8kA | - | - | 1.65V | 175A | 3 | - | 300μA | 1.6kV | 1.95kA | - | 1.95kA | - | - | 30mm | 94mm | 54mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VUO82-16NO7 IXYS | 900000 | - | Datasheet | 25 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | PWS-D | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2000 | - | yes | Obsolete | Not Applicable | 5 | - | UL RECOGNIZED | - | 1.6kV | UPPER | UNSPECIFIED | NOT SPECIFIED | 88A | NOT SPECIFIED | VUO82 | 5 | - | - | Not Qualified | - | Single | Three Phase | 300μA @ 1600V | - | 88A | 1.6V @ 150A | ISOLATED | 90A | 300μA | 750A | - | - | 1.35V | 88A | 3 | - | 300μA | 1.6kV | 810A | - | 820A | - | - | 30mm | 72mm | 42mm | - | - | RoHS Compliant | Lead Free | ||
![]() GUO40-16NO1 IXYS | 1000 | - | Datasheet | 32 Weeks | Through Hole | Through Hole | 5-SIP | - | 5 | - | SILICON | GUO40-16NO1 | - | 1 | -40°C~175°C TJ | Tube | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | 10pF | - | SINGLE | - | - | - | - | - | 5 | - | - | - | BRIDGE, 6 ELEMENTS | - | Three Phase | 40μA @ 1600V | 35W | - | 1.28V @ 30A | ISOLATED | 10A | 1.5mA | 370A | 6A | 40A | 1.1V | - | 3 | - | 40μA | 1.6kV | 390A | - | 370A | - | 175°C | 29mm | 35mm | 5.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VUO62-16NO7 IXYS | 129 | - | Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | PWS-D | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2000 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VUO62 | 5 | - | - | Not Qualified | - | Single | Three Phase | 300μA @ 1600V | - | - | 1.8V @ 150A | ISOLATED | 60A | 300μA | 550A | 48A | - | 1.3V | 63A | 3 | - | 300μA | 1.6kV | 595A | - | 600A | - | - | 30mm | 72mm | 42mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VUO105-16NO7 IXYS | 1230 | - | Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | PWS-C | - | 5 | - | SILICON | - | 1.6kV | 1 | -40°C~150°C TJ | Bulk | 2004 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VUO105 | - | - | - | Not Qualified | - | Single | Three Phase | 100μA @ 1600V | - | - | 1.09V @ 40A | ISOLATED | 120A | 300μA | 1.5kA | - | - | 1.6V | 140A | 3 | - | 300μA | 1.6kV | 1.65kA | - | 1.65kA | - | - | 31mm | 67mm | 50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VBO40-08NO6 IXYS | 991 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 38.000013g | SILICON | - | - | 1 | -40°C~150°C TJ | Tube | 2000 | - | yes | Active | 1 (Unlimited) | 4 | Nickel (Ni) | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | - | - | Not Qualified | - | Single | Single Phase | 300μA @ 800V | - | - | 1.15V @ 20A | ISOLATED | 20A | 300μA | 300A | - | - | 1.15V | 40A | 1 | - | 300μA | 800V | 320A | - | 320A | - | - | 9.6mm | 38.3mm | 25.07mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VUO82-08NO7 IXYS | 131 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | PWS-D | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2000 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VUO82 | 5 | - | - | Not Qualified | BRIDGE, 6 ELEMENTS | - | Three Phase | 300μA @ 800V | - | - | 1.6V @ 150A | ISOLATED | - | 300μA | 750A | - | - | 1.35V | 88A | 3 | - | 100μA | 800V | 810A | 740A | - | - | - | 30mm | 72mm | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FUE30-12N1 IXYS | 7388 | - | Datasheet | 32 Weeks | Through Hole | Through Hole | i4-Pac™-5 | - | 5 | - | SILICON | - | - | 1 | -55°C~175°C TJ | Tube | 2012 | e1 | yes | Active | 1 (Unlimited) | 5 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | 5 | - | - | - | BRIDGE, 6 ELEMENTS | - | Single Phase | 100μA @ 1200V | 65W | - | 2.37V @ 10A | ISOLATED | - | 500μA | 90A | - | - | 2.6V | 30A | 3 | 130 ns | 100μA | 1.2kV | 90A | 80A | - | - | - | 21.34mm | 20.29mm | 5.21mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VBO52-16NO7 IXYS | 1000 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | PWS-D | - | 4 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2010 | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VBO52 | - | - | - | Not Qualified | - | - | Single Phase | 300μA @ 1600V | - | - | 1.8V @ 150A | ISOLATED | - | 300μA | 550A | - | - | 1.19V | 52A | 1 | - | 40μA | 1.6kV | 595A | - | - | - | - | 30mm | 72mm | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VUO52-16NO1 IXYS | 200 | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | V1-A | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2012 | e1 | yes | Active | 1 (Unlimited) | 7 | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | - | 600V | UPPER | UNSPECIFIED | - | 54A | - | VUO52 | 7 | R-XUFM-X7 | - | - | - | Single | Three Phase | 40μA @ 1600V | 95W | 55A | 1.13V @ 20A | ISOLATED | 55A | 1.5mA | 350A | - | - | 1.44V | 55A | 3 | - | 300μA | 1.6kV | 380A | - | 375A | - | - | 17mm | 63mm | 31.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VUO190-08NO7 IXYS | 1430 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | PWS-E1 | - | 5 | - | SILICON | - | 800V | 1 | -40°C~150°C TJ | Bulk | 2008 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | - | - | - | VUO190 | 5 | - | - | - | BRIDGE, 6 ELEMENTS | - | Three Phase | 200μA @ 800V | - | - | 1.07V @ 80A | ISOLATED | - | 300μA | 2.8kA | - | - | 1.43V | 248A | 3 | - | 300μA | 800V | 3.3kA | - | - | - | - | 30mm | 94mm | 54mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VUO110-16NO7 IXYS | 115 | - | Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | PWS-E1 | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | - | - | - | VUO110 | 5 | - | - | - | - | Single | Three Phase | 100μA @ 1600V | 175W | - | 1.13V @ 50A | ISOLATED | 125A | 2mA | 1.2kA | - | 127A | 1.9V | - | 3 | - | 300μA | 1.6kV | 1.3kA | - | 1.3kA | - | - | 30mm | 94mm | 54mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() VUO36-16NO8 IXYS | 855 | - | Datasheet | 16 Weeks | Screw | QC Terminal | 5-Square, FO-B | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2008 | e4 | yes | Active | 1 (Unlimited) | 5 | Gold (Au) - with Nickel (Ni) barrier | UL RECOGNIZED | - | - | UPPER | SOLDER LUG | - | - | - | VUO36 | - | - | - | - | - | Single | Three Phase | 40μA @ 1600V | 17W | - | 1.04V @ 15A | ISOLATED | 35A | 1.5mA | 550A | - | 27A | 1.7V | - | 3 | - | 300μA | 1.6kV | 600A | - | 550A | - | - | 10mm | 28.5mm | 28.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VUO50-12NO3 IXYS | 1570 | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | FO-F-B | - | 5 | - | SILICON | - | 1.2kV | 1 | -40°C~125°C TJ | Bulk | 2000 | - | yes | Active | 1 (Unlimited) | 5 | Nickel (Ni) | UL RECOGNIZED | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | - | NOT SPECIFIED | VUO50 | 7 | - | - | Not Qualified | BRIDGE, 6 ELEMENTS | - | Three Phase | 300μA @ 1200V | - | - | 1.9V @ 150A | ISOLATED | - | 300μA | 500A | - | - | 1.9V | 58A | 3 | - | 300μA | 1.2kV | 525A | - | - | - | - | 21mm | 63mm | 31.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VUE75-06NO7 IXYS | 50 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2000 | e4 | yes | Active | 1 (Unlimited) | 5 | Gold (Au) - with Nickel (Ni) barrier | LOW NOISE | - | - | UPPER | PIN/PEG | NOT SPECIFIED | - | NOT SPECIFIED | VUE | 5 | - | - | Not Qualified | BRIDGE, 6 ELEMENTS | - | Three Phase | 250μA @ 600V | - | - | 1.57V @ 30A | ISOLATED | - | 1mA | 250A | - | - | 1.57V | 86A | 3 | - | 250μA | 600V | 275A | - | - | - | - | 8mm | 47mm | 30.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VUO82-14NO7 IXYS | 1022 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | PWS-D | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2000 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VUO82 | 5 | - | - | Not Qualified | BRIDGE, 6 ELEMENTS | - | Three Phase | 300μA @ 1400V | - | - | 1.6V @ 150A | ISOLATED | - | 300μA | 750A | - | - | 1.35V | 88A | 3 | - | 100μA | 1.4kV | 810A | 740A | - | - | - | 30mm | 72mm | 42mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VUO68-08NO7 IXYS | 1210 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 5 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | UPPER | PIN/PEG | NOT SPECIFIED | - | NOT SPECIFIED | VUO68 | 5 | - | - | Not Qualified | BRIDGE, 6 ELEMENTS | - | Three Phase | 40μA @ 800V | 110W | - | 1.5V @ 60A | ISOLATED | - | 1.5mA | 300A | - | - | 1.46V | 68A | 3 | - | 500μA | 800V | 300A | - | - | - | - | 9mm | 47mm | 30.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VUO160-12NO7 IXYS | 122 |
| Datasheet | 16 Weeks | - | Chassis Mount | PWS-E1 | NO | 5 | - | SILICON | - | - | 6 | -40°C~150°C TJ | Bulk | 2000 | - | yes | Active | 1 (Unlimited) | 5 | - | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VUO160 | 5 | - | 400V | Not Qualified | BRIDGE, 6 ELEMENTS | - | Three Phase | 200μA @ 1200V | - | - | 1.1V @ 60A | ISOLATED | 175A | - | - | 139A | - | - | - | 3 | - | - | - | - | - | - | 1.2kV | - | - | - | 94mm | - | - | ROHS3 Compliant | - | ||
![]() VUO80-16NO1 IXYS | 800 | - | Datasheet | 20 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | V1-A | - | 5 | - | SILICON | - | 1.6kV | 1 | -40°C~150°C TJ | Bulk | 2010 | e4 | yes | Active | 1 (Unlimited) | 7 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VUO80 | - | R-PUFM-X7 | - | Not Qualified | - | Single | Three Phase | 40μA @ 1600V | 110W | - | 1.14V @ 30A | ISOLATED | 80A | 1.5mA | 600A | - | - | 1.5V | 82A | 3 | - | 300μA | 1.6kV | 640A | - | 640A | - | - | 17mm | 63mm | 31.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() VUO34-16NO1 IXYS | 792 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | V1-A | - | 7 | - | SILICON | - | - | 1 | -40°C~150°C TJ | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | VUO34 | - | - | - | Not Qualified | BRIDGE, 6 ELEMENTS | - | Three Phase | 20μA @ 1600V | 70W | - | 1.13V @ 50A | ISOLATED | - | 1mA | 300A | - | - | 1.51V | 36A | 3 | - | - | - | 320A | - | - | 1.6kV | - | 17mm | 63mm | 31.6mm | - | - | ROHS3 Compliant | - |