- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Natural Thermal Resistance | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSIK45-16AR IXYS | 4954 |
| Datasheet | 28 Weeks | Radial, Through Hole | Through Hole | ISOPLUS247™ | 247 | - | SILICON | 2 | - | - | - | Tube | 2014 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | R-PSIP-T3 | Not Qualified | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 3mA @ 1600V | 1.22V @ 40A | ISOLATED | - | - | -40°C~175°C | - | - | 1600V | 1.22V | 1.6kV | 45A | 1 | - | - | - | - | 520A | 440A | 1.6kV | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSB30C60PB IXYS | 23680 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | 2.299997g | SILICON | 2 | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 125°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | 70W | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10mA @ 60V | 780mV @ 15A | - | 15A | - | -55°C~150°C | - | - | - | 640mV | 60V | 15A | 1 | - | 25mA | 60V | TO-220AB | - | - | - | 1 Pair Common Cathode | - | 340A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSEC240-06A IXYS | 10 | - | Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | - | - | Tube | 2002 | HiPerFRED™ | - | yes | Active | - | 4 | - | EAR99 | Nickel (Ni) | 150°C | -40°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | - | 600V | - | UPPER | UNSPECIFIED | - | - | - | - | 4 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 600V | 1.91V @ 120A | - | 120A | - | - | 2kA | - | - | 2.16V | 600V | 120A | 1 | 35 ns | 2mA | 600V | - | 2kA | - | 600V | 1 Pair Common Cathode | - | - | 35 ns | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSB60C30HB IXYS | 23680 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | SILICON | 2 | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 30V | 530mV @ 30A | - | 30A | 20mA | -55°C~150°C | 330A | - | - | 470mV | 30V | 30A | 1 | - | - | 30V | TO-247AD | - | - | - | 1 Pair Common Cathode | - | 330A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MDD200-14N1 IXYS | 450 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | Y4-M6 | 3 | - | SILICON | 2 | - | - | - | Bulk | 2014 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | HIGH POWER | UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD200 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1400V | 1.3V @ 300A | ISOLATED | - | - | - | - | - | 1400V | 1.3V | 1.4kV | 224A | 1 | - | - | - | - | 11.2kA | 9700A | 1.4kV | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPH30IS600HI IXYS | 372 |
| Datasheet | 28 Weeks | Radial, Through Hole | Through Hole | ISOPLUS247™ | 247 | - | SILICON | 2 | - | - | 275W | Tube | 2011 | HiPerDynFRED™ | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | TIN SILVER COPPER | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | R-PSFM-T2 | Not Qualified | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 2.48V @ 30A | ISOLATED | - | 1μA | -55°C~175°C | 450A | - | - | 2.48V | 600V | 30A | 1 | 35 ns | 1μA | 600V | - | - | - | - | 1 Pair Series Connection | - | - | 35 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSEE6-06CC IXYS | In Stock | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | ISOPLUS220™ | 220 | - | SILICON | 2 | - | - | - | Tube | 2003 | HiPerDynFRED™ | e1 | - | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -40°C | SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | SINGLE | - | 260 | - | 35 | - | 3 | - | R-PSIP-T3 | Not Qualified | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | 1.8V @ 10A | ISOLATED | 6A | - | -40°C~175°C | - | 6A | - | 1.35V | 600V | 6A | 1 | 20 ns | 25μA | 600V | - | - | - | 600V | 1 Pair Series Connection | - | 150A | 20 ns | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MDD72-18N1B IXYS | 23 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | 3 | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MD*72 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 1800V | 1.6V @ 300A | ISOLATED | - | - | - | - | 99A | 1800V | 1.6V | 1.8kV | 113A | 1 | - | 15mA | 1.8kV | - | 1.95kA | 1700A | 1.8kV | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DHG50X1200NA IXYS | 10 |
| Datasheet | 28 Weeks | Chassis Mount | Chassis Mount | SOT-227-4, miniBLOC | - | - | SILICON | 2 | 150°C | -55°C | 100W | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | NICKEL | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | - | R-PUFM-X4 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 1200V | 2.12V @ 25A | ISOLATED | - | - | - | - | - | 1200V | - | 1.2kV | 25A | 1 | 75 ns | - | - | - | - | 200A | - | 2 Independent | 2000μA | - | - | - | 1200V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPF240X400NA IXYS | 6 |
| Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | - | 280W | Tube | 2012 | HiPerFRED²™ | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 150°C | -40°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | - | - | - | UPPER | UNSPECIFIED | - | - | - | DPF*X | 2 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.25V @ 120A | ISOLATED | - | - | - | - | - | - | - | 400V | 120A | 1 | 45 ns | - | - | - | 2kA | 2000A | - | 2 Independent | 1000μA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MDD142-14N1 IXYS | 1000 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | Y4-M6 | 3 | - | SILICON | 2 | - | - | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD142 | - | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1400V | 1.3V @ 300A | ISOLATED | - | - | - | - | - | 1400V | 1.3V | 1.4kV | 165A | 1 | - | - | - | - | 5kA | 4700A | 1.4kV | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEC240-04A IXYS | 500 | - | Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | - | - | - | Tube | 2011 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Nickel (Ni) | 150°C | -40°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 400V | 1.07V @ 120A | - | 120A | - | - | 2kA | - | - | 1.63V | 400V | 120A | 1 | 30 ns | 2mA | 400V | - | 2kA | - | 400V | 1 Pair Common Cathode | - | - | 30 ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD72-14N1B IXYS | 49 | - | Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | 3 | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MD*72 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 1400V | 1.6V @ 300A | ISOLATED | - | - | - | - | 99A | 1400V | 1.6V | 1.4kV | 113A | 1 | - | - | - | - | 1.95kA | 1700A | 1.4kV | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSA90C200HR IXYS | 188 | - | Datasheet | - | Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 2 | 175°C | - | 215W | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, PD-CASE, UL RECOGNIZED | - | - | - | SINGLE | - | - | - | - | - | - | IEC-60747 | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 200V | 910mV @ 45A | ISOLATED | - | - | -55°C~175°C | - | - | - | - | 200V | 45A | 1 | - | - | - | - | - | 600A | - | 1 Pair Common Cathode | 2000μA | - | - | 0.25 °C/W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD312-20N1 IXYS | 2309 |
| Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | Y1-CU | 3 | - | SILICON | 2 | - | - | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD312 | - | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 2000V | 1.32V @ 600A | ISOLATED | - | - | - | - | - | 2000V | 1.32V | 2kV | 310A | 1 | - | - | - | - | 11.2kA | 10500A | 2kV | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD56-08N1B IXYS | 23 |
| Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | TO-240AA | 3 | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 125°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | MDD56 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 800V | 1.48V @ 200A | ISOLATED | 95A | - | - | - | 71A | - | 1.48V | 800V | 95A | 1 | - | 10mA | 800V | - | 1.65kA | - | 800V | 1 Pair Series Connection | - | - | - | - | - | 30mm | 92mm | 20.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSSK16-01AS IXYS | 32365 | - | Datasheet | - | Surface Mount | - | TO-263-3 | 3 | - | SILICON | 2 | - | - | 90W | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | - | R-PSSO-G2 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | 300μA | - | 120A | 8A | - | 810mV | 100V | 8A | 1 | - | - | - | - | 120A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DHG20C600PB IXYS | 49 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | 2.299997g | SILICON | 2 | - | - | - | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | 70W | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 600V | 2.37V @ 10A | - | 10A | 1.5mA | -55°C~150°C | 80A | - | - | - | 600V | 10A | 1 | 35 ns | 15μA | 600V | TO-220AB | - | - | - | 1 Pair Common Cathode | - | 80A | 35 ns | - | - | 9.15mm | 10.66mm | 4.82mm | - | - | ROHS3 Compliant | - | ||
![]() DSB30C45HB IXYS | 23680 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | SILICON | 2 | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10mA @ 45V | 580mV @ 15A | ISOLATED | 15A | 10mA | -55°C~175°C | 160A | - | - | 540mV | 45V | 15A | 1 | - | - | 45V | TO-247AD | - | - | - | 1 Pair Common Cathode | - | 160A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MDD172-08N1 IXYS | 1045 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | Y4-M6 | 3 | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD172 | - | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 800V | 1.15V @ 300A | ISOLATED | - | - | - | - | - | - | 1.15V | 800V | 190A | 1 | - | 20mA | 800V | - | 7.29kA | 6600A | 800V | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |