- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEE95-06DA IXYS | 5000 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | TO-240AA | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MEE | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 600V | - | 1.55V @ 100A | - | - | - | - | - | - | 600V | 95A | 2.09V | 600V | 95A | - | 300ns | - | - | - | - | 1.3kA | - | 600V | 1 Pair Series Connection | - | 1.2kA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MDD95-08N1B IXYS | 1015 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | 800V | - | UPPER | UNSPECIFIED | - | - | - | - | MDD95 | 3 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 800V | - | 1.43V @ 300A | ISOLATED | - | - | - | - | - | - | - | 1.43V | 800V | 120A | 1 | - | 15mA | 800V | - | - | 3.3kA | 2800A | 800V | 1 Pair Series Connection | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSSK50-0025B IXYS | 13 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | - | - | - | - | SILICON | 2 | - | - | - | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12mA @ 25V | - | 510mV @ 25A | - | - | 12mA | -55°C~150°C | 330A | - | - | - | 510mV | 25V | 25A | 1 | - | - | - | - | TO-247AD | 330A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK28-0045A IXYS | 298 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | 2.299997g | SILICON | 2 | - | - | 105W | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | POWER | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | DSSK28-0045 | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 45V | - | 670mV @ 15A | - | 30A | - | -55°C~175°C | - | - | - | - | 670mV | 45V | 15A | 1 | - | 500μA | 45V | - | TO-220AB | 280A | - | - | 1 Pair Common Cathode | - | 280A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEE15-06CC IXYS | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | ISOPLUS220™ | - | 220 | - | - | SILICON | 2 | - | - | - | Tube | 2003 | HiPerDynFRED™ | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | SOFT RECOVERY | SNUBBER DIODE, FREEWHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | R-PSIP-T3 | Not Qualified | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 1.7V @ 15A | ISOLATED | 15A | - | -55°C~175°C | 110A | - | - | - | 1.7V | 600V | 15A | 1 | 30 ns | 100μA | 600V | - | - | 110A | - | 600V | 1 Pair Series Connection | - | 115A | 30 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DPG30C400PB IXYS | 5000 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | - | 3 | - | 2.299997g | SILICON | 2 | - | - | - | Tube | 2004 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | 90W | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.39V @ 15A | - | 15A | 180μA | -55°C~175°C | 190A | - | - | - | 1.08V | 400V | 15A | 1 | 45 ns | - | 400V | - | TO-220AB | - | - | - | 1 Pair Common Cathode | - | 150A | 45 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MEK75-12DA IXYS | 5000 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | TO-240AA | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MEK | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 1200V | - | 2.17V @ 100A | - | - | - | - | - | - | 1200V | 75A | 2.64V | 1.2kV | 75A | - | 300 ns | - | - | - | - | 1.3kA | - | 1.2kV | 1 Pair Common Cathode | - | 1.2kA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MDD26-12N1B IXYS | 560 |
| Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | TO-240AA | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | - | NOT SPECIFIED | MDD26 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 1200V | - | 1.38V @ 80A | ISOLATED | 36A | - | - | - | - | 1200V | - | 1.38V | 1.2kV | 36A | 1 | - | 10mA | 1.2kV | - | - | 700A | - | 1.2kV | 1 Pair Series Connection | - | - | - | 30mm | 92mm | 20.8mm | - | - | ROHS3 Compliant | - | ||
![]() MEE300-06DA IXYS | 5000 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | Y4-M6 | - | 3 | Y4-M6 | - | - | - | - | - | - | Bulk | 2000 | FRED | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | 600V | - | - | - | - | - | 304A | - | MEE | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 12mA @ 600V | - | 1.36V @ 260A | - | - | - | - | - | - | 600V | 304A | 1.36V | 600V | 304A | - | 300 ns | 12mA | 600V | - | - | 2.64kA | - | 600V | 1 Pair Series Connection | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MDD220-12N1 IXYS | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y2-DCB | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | HIGH POWER | UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | MDD220 | - | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 1200V | - | 1.4V @ 600A | ISOLATED | 450A | - | - | - | - | 1200V | - | 1.4V | 1.2kV | 270A | 1 | - | 40mA | 1.2kV | - | - | 9kA | - | 1.2kV | 1 Pair Series Connection | - | - | - | 32mm | 116mm | 60mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSSK48-003BS-TUB IXYS | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | SILICON | 2 | 125°C | - | 105W | - | - | - | - | - | Active | - | 2 | - | - | - | - | SOFT RECOVERY | HIGH RELIABILITY, FREE WHEELING DIODE, LOW NOISE, PD-CASE | - | - | - | SINGLE | GULL WING | - | - | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 30V | - | 540mV @ 40A | - | - | - | -55°C~125°C | - | 12.5A | 30V | 25A | - | - | - | 1 | - | - | - | 30V | - | - | 300A | - | 1 Pair Common Cathode | 20000μA | - | - | - | - | - | - | - | - | - | ||
![]() DCG100X1200NA IXYS | 500 | - | Datasheet | 28 Weeks | - | Chassis Mount | SOT-227-4, miniBLOC | NO | - | - | - | - | 2 | 175°C | - | - | Tube | 2017 | - | - | - | Active | Not Applicable | 4 | EAR99 | - | - | - | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PUFM-X4 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 500μA @ 1200V | - | 1.8V @ 50A | ISOLATED | - | - | -40°C~175°C | - | 86A | 1200V | 49A | - | - | - | 1 | 0ns | - | - | 1200V | - | - | 250A | - | 2 Independent | 500μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD44-08N1B IXYS | 1000 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | - | - | - | - | MDD44 | 3 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 800V | - | 1.6V @ 200A | ISOLATED | - | - | - | - | 59A | - | - | 1.6V | 800V | 64A | 1 | - | - | - | - | - | 1.3kA | 1150A | 800V | 1 Pair Series Connection | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSI2X55-12A IXYS | 6650 | - | Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | 38.000013g | SILICON | 2 | - | - | - | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 150°C | -40°C | GENERAL PURPOSE | HIGH RELIABILITY | - | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | 4 | - | - | - | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 300μA @ 1200V | 210W | 1.2V @ 60A | ISOLATED | 56A | - | - | 800A | - | 1200V | - | 1.2V | 1.2kV | 56A | 1 | - | 1.5mA | 1.2kV | - | - | 700A | - | 1.2kV | 2 Independent | - | 700A | - | 9.6mm | 38.2mm | 25.07mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEC30-02A IXYS | 80 | - | Datasheet | - | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | - | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2003 | HiPerFRED™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | SINGLE | - | 260 | - | - | 35 | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | - | 1.05V @ 15A | - | 30A | - | -55°C~175°C | - | - | - | - | 1.05V | 200V | 15A | 1 | 25 ns | - | 200V | - | TO-247AD | 140A | - | - | 1 Pair Common Cathode | - | 140A | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MDMA110P1600TG IXYS | 35 |
| Datasheet | - | Chassis Mount, Panel | Chassis Mount | TO-240AA | - | 7 | - | - | SILICON | 2 | - | - | 415W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | R-XUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200μA @ 1600V | - | 1.18V @ 110A | ISOLATED | 110A | - | - | - | - | 1600V | - | - | 1.6kV | 110A | 1 | - | 3mA | 1.6kV | - | - | - | - | - | 1 Pair Series Connection | - | - | - | 30mm | 92mm | 20.8mm | - | - | ROHS3 Compliant | - | ||
![]() MDMA35P1200TG IXYS | 1000 |
| Datasheet | - | Chassis Mount | Chassis Mount | TO-240AA | - | - | - | - | SILICON | 2 | 150°C | -40°C | 130W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | R-XUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40μA @ 1200V | - | 1.16V @ 35A | ISOLATED | - | - | - | - | - | 1200V | - | - | 1.2kV | 35A | 1 | - | - | - | - | - | - | 460A | - | 1 Pair Series Connection | 40μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS275TA12205 IXYS-RF | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | YES | - | - | - | - | 3 | 175°C | - | 30W | Tube | - | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | DUAL | - | - | - | - | - | - | - | - | R-PDFP-F6 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 5A | ISOLATED | - | - | -55°C~175°C | - | 5A | 1200V | 5A | - | - | - | 1 | 0ns | - | - | 1200V | - | - | - | - | 3 Common Anode | 200μA | - | - | - | - | - | - | - | - | - | ||
![]() SS150TA60110 IXYS-RF | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | YES | - | - | - | - | 3 | 175°C | - | 60W | Tube | - | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | DUAL | - | - | - | - | - | - | - | - | R-PDFP-F6 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | 1.8V @ 5A | ISOLATED | - | - | -55°C~175°C | - | 10A | 600V | 10A | - | - | - | 1 | 0ns | - | - | 600V | - | - | - | - | 3 Common Anode | 50μA | - | - | - | - | - | - | - | - | - | ||
![]() SS275TI12205 IXYS-RF | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | YES | - | - | - | - | 3 | 175°C | - | 30W | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | - | DUAL | - | - | - | - | - | - | - | - | R-PDFP-F6 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | - | 1.8V @ 5A | ISOLATED | - | - | -55°C~175°C | - | 5A | 1200V | 5A | - | - | - | 1 | 0ns | - | - | 1200V | - | - | - | - | 3 Independent | 200μA | - | - | - | - | - | - | - | - | - |