- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS150TC60110 IXYS-RF | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | YES | - | - | - | - | 3 | 175°C | - | 60W | Tube | - | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | - | DUAL | - | - | - | - | - | - | - | R-PDFP-F6 | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | 1.8V @ 5A | ISOLATED | - | - | -55°C~175°C | - | 10A | 600V | 10A | - | - | - | 1 | 0ns | - | - | 600V | - | - | - | - | 3 Common Cathode | 50μA | - | - | - | - | - | - | ||
![]() MDD310-18N1 IXYS | 879 | - | Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | Y2-DCB | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD310 | - | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 1800V | 1.2V @ 600A | ISOLATED | - | - | - | - | - | 1800V | - | 1.2V | 1.8kV | 305A | 1 | - | - | - | - | - | 12.2kA | 11500A | 1.8kV | 1 Pair Series Connection | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDMA85P1200TG IXYS | 1000 |
| Datasheet | - | Chassis Mount | Chassis Mount | TO-240AA | - | - | - | - | SILICON | 2 | 150°C | -40°C | 350W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | R-XUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200μA @ 1200V | 1.17V @ 85A | ISOLATED | - | - | - | - | - | 1200V | - | - | 1.2kV | 85A | 1 | - | - | - | - | - | - | 1380A | - | 1 Pair Series Connection | 200μA | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD72-08N1B IXYS | 1000 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MD*72 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 800V | 1.6V @ 300A | ISOLATED | - | - | - | - | 99A | - | - | 1.6V | 800V | 113A | 1 | - | 15mA | 800V | - | - | 1.95kA | 1700A | 800V | 1 Pair Series Connection | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDA72-08N1B IXYS | 13 |
| Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MD*72 | 3 | - | - | Not Qualified | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 800V | 1.6V @ 300A | ISOLATED | - | - | - | - | 99A | - | - | 1.6V | 800V | 113A | 1 | - | - | - | - | - | 1.95kA | 1700A | - | 1 Pair Common Anode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MEA95-06DA IXYS | 999 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | TO-240AA | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | MEA | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 600V | 1.55V @ 100A | - | - | - | - | - | - | 600V | 95A | 2.09V | 600V | 95A | - | 300 ns | - | - | - | - | 1.3kA | - | 600V | 1 Pair Common Anode | - | 1.2kA | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK20-0045AM IXYS | 20000 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Full Pack, Isolated Tab | - | 220 | - | - | SILICON | 2 | - | - | 35W | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -55°C | POWER | HIGH RELIABILITY, FREE WHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 45V | 690mV @ 10A | - | - | 300μA | -55°C~175°C | 140A | - | - | - | 690mV | 45V | 10A | 1 | - | - | - | - | - | 140A | - | - | 1 Pair Common Cathode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEC29-02AS IXYS | 1000 | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | SILICON | 2 | - | - | - | Tape & Reel (TR) | 2007 | HiPerFRED™ | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | - | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | 1.06V @ 15A | - | - | - | -55°C~175°C | 140A | - | - | - | 1.06V | 200V | 15A | 1 | 25 ns | 100μA | - | - | - | 140A | - | 200V | 1 Pair Common Cathode | - | - | 25 ns | - | - | ROHS3 Compliant | - | ||
![]() DSP8-12AC IXYS | In Stock | - | - | - | Radial, Through Hole | Through Hole | ISOPLUS220™ | - | 220 | - | - | SILICON | 2 | - | - | - | Tube | 1999 | - | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | DSP8-12 | 3 | - | R-PSIP-T3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1200V | 1.22V @ 10A | ISOLATED | - | 10μA | -40°C~150°C | 100A | - | 1200V | - | 1.22V | 1.2kV | 11A | 1 | - | - | - | - | - | 105A | 90A | - | 1 Pair Series Connection | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK70-003B IXYS | 4099 |
| - | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | - | - | - | - | - | 125°C Max | - | - | - | - | 390mV | 30V | 35A | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DH2X61-16A IXYS | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | - | SILICON | 2 | 150°C | -40°C | 200W | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, PD-CASE, SNUBBER DIODE, UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | - | - | - | - | - | IEC-60747 | R-PUFM-X4 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200μA @ 1600V | 2.01V @ 60A | ISOLATED | - | - | - | - | - | 1600V | - | - | 1.6kV | 60A | 1 | 230 ns | - | - | - | - | - | 700A | - | 2 Independent | 200μA | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK20-0045A IXYS | 20000 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | 2.299997g | SILICON | 2 | - | - | 90W | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -55°C | POWER | HIGH RELIABILITY, FREE WHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | 260 | - | 35 | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 45V | 680mV @ 10A | - | 20A | - | -55°C~175°C | - | - | - | - | 680mV | 45V | 10A | 1 | - | 300μA | 45V | - | TO-220AB | 140A | - | - | 1 Pair Common Cathode | - | 140A | - | - | - | ROHS3 Compliant | - | ||
![]() DSP8-12AS-TUB IXYS | 13 |
| Datasheet | - | - | Surface Mount | TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | YES | - | - | - | SILICON | 2 | 175°C | - | 100W | - | 2015 | - | - | - | Active | - | 3 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, PD-CASE | - | - | SINGLE | GULL WING | - | - | - | - | - | IEC-60747 | R-PSSO-G3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 1200V | 1.35V @ 16A | ANODE AND CATHODE | - | - | -55°C~150°C | - | - | 1200V | 8A | - | - | - | 1 | - | - | - | 1200V | - | - | 110A | - | 1 Pair Series Connection | 10μA | - | - | - | - | - | - | ||
![]() DSA70C100HB IXYS | 12888 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | - | 3 | - | 6.500007g | SILICON | 2 | - | - | - | Tube | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | 160W | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 450μA @ 100V | 920mV @ 35A | - | 35A | - | -55°C~175°C | - | - | - | - | 740mV | 100V | 35A | 1 | - | 7.5mA | 100V | - | TO-247AD | 420A | - | - | 1 Pair Common Cathode | - | 550A | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MDA72-16N1B IXYS | 1000 |
| Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | - | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | MD*72 | 3 | - | - | Not Qualified | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 1600V | 1.6V @ 300A | ISOLATED | - | - | - | - | 99A | 1600V | - | 1.6V | 1.6kV | 113A | 1 | - | - | - | - | - | 1.95kA | 1700A | - | 1 Pair Common Anode | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDA600-22N1 IXYS | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 500 | Module | - | - | - | - | - | - | Tray | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MD*600 | - | - | - | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2200V | 880mV @ 500A | - | - | - | - | - | - | 2200V | 883A | - | 2.2kV | 883A | - | 18 μs | - | - | - | - | - | - | 2.2kV | 1 Pair Common Anode | - | - | - | - | - | RoHS Compliant | - | ||
![]() DGSK28-025CS IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | GALLIUM ARSENIDE | 2 | - | - | 34W | Tube | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 250V | 1.7V @ 7.5A | - | - | 250μA | -55°C~175°C | 80A | - | - | - | - | 250V | 21A | 1 | 18 ns | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | 18 ns | - | - | RoHS Compliant | Lead Free | ||
![]() DSEC60-04A IXYS | 4000 | - | Datasheet | - | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | - | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2003 | HiPerFRED™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -55°C | HYPERFAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | - | 260 | - | 35 | - | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 400V | 1.49V @ 30A | - | - | - | -55°C~175°C | - | - | - | - | 1.49V | 400V | 30A | 1 | 30 ns | - | - | - | TO-247AD | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSEI2X61-12P IXYS | 122 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 11 | - | - | SILICON | 2 | - | - | - | Bulk | 2001 | FRED | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | DSEI2X | 8 | - | R-XUFM-X8 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.2mA @ 1200V | 2.5V @ 60A | ISOLATED | - | - | - | 550A | - | 1200V | - | 2.5V | 1.2kV | 52A | 1 | 60 ns | 2.2mA | - | - | - | 550A | 450A | 1.2kV | 2 Independent | - | - | 60 ns | No | - | ROHS3 Compliant | - | ||
![]() DSEI2X161-02P IXYS | 100 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | ECO-PAC2 | - | 12 | - | - | SILICON | 2 | - | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 12 | EAR99 | - | 150°C | -40°C | - | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | DSEI2X | 12 | - | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3mA @ 200V | 1.2V @ 200A | ISOLATED | - | - | - | 1.3kA | - | - | - | 1.2V | 200V | 165A | 1 | 35 ns | 3mA | - | - | - | 1.3kA | - | 200V | 2 Independent | - | - | 35 ns | - | - | ROHS3 Compliant | - |