- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Natural Thermal Resistance | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPF60I200HA IXYS | 13 |
| - | - | Radial, Through Hole | Through Hole | TO-247-2 | - | - | SILICON | 1 | 175°C | - | 275W | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, PD-CASE, SNUBBER DIODE | - | SINGLE | - | - | - | - | - | IEC-60747 | R-PSFM-T2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | - | CATHODE | - | - | -55°C~175°C | - | - | 200V | - | - | 200V | 60A | 1 | - | - | - | - | - | - | 550A | - | 1.41V | - | 1μA | - | 0.055μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDMA85P1600TG IXYS | 13 |
| Datasheet | - | Chassis Mount | Chassis Mount | TO-240AA | - | - | SILICON | 2 | 150°C | -40°C | 350W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-XUFM-X3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200μA @ 1600V | 1.17V @ 85A | ISOLATED | - | - | - | - | - | 1600V | - | - | 1.6kV | 85A | 1 | - | - | - | - | - | - | 1380A | - | - | 1 Pair Series Connection | 200μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDMA50P1600TG IXYS | 1000 |
| Datasheet | - | Chassis Mount | Chassis Mount | TO-240AA | - | - | SILICON | 2 | 150°C | -40°C | 190W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-XUFM-X3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100μA @ 1600V | 1.18V @ 50A | ISOLATED | - | - | - | - | - | 1600V | - | - | 1.6kV | 50A | 1 | - | - | - | - | - | - | 780A | - | - | 1 Pair Series Connection | 100μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSA320A100NB IXYS | 984 | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 100V | 940mV @ 80A | - | - | - | -40°C~150°C | - | - | - | - | - | 100V | 80A | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEI2X31-06P IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 8 | SILICON | 2 | - | - | 100W | Bulk | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -40°C | - | SNUBBER DIODE, FREE WHEELING DIODE, LOW NOISE | - | UPPER | THROUGH-HOLE | NOT SPECIFIED | NOT SPECIFIED | DSEI2X | 8 | - | - | Not Qualified | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 1.6V @ 30A | ISOLATED | - | - | - | 300A | - | - | - | 1.6V | 600V | 30A | 1 | 50 ns | 100μA | - | - | - | 300A | - | 600V | - | 2 Independent | - | 50 ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSEI2X31-12P IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 8 | SILICON | 2 | - | - | 100W | Bulk | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -40°C | - | LOW NOISE, FREE WHEELING DIODE, SNUBBER DIODE | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | DSEI2X | 8 | - | - | Not Qualified | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 1200V | 2.55V @ 30A | ISOLATED | - | - | - | 200A | - | 1200V | - | 2.55V | 1.2kV | 28A | 1 | 50 ns | 750μA | - | - | - | 200A | - | 1.2kV | - | 2 Independent | - | 50 ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSEI2X30-10P IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 8 | SILICON | 2 | - | - | 100W | Bulk | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -40°C | - | LOW NOISE, FREE WHEELING DIODE, SNUBBER DIODE | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | DSEI2X | 8 | - | - | Not Qualified | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 1000V | 2.4V @ 30A | ISOLATED | - | - | - | - | - | 1000V | - | 2.4V | 1kV | 30A | 1 | 50 ns | - | - | - | - | 200A | - | - | - | 2 Independent | 7000μA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSSK38-0025BS IXYS | 36688 | - | Datasheet | - | Surface Mount | - | TO-263-3 | - | 3 | SILICON | 2 | - | - | - | - | - | - | e3 | yes | - | - | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | POWER | HIGH RELIABILITY, LOW NOISE, FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-PSSO-G2 | Not Qualified | - | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | 20mA | - | 330A | - | - | - | 480mV | 25V | 20A | 1 | - | - | - | - | - | 330A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSSK28-01A IXYS | 36688 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | - | - | 105W | Tube | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -55°C | SOFT RECOVERY | FREEWHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | SINGLE | - | 260 | 35 | - | 3 | - | R-PSFM-T3 | Not Qualified | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 820mV @ 15A | - | - | 500μA | -55°C~175°C | 230A | - | - | - | - | 100V | 15A | 1 | - | - | - | - | TO-220AB | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSEC60-03AR IXYS | 11600 | - | Datasheet | - | Radial, Through Hole | Through Hole | ISOPLUS247™ | - | 3 | SILICON | 2 | - | - | 165W | Tube | 2007 | HiPerFRED™ | e1 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.25V @ 30A | ISOLATED | - | - | -55°C~175°C | - | - | - | - | 1.25V | 300V | 30A | 1 | 30 ns | - | - | - | - | 300A | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSP8-12AS IXYS | 32365 | - | Datasheet | - | Surface Mount | - | TO-263-4 | - | 3 | SILICON | 2 | - | - | - | - | - | - | e3 | yes | - | - | 3 | EAR99 | Matte Tin (Sn) | 180°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | Dual | - | RECTIFIER DIODE | - | - | ANODE AND CATHODE | - | - | - | 100A | - | - | - | 1.15V | 1.2kV | 11A | 1 | - | 5μA | - | - | - | 110A | - | 1.2kV | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP8-12AS-TRL IXYS | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | DSP8-12 | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1200V | 1.15V @ 7A | - | - | - | -55°C~175°C | - | - | 1200V | 11A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEI2X61-06P IXYS | 6 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 8 | SILICON | 2 | - | - | - | Tube | 2001 | FRED | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -40°C | - | SNUBBER DIODE, FREE WHEELING DIODE, LOW NOISE | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | DSEI2X | 8 | - | - | Not Qualified | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200μA @ 600V | 1.8V @ 60A | ISOLATED | - | - | - | 550A | - | - | - | 1.8V | 600V | 60A | 1 | 50 ns | 200μA | - | - | - | 550A | - | 600V | - | 2 Independent | - | 50 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEC16-12AS-TRL IXYS | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | HiPerFRED™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 1200V | 2.94V @ 10A | - | - | - | -55°C~175°C | - | - | 1200V | 10A | - | - | - | - | 40ns | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD250-12N1 IXYS | 2 | - | Datasheet | 18 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y2-DCB | - | 3 | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MDD250 | - | - | - | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 1200V | 1.3V @ 600A | ISOLATED | 290A | - | - | - | - | 1200V | - | 1.3V | 1.2kV | 290A | 1 | - | 40mA | 1.2kV | - | - | 11.7kA | - | 1.2kV | - | 1 Pair Series Connection | - | - | - | - | 32mm | 116mm | 60mm | ROHS3 Compliant | - | ||
![]() DSA120X150LB-TRR IXYS | 13 |
| Datasheet | - | Surface Mount | Surface Mount | 9-SMD Module | - | - | SILICON | 2 | 150°C | - | 185W | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | - | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, PD-CASE, UL RECOGNIZED | - | DUAL | GULL WING | - | - | - | - | IEC-60747 | R-PDSO-G9 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Schottky | 1mA @ 150V | 930mV @ 60A | ISOLATED | - | - | -55°C~175°C | - | - | 150V | - | - | 150V | 75A | 1 | - | - | - | - | - | - | 700A | - | - | 2 Independent | 1000μA | - | - | 0.25 °C/W | - | - | - | ROHS3 Compliant | - | ||
![]() DGSK32-018CS IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | GALLIUM ARSENIDE | 2 | - | - | - | Tube | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-PSSO-G2 | Not Qualified | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 180V | 1.5V @ 7.5A | - | - | 250μA | -55°C~175°C | 80A | - | - | - | - | 180V | 24A | 1 | 23 ns | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | 23 ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() MDMA200P1600SA IXYS | 105 | - | Datasheet | - | - | - | Module | NO | - | SILICON | 2 | 150°C | -40°C | 830W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | 4 | - | R-XUFM-X4 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200μA @ 1600V | 1.13V @ 200A | ISOLATED | - | - | - | - | - | 1600V | - | - | 1.6kV | 200A | 1 | - | - | - | - | - | - | 5510A | - | - | 1 Pair Series Connection | 200μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HTZ120A38K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | SILICON | 2 | - | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ120 | 3 | - | - | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 38000V | 36.8V @ 12A | - | - | - | - | - | 2A | 38000V | - | 36.8V | 38kV | 2A | 1 | - | - | - | - | - | 200A | - | 38kV | - | 1 Pair Series Connection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DCG45X1200NA IXYS | 999 | - | Datasheet | 28 Weeks | - | Chassis Mount | SOT-227-4, miniBLOC | NO | - | - | 2 | 150°C | - | - | Tube | 2017 | - | - | - | Active | Not Applicable | 4 | EAR99 | - | - | - | ULTRA FAST RECOVERY | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | - | R-PUFM-X4 | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 1200V | 1.8V @ 20A | ISOLATED | - | - | -40°C~175°C | - | - | 1200V | 22A | - | - | - | 1 | 0ns | - | - | 1200V | - | - | 130A | - | - | 2 Independent | 200μA | - | - | - | - | - | - | ROHS3 Compliant | - |