- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Test Voltage | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTZ270H40K IXYS | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ270 | 3 | - | Not Qualified | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 40000V | 46V @ 12A | - | - | - | - | 200A | - | 40000V | - | 46V | 40kV | 3.4A | 1 | - | 500μA | - | - | 200A | - | 40kV | 1 Pair Series Connection | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK16-01AS-TUBE IXYS | 4000 | - | - | Surface Mount | - | TO-263-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | 8A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DGSK40-025AS IXYS | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | 1.59999g | GALLIUM ARSENIDE | 2 | - | - | 48W | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 4 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 250V | 1.5V @ 7.5A | - | 18A | - | -55°C~175°C | - | - | - | - | 1.5V | 250V | 18A | 1 | - | 2mA | 250V | - | - | - | - | 1 Pair Common Cathode | - | 30A | - | - | RoHS Compliant | - | ||
![]() DGSS10-06CC IXYS | In Stock | - | Datasheet | Radial, Through Hole | Through Hole | ISOPLUS220™ | 220 | - | - | GALLIUM ARSENIDE | 2 | - | - | 29W | Tube | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY, LOW LEAKAGE CURRENT, HIGH SWITCHING SPEED | 8541.10.00.80 | - | SINGLE | - | 260 | 35 | - | 3 | R-PSIP-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 600V | 2.1V @ 10A | ISOLATED | - | 250μA | -55°C~175°C | 80A | 11A | - | - | - | 600V | 25A | 1 | 23 ns | - | - | - | - | 30A | - | 1 Pair Series Connection | - | - | 23 ns | - | RoHS Compliant | - | ||
![]() DGSS20-06CC IXYS | In Stock | - | Datasheet | Radial, Through Hole | Through Hole | ISOPLUS220™ | 220 | - | - | GALLIUM ARSENIDE | 2 | - | - | - | Tube | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | LOW LEAKAGE CURRENT, HIGH RELIABILITY | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 600V | 2.1V @ 20A | ISOLATED | 38A | - | -55°C~175°C | - | - | - | - | 2.1V | 600V | 38A | 1 | 20 ns | 400μA | 600V | TO-273AA | - | - | - | 1 Pair Series Connection | - | 110A | - | - | RoHS Compliant | - | ||
![]() HTZ130B28K IXYS | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ130 | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 28000V | 24V @ 2A | - | - | - | - | - | 1A | 28000V | - | 24V | 28kV | 1A | - | - | - | - | - | 100A | - | 28kV | 1 Pair Series Connection | - | - | - | - | ROHS3 Compliant | - | ||
![]() HTZ280H24K IXYS | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | Module | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2002 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ280 | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 24000V | 23V @ 12A | - | - | - | - | - | - | 24000V | - | 23V | 24kV | 4.7A | 1 | - | - | - | - | 200A | - | 24kV | 1 Pair Series Connection | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | TO-263-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCC95-08I01B IXYS | 13 |
| Datasheet | Chassis Mount | Chassis Mount | TO-240AA | - | TO-240AA | - | - | - | - | - | - | Bulk | 2004 | - | - | Active | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | MC*95 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 800V | 1.5V @ 300A | - | - | - | - | - | - | 800V | 116A | - | 800V | 116A | - | - | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDK950-18N1W IXYS | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | 500 | - | - | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | R-XUFM-X3 | Not Qualified | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1800V | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 1800V | - | - | 1.8kV | 950A | 1 | 18 μs | - | - | - | - | - | 1.8kV | 1 Pair Common Cathode | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDA950-22N1W IXYS | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | 500 | - | - | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | R-XUFM-X3 | Not Qualified | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2200V | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 2200V | - | - | 2.2kV | 950A | 1 | 18 μs | - | - | - | - | - | 2.2kV | 1 Pair Common Anode | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD600-20N1 IXYS | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | 500 | Module | - | - | - | - | - | - | Tray | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MD*600 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2000V | 880mV @ 500A | - | - | - | - | - | - | 2000V | 883A | - | 2kV | 883A | - | 18 μs | - | - | - | - | - | 2kV | 1 Pair Series Connection | - | - | - | - | RoHS Compliant | - | ||
![]() MDD950-22N1W IXYS | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | 500 | - | - | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | R-XUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2200V | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 2200V | - | - | 2.2kV | 950A | 1 | 18 μs | - | - | - | - | - | 2.2kV | 1 Pair Series Connection | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEI2X30-12P IXYS | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | 8 | - | - | SILICON | 2 | - | - | 100W | Bulk | 2007 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -40°C | - | LOW NOISE, FREE WHEELING DIODE, SNUBBER DIODE | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | DSEI2X | 8 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 1200V | 2.55V @ 30A | ISOLATED | - | - | - | - | - | 1200V | - | 2.55V | 1.2kV | 28A | 1 | 50 ns | - | - | - | 200A | - | - | 2 Independent | 7000μA | - | - | 960V | RoHS Compliant | - | ||
![]() DSSK28-0045B IXYS | 15000 | - | Datasheet | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | - | 90W | Tube | 2006 | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | POWER | HIGH RELIABILITY, FREE WHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | 260 | 35 | DSSK28-0045 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 45V | 480mV @ 15A | - | - | 20mA | -55°C~150°C | 320A | - | - | - | 480mV | 45V | 15A | 1 | - | - | - | TO-220AB | 320A | - | - | 1 Pair Common Cathode | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MDA72-14N1B IXYS | 1000 | - | Datasheet | Chassis Mount, Screw | Chassis Mount | TO-240AA | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*72 | 3 | - | Not Qualified | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 1400V | 1.6V @ 300A | ISOLATED | - | - | - | - | 99A | 1400V | - | 1.6V | 1.4kV | 113A | 1 | - | - | - | - | 1.95kA | 1700A | - | 1 Pair Common Anode | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD950-20N1W IXYS | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | 500 | - | - | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | R-XUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2000V | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 2000V | - | - | 2kV | 950A | 1 | 18 μs | - | - | - | - | - | 2kV | 1 Pair Series Connection | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD950-12N1W IXYS | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | 500 | - | - | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | R-XUFM-X3 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1200V | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 1200V | - | - | 1.2kV | 950A | 1 | 18 μs | - | - | - | - | - | 1.2kV | 1 Pair Series Connection | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSS100-008A IXYS | In Stock | - | Datasheet | Radial, Through Hole | Through Hole | i4-Pac™-5 (3 Leads) | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2002 | e1 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 80V | 1V @ 75A | ISOLATED | 90A | - | -55°C~175°C | - | 85A | - | - | 1V | 80V | 90A | 1 | - | 2mA | 80V | - | - | - | - | 1 Pair Series Connection | - | - | - | - | RoHS Compliant | - | ||
![]() MDA950-14N1W IXYS | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | Module | 500 | - | - | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | R-XUFM-X3 | Not Qualified | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1400V | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 1400V | - | - | 1.4kV | 950A | 1 | 18 μs | - | - | - | - | - | 1.4kV | 1 Pair Common Anode | - | - | - | - | ROHS3 Compliant | - |