- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSB30C45PB IXYS | 23680 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | - | 150°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | 70W | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10mA @ 45V | - | 590mV @ 15A | - | 15A | 10mA | -55°C~150°C | 160A | - | 550mV | 45V | 15A | 1 | - | - | 45V | TO-220AB | - | - | - | 1 Pair Common Cathode | 160A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSEC30-12A IXYS | 9 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | SILICON | 2 | 90W | Tube | 2000 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | - | 2.74V @ 15A | - | 15A | - | -55°C~175°C | 90A | 1200V | 2.74V | 1.2kV | 15A | 1 | 40 ns | 100μA | 1.2kV | TO-247AD | 90A | - | 1.2kV | 1 Pair Common Cathode | - | 40 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA30C100HB IXYS | 49 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 2 | 85W | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | DSA30C100 | 3 | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 100V | - | 910mV @ 15A | - | - | 300nA | -55°C~175°C | 120A | - | 1.06V | 100V | 15A | 1 | - | - | - | TO-247AD | 340A | - | - | 1 Pair Common Cathode | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DPG60C300HB IXYS | 10100 | - | Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | 6.500007g | SILICON | 2 | - | Tube | 2007 | HiPerFRED²™ | - | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | - | 175°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 160W | SINGLE | - | - | - | DPG60C300 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 300V | - | 1.34V @ 30A | - | 30A | 100μA | -55°C~175°C | 360A | - | 1.63V | 300V | 30A | 1 | 35 ns | 1μA | 300V | TO-247 | 360A | - | - | 1 Pair Common Cathode | 300A | 35 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSSK70-008AR IXYS | In Stock | - | Datasheet | 28 Weeks | Through Hole | Through Hole | ISOPLUS247™ | 247 | - | SILICON | 2 | 190W | Tube | 2005 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-XSIP-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 80V | - | 760mV @ 35A | ISOLATED | - | 4mA | -55°C~175°C | 600A | - | 760mV | 80V | 35A | 1 | - | - | - | - | 600A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSP8-08A IXYS | 31518 | - | Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 180°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | DSP8-08 | 3 | - | Not Qualified | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | - | 1.15V @ 7A | ANODE AND CATHODE | 8A | - | -55°C~175°C | 100A | - | 1.15V | 800V | 11A | 1 | - | 5μA | 800V | TO-220AB | 110A | - | 800V | 1 Pair Series Connection | 110A | - | 16mm | 10.66mm | 4.82mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSP45-16A IXYS | 240 | - | Datasheet | 28 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | SILICON | 2 | - | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 180°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | 3 | - | - | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1600V | - | 1.28V @ 45A | CATHODE | 45A | - | -40°C~175°C | 480A | 1600V | 1.23V | 1.6kV | 45A | 1 | - | 3mA | 1.6kV | TO-247AD | 510A | - | 1.6kV | 1 Pair Series Connection | 480A | - | 21.46mm | 16.26mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSS2X101-02A IXYS | 1000 | - | Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | - | SILICON | 2 | 310W | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Nickel (Ni) | 150°C | -40°C | POWER | - | - | - | - | UPPER | UNSPECIFIED | - | - | DSS2X | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 200V | - | 940mV @ 100A | ISOLATED | - | 4mA | - | 1.4kA | - | 1.16V | 200V | 100A | 1 | - | 4mA | 200V | - | 1.4kA | - | - | 2 Independent | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSP25-16AR IXYS | 1200 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | ISOPLUS247™ | 247 | - | SILICON | 2 | - | Tube | 2002 | - | e1 | yes | Active | Not Applicable | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 180°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | 1.6kV | - | SINGLE | - | - | - | - | 3 | R-PSFM-T3 | - | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 2mA @ 1600V | - | 1.6V @ 55A | ISOLATED | - | - | -40°C~180°C | 300A | 1600V | 1.6V | 1.6kV | 28A | 1 | - | 2mA | 1.6kV | - | 330A | - | 1.6kV | 1 Pair Series Connection | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DPG30C400HB IXYS | 5906 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | 3 | 6.500007g | SILICON | 2 | - | Tube | 2007 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | 90W | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.38V @ 15A | - | 15A | 180μA | -55°C~175°C | 190A | - | 1.39V | 400V | 15A | 1 | 45 ns | - | 400V | TO-247AD | - | - | - | 1 Pair Common Cathode | 150A | 45 ns | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEC60-06A IXYS | 1800 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | SILICON | 2 | 170W | Tube | 2000 | HiPerFRED™ | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | GENERAL PURPOSE | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 600V | - | 1.6V @ 30A | ISOLATED | - | - | -55°C~175°C | 250A | - | 1.6V | 600V | 30A | 1 | 35 ns | 250μA | 600V | TO-247AD | 250A | - | 600V | 1 Pair Common Cathode | - | 35 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DPG20C300PN IXYS | 10000 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack, Isolated Tab | 3 | 2.299997g | SILICON | 2 | - | Tube | 2006 | HiPerFRED²™ | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | 35W | SINGLE | - | - | - | - | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 300V | - | 1.27V @ 10A | - | 10A | 60μA | -55°C~175°C | 140A | - | 1.45V | 300V | 10A | 1 | 35 ns | - | 300V | TO-220AB | 140A | - | - | 1 Pair Common Cathode | 100A | 35 ns | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DSSK80-006B IXYS | 4099 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | SILICON | 2 | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | GENERAL PURPOSE | FREEWHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 60V | - | 550mV @ 40A | - | 40A | 20mA | -55°C~150°C | 600A | - | 550mV | 60V | 40A | 1 | - | 40mA | 60V | TO-247AD | 600A | - | - | 1 Pair Common Cathode | 600A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA30C200PB IXYS | 12000 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | - | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 200V | 85W | 940mV @ 15A | - | - | 250μA | -55°C~175°C | 120A | - | 890mV | 200V | 15A | 1 | - | 500μA | 150V | TO-220AB | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDD255-22N1 IXYS | 2626 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y1-CU | 3 | - | SILICON | 2 | - | Bulk | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MDD255 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 2200V | - | 1.4V @ 600A | ISOLATED | 270A | - | - | - | 2200V | 1.4V | 2.2kV | 270A | 1 | - | 30mA | 2.2kV | - | 10.2kA | - | 2.2kV | 1 Pair Series Connection | - | - | 49mm | 115mm | 50mm | - | - | ROHS3 Compliant | - | ||
![]() DSB60C60HB IXYS | 30 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | 6.500007g | SILICON | 2 | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 60V | - | 770mV @ 30A | ISOLATED | 60A | - | -55°C~150°C | - | - | 1.18V | 60V | 30A | 1 | - | 20mA | 60V | TO-247AD | - | - | - | 1 Pair Common Cathode | 320A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA50C100HB IXYS | 12888 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | - | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 450μA @ 100V | - | 900mV @ 25A | - | 25A | 500nA | -55°C~175°C | 230A | - | 720mV | 100V | 25A | 1 | - | - | 100V | TO-247AD | 230A | - | - | 1 Pair Common Cathode | 230A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSP45-16AR IXYS | 119 |
| Datasheet | 28 Weeks | Radial, Through Hole | Through Hole | ISOPLUS247™ | 247 | - | SILICON | 2 | - | Tube | 2002 | - | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 180°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 3mA @ 1600V | - | 1.23V @ 40A | ISOLATED | - | - | -40°C~175°C | 480A | 1600V | 1.23V | 1.6kV | 43A | 1 | - | 3mA | - | - | 510A | 450A | 1.6kV | 1 Pair Series Connection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPG20C400PB IXYS | 10060 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | 2.299997g | SILICON | 2 | - | Tube | 2006 | HiPerFRED²™ | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | 65W | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.32V @ 10A | - | 10A | 150μA | -55°C~175°C | 150A | - | 1.4V | 400V | 10A | 1 | 45 ns | - | 400V | TO-220AB | - | - | - | 1 Pair Common Cathode | 100A | 45 ns | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSSK70-008A IXYS | 4099 | - | Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | SILICON | 2 | - | Tube | 2000 | - | - | yes | Active | Not Applicable | 3 | - | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4mA @ 80V | - | 770mV @ 35A | - | 35A | 4mA | -55°C~175°C | 600A | - | 770mV | 80V | 35A | 1 | - | - | 80V | TO-247AD | 600A | - | - | 1 Pair Common Cathode | 600A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |