- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Thermal Resistance @ Natural | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDD950-12N1W IXYS | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 500 | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | - | R-XUFM-X3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1200V | - | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 1200V | - | - | 1.2kV | 950A | 1 | 18 μs | - | - | - | - | - | - | 1.2kV | - | 1 Pair Series Connection | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FSS100-008A IXYS | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | i4-Pac™-5 (3 Leads) | - | 3 | SILICON | 2 | - | - | - | Tube | 2002 | - | e1 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | - | Not Qualified | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 80V | - | 1V @ 75A | ISOLATED | 90A | - | -55°C~175°C | - | 85A | - | - | 1V | 80V | 90A | 1 | - | 2mA | 80V | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDD950-16N1W IXYS | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 500 | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | - | R-XUFM-X3 | Not Qualified | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1600V | - | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 1600V | - | - | 1.6kV | 950A | 1 | 18 μs | - | - | - | - | - | - | 1.6kV | - | 1 Pair Series Connection | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSSK28-01AS-TUBE IXYS | In Stock | - | - | - | Surface Mount | - | TO-263-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DPF60C200HB IXYS | 2000 |
| - | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | - | - | SILICON | 2 | 175°C | - | 160W | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, PD-CASE, SNUBBER DIODE | - | SINGLE | - | - | - | - | - | IEC-60747 | R-PSFM-T3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | - | 1.3V @ 60A | - | - | - | -55°C~175°C | - | - | - | - | - | 200V | 60A | 1 | 55ns | - | - | - | TO-247AD | - | 400A | - | - | 1 Pair Common Cathode | 5μA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MDA950-20N1W IXYS | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 500 | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | - | R-XUFM-X3 | Not Qualified | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2000V | - | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 2000V | - | - | 2kV | 950A | 1 | 18 μs | - | - | - | - | - | - | 2kV | - | 1 Pair Common Anode | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSP8-12AS-TUBE IXYS | 4000 | - | - | - | Surface Mount | - | TO-263-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | 11A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MDK950-20N1W IXYS | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 500 | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | - | R-XUFM-X3 | Not Qualified | - | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 2000V | - | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 2000V | - | - | 2kV | 950A | 1 | 18 μs | - | - | - | - | - | - | 2kV | - | 1 Pair Common Cathode | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSEE8-06CC IXYS | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | ISOPLUS220™ | - | 220 | SILICON | 2 | - | - | - | Tube | 2001 | HiPerDynFRED™ | e1 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | - | 260 | 35 | - | 3 | - | R-PSIP-T3 | Not Qualified | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 600V | - | 1.75V @ 10A | ISOLATED | - | - | -55°C~175°C | 60A | - | - | - | 1.75V | 600V | 10A | 1 | 30 ns | 60μA | - | - | - | 60A | - | 600V | - | 1 Pair Series Connection | - | 30 ns | - | - | - | - | ROHS3 Compliant | ||
![]() DSA120X200LB IXYS | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 9 | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | 9 | - | - | 150°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, PD-CASE, UL RECOGNIZED | - | DUAL | GULL WING | - | - | - | - | IEC-60747 | - | - | SEPARATE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | 185W | - | ISOLATED | 65A | - | - | - | - | - | - | - | 200V | 65A | 1 | - | 5mA | 200V | - | - | - | - | - | 1.22V | - | - | - | 1.25 °C/W | 5.5mm | 25mm | 23mm | RoHS Compliant | ||
![]() DSEI2X30-06P IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | ECO-PAC1 | - | 8 | SILICON | 2 | - | - | 100W | Bulk | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 150°C | -40°C | - | LOW NOISE, FREE WHEELING DIODE, SNUBBER DIODE | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | DSEI2X | 8 | - | - | Not Qualified | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 1.6V @ 30A | ISOLATED | - | - | - | - | - | - | - | 1.6V | 600V | 30A | 1 | 50 ns | - | - | - | - | 300A | - | - | - | 2 Independent | 7000μA | - | - | - | - | - | RoHS Compliant | ||
![]() DSEE8-08CC IXYS | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | ISOPLUS220™ | - | 220 | SILICON | 2 | - | - | - | Tube | 2003 | HiPerDynFRED™ | e1 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -40°C | SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-PSIP-T3 | Not Qualified | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 800V | - | 1.53V @ 10A | ISOLATED | - | 60μA | -40°C~175°C | 60A | - | - | - | - | 800V | 10A | 1 | 30 ns | - | - | - | - | - | - | - | - | 1 Pair Series Connection | - | 30 ns | - | - | - | - | RoHS Compliant | ||
![]() MDA950-18N1W IXYS | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | 500 | SILICON | 2 | 150°C | -40°C | - | Tray | 2005 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MD*950 | - | - | R-XUFM-X3 | Not Qualified | - | Common Anode | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1800V | - | 880mV @ 500A | ISOLATED | - | - | - | - | 1129A | 1800V | - | - | 1.8kV | 950A | 1 | 18 μs | - | - | - | - | - | - | 1.8kV | - | 1 Pair Common Anode | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSP8-12S-TUB IXYS | 13 |
| Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | SILICON | 2 | 175°C | - | 100W | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, PD-CASE | - | SINGLE | GULL WING | - | - | DSP8-12 | - | IEC-60747 | R-PSSO-G2 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1200V | - | 1.15V @ 7A | ANODE AND CATHODE | - | - | -55°C~175°C | - | - | 1200V | - | - | 1.2kV | 11A | 1 | - | - | - | - | - | - | 110A | - | - | 1 Pair Series Connection | 10μA | - | - | - | - | - | ROHS3 Compliant | ||
![]() MDMA65P1600TG IXYS | 13 |
| Datasheet | - | Chassis Mount | Chassis Mount | TO-240AA | - | - | SILICON | 2 | 150°C | -40°C | 250W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-XUFM-X3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100μA @ 1600V | - | 1.18V @ 65A | ISOLATED | - | - | - | - | - | 1600V | - | - | 1.6kV | 65A | 1 | - | - | - | - | - | - | 1010A | - | - | 1 Pair Series Connection | 100μA | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | YES | - | SILICON | 2 | 125°C | -55°C | 90W | - | 2003 | - | - | - | Active | - | 2 | - | - | - | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOSIE, PD-CASE | - | SINGLE | GULL WING | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 10A | - | - | - | - | - | 1 | - | - | - | 25V | TO-263AB | - | 330A | - | 0.61V | - | 20000μA | - | - | - | - | - | - | ||
![]() DSSK28-01AS-TUB IXYS | In Stock | - | Datasheet | - | - | - | - | YES | - | SILICON | 2 | 150°C | -55°C | 105W | - | 2008 | - | - | - | Active | - | 2 | - | - | - | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, PD-CASE | - | SINGLE | GULL WING | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 7.5A | - | - | - | - | - | 1 | - | - | - | 100V | TO-263AB | - | 230A | - | 0.95V | - | 500μA | - | - | - | - | - | - | ||
![]() MDMA110P1200TG IXYS | 13 |
| Datasheet | - | Chassis Mount | Chassis Mount | TO-240AA | - | - | SILICON | 2 | 150°C | -40°C | 415W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-XUFM-X3 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200μA @ 1200V | - | 1.18V @ 100A | ISOLATED | - | - | - | - | - | 1200V | - | - | 1.2kV | 110A | 1 | - | - | - | - | - | - | 1840A | - | - | 1 Pair Series Connection | 200μA | - | - | - | - | - | ROHS3 Compliant | ||
![]() DPG30C300PC-TRL IXYS | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | SILICON | 2 | 150°C | - | 90W | Tape & Reel (TR) | - | HiPerFRED²™ | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, PD-CASE, SNUBBER DIODE | - | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | IEC-60747 | R-PSSO-G2 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 300V | - | 1.26V @ 15A | - | - | - | -55°C~175°C | - | 7.5A | 300V | 15A | - | - | - | 1 | 35ns | - | - | 300V | - | - | 240A | - | - | 1 Pair Common Cathode | 1μA | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSP25-16AT-TUB IXYS | 13 |
| Datasheet | 24 Weeks | - | Surface Mount | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | YES | - | SILICON | 2 | 150°C | - | 160W | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, PD-CASE | - | SINGLE | GULL WING | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2mA @ 1600V | - | 1.6V @ 55A | ANODE AND CATHODE | - | - | -40°C~180°C | - | 25A | 1600V | 28A | - | - | - | 1 | - | - | - | 1600V | - | - | 275A | - | - | 1 Pair Series Connection | 40μA | - | - | - | - | - | ROHS3 Compliant |