- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Recovery Time | Natural Thermal Resistance | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP8-08S-TRL IXYS | 13 |
| Datasheet | 28 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | 2 | 150°C | 100W | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, PD-CASE | - | - | SINGLE | GULL WING | - | - | DSP8-08 | - | IEC-60747 | R-PSSO-G2 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.15V @ 7A | ANODE AND CATHODE | - | -55°C~175°C | - | 8A | 800V | 11A | - | - | - | 1 | - | - | - | 800V | - | - | 110A | - | 1 Pair Series Connection | 10μA | - | - | ROHS3 Compliant | - | ||
![]() DPG10P400PJ IXYS | 85 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | ISOPLUS220™ | - | - | - | SILICON | 2 | - | - | Tube | 2010 | HiPerFRED²™ | e1 | yes | Active | 1 (Unlimited) | 3 | EAR99 | TIN SILVER COPPER | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | 8541.10.00.80 | 60W | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-PSIP-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.28V @ 10A | ISOLATED | 180μA | -55°C~175°C | 130A | - | - | - | 1.28V | 400V | 10A | 1 | 45 ns | 1μA | 400V | - | - | - | - | - | 1 Pair Series Connection | - | 45 ns | - | ROHS3 Compliant | Lead Free | ||
![]() DSP8-12S-TRL IXYS | 13 |
| Datasheet | 28 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | DSP8-12 | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1200V | 1.15V @ 7A | - | - | -55°C~175°C | - | - | 1200V | 11A | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() DLA5P800UC-TRL IXYS | 13 |
| Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | SILICON | 2 | 175°C | 60W | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, PD-CASE | - | - | SINGLE | GULL WING | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1.18V @ 5A | ANODE AND CATHODE | - | -55°C~175°C | - | 5A | 800V | 5A | - | - | - | 1 | - | - | - | 800V | TO-252AA | - | 64A | - | 1 Pair Series Connection | 5μA | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | 2 | 125°C | 90W | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOSIE, PD-CASE | - | - | SINGLE | GULL WING | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 25V | 480mV @ 20A | - | - | -55°C~150°C | - | 10A | 25V | 20A | - | - | - | 1 | - | - | - | 25V | - | - | 330A | - | 1 Pair Common Cathode | 20000μA | - | - | ROHS3 Compliant | - | ||
![]() DSSK28-01AS-TRL IXYS | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | 2 | 150°C | 105W | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, PD-CASE | - | - | SINGLE | GULL WING | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 820mV @ 15A | - | - | -55°C~175°C | - | 7.5A | 100V | 15A | - | - | - | 1 | - | - | - | 100V | - | - | 230A | - | 1 Pair Common Cathode | 500μA | - | - | ROHS3 Compliant | - | ||
![]() DPG60C300PC-TRL IXYS | 716 |
| Datasheet | 20 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | 2 | 150°C | 175W | Tape & Reel (TR) | - | HiPerFRED™ | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, PD-CASE, SNUBBER DIODE | - | - | SINGLE | GULL WING | - | - | DPG60C300 | - | IEC-60747 | R-PSSO-G2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 300V | 1.35V @ 30A | - | - | -55°C~175°C | - | 15A | 300V | 30A | - | - | - | 1 | 35ns | - | - | 300V | - | - | 360A | - | 1 Pair Common Cathode | 1μA | - | - | ROHS3 Compliant | - | ||
![]() DSP25-12AT-TUB IXYS | In Stock | - | Datasheet | - | - | Surface Mount | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | YES | - | - | SILICON | 2 | 150°C | 160W | Tube | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, PD-CASE | - | - | SINGLE | GULL WING | - | - | - | - | IEC-60747 | R-PSSO-G2 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2mA @ 1200V | 1.6V @ 55A | ANODE AND CATHODE | - | -40°C~180°C | - | 25A | 1200V | 28A | - | - | - | 1 | - | - | - | 1200V | - | - | 275A | - | 1 Pair Series Connection | 40μA | - | - | ROHS3 Compliant | - | ||
![]() DSA120X200LB-TRR IXYS | 13 |
| Datasheet | - | Surface Mount | Surface Mount | 9-SMD Module | - | - | - | - | - | 175°C | 185W | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | 980mV @ 60A | - | - | -55°C~175°C | - | - | 200V | - | - | 200V | 65A | - | - | - | - | - | - | - | - | - | 2 Independent | 5000μA | - | 1.25 °C/W | ROHS3 Compliant | - | ||
![]() HTZ180D30K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ180 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 30000V | 22V @ 2A | - | - | - | - | - | 30000V | - | 22V | 30kV | 1.3A | 1 | - | - | - | - | - | 100A | - | 30kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() HTZ180D35K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ180 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 35000V | 22V @ 2A | - | - | - | - | - | 35000V | - | 22V | 35kV | 1.3A | 1 | - | - | - | - | - | 100A | - | 35kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() VGF0136AH IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 6 | - | SILICON | 2 | - | - | Bulk | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | - | - | - | - | R-PSIP-T3 | Not Qualified | Common Cathode | Standard Recovery >500ns, > 200mA (Io) | Braking Rectifier | - | - | - | - | - | 60A | 1.1A | 1400V | - | - | 1.4kV | 1.5A | 1 | - | - | - | - | - | 60A | - | 1.4kV | 1 Pair Common Cathode | - | - | - | RoHS Compliant | - | ||
![]() HTZ250G33K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ250 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 33600V | 32V @ 12A | - | - | - | - | - | 33600V | - | 32V | 33.6kV | 2.7A | 1 | - | - | - | - | - | 200A | - | 33.6kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() DPG30C200PC IXYS | 1908 | - | Datasheet | - | Surface Mount | - | TO-263 | - | - | 1.59999g | SILICON | 2 | - | - | - | - | - | - | yes | - | - | 2 | EAR99 | - | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | 1μA | - | 240A | - | - | - | 1.51kV | 200V | 15A | 1 | 35 ns | 1μA | 200V | - | - | - | - | - | - | - | 35 ns | - | RoHS Compliant | Lead Free | ||
![]() HTZ260G16K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ260 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 16800V | 16V @ 12A | - | - | - | - | - | 16800V | - | 16V | 16.8kV | 4.7A | 1 | - | - | - | - | - | 200A | - | 16.8kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() HTZ240F10K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ240 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 10000V | 10V @ 2A | - | - | - | - | - | 10000V | - | 10V | 10kV | 1.7A | 1 | - | - | - | - | - | 100A | - | 10kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() HTZ130B24K IXYS | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ130 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 24000V | 24V @ 2A | - | - | - | - | 1A | 24000V | - | 24V | 24kV | 1A | - | - | - | - | - | - | 100A | - | 24kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() HTZ260G14K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ260 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 14000V | 16V @ 12A | - | - | - | - | - | 14000V | - | 16V | 14kV | 4.7A | 1 | - | - | - | - | - | 200A | - | 14kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK28-006BS IXYS | 85 | - | - | - | Surface Mount | - | TO-263-3 | - | 3 | - | SILICON | 2 | - | 90W | - | - | - | e3 | yes | - | - | 2 | EAR99 | Matte Tin (Sn) | 150°C | -55°C | GENERAL PURPOSE | FREEWHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | 10mA | - | 300A | - | - | - | 560mV | 60V | 15A | 1 | - | - | - | - | - | 300A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HTZ110A16K IXYS | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | Module | - | 3 | - | SILICON | 2 | - | - | Bulk | 2002 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | 180°C | -40°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | HTZ110 | 3 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 16800V | 18.3V @ 12A | - | - | - | - | - | 16000V | - | 18.3V | 16kV | 3.5A | 1 | - | - | - | - | - | 200A | - | 1.6kV | 1 Pair Series Connection | - | - | - | ROHS3 Compliant | - |