- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMA240YA1600NA IXYS | In Stock | - | - | 28 Weeks | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | - | - | - | DMA240YA1600NA | Active | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50μA @ 1600V | 1.72V @ 240A | - | -40°C~150°C | - | 1600V | 240A | - | - | - | - | 2 Pair Common Anode | - | - | ||
![]() DAA200X1800NA IXYS | 1 | - | - | 28 Weeks | Chassis Mount | SOT-227-4, miniBLOC | NO | SILICON | 2 | 150°C | 415W | - | DAA200X1800NA | Active | - | 4 | EAR99 | GENERAL PURPOSE | LOW LEAKAGE CURRENT, PD-CASE, UL RECOGNIZED | - | UPPER | UNSPECIFIED | - | - | - | IEC-60747 | R-PUFM-X4 | Standard Recovery >500ns, > 200mA (Io) | Avalanche | 200μA @ 1800V | 1.24V @ 100A | ISOLATED | -40°C~150°C | - | 1800V | 100A | 1 | - | 1800V | 1380A | 2 Independent | 200μA | ROHS3 Compliant | ||
![]() DNA90YA2200NA IXYS | In Stock | - | - | 28 Weeks | Chassis Mount | SOT-227-4, miniBLOC | NO | SILICON | 3 | 150°C | 100W | - | DNA90YA2200NA | Active | - | 4 | EAR99 | HIGH VOLTAGE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 4 | - | R-PUFM-X4 | Standard Recovery >500ns, > 200mA (Io) | Standard | 100μA @ 2200V | 1.7V @ 90A | ISOLATED | -40°C~150°C | 30A | 2200V | 90A | 1 | - | 2200V | 340A | 2 Pair Common Anode | 100μA | - | ||
![]() DSA120X200LB-TUB IXYS | 13 |
| Datasheet | - | Surface Mount | 9-SMD Module | - | - | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 200V | 980mV @ 60A | - | -55°C~175°C | - | 200V | 65A | - | - | - | - | 2 Independent | - | ROHS3 Compliant | ||
![]() MDNA380P2200KC IXYS | In Stock | - | - | 28 Weeks | Chassis Mount | Y1-CU | NO | SILICON | 2 | 150°C | 1140W | - | - | Active | - | 3 | EAR99 | HIGH VOLTAGE | LOW LEAKAGE CURRENT, PD-CASE, UL RECOGNIZED | - | UPPER | UNSPECIFIED | - | - | - | IEC-60747 | R-PUFM-X3 | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 2.2kV | 1.05V @ 300A | ISOLATED | -40°C~150°C | - | 2200V | 380A | 1 | - | 2200V | 10100A | 1 Pair Series Connection | 500μA | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSA120X150LB-TUB IXYS | 13 |
| Datasheet | - | Surface Mount | 9-SMD Module | - | - | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Schottky | 1mA @ 150V | 930mV @ 60A | - | -55°C~175°C | - | 150V | 75A | - | - | - | - | 2 Independent | - | ROHS3 Compliant | ||
![]() DSEP2X61-12B IXYS | 500 | - | - | 28 Weeks | Chassis Mount | SOT-227-4, miniBLOC | NO | SILICON | 2 | 150°C | 200W | - | DSEP2x61-12B | Active | - | 4 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-60747 | R-PUFM-X4 | Standard Recovery >500ns, > 200mA (Io) | Standard | 200μA @ 200V | 2.9V @ 60A | ISOLATED | -40°C~150°C | - | 1200V | 60A | 1 | 70ns | 1200V | 800A | 2 Independent | 200μA | - | ||
![]() DSEK300-06A IXYS | In Stock | - | - | 28 Weeks | Chassis Mount | SOT-227-4, miniBLOC | NO | SILICON | 2 | 150°C | 620W | - | DSEK300-06A | Active | - | 4 | EAR99 | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, PD-CASE, SNUBBER DIODE | - | UPPER | UNSPECIFIED | - | - | - | IEC-60747 | R-PUFM-X4 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3mA @ 600V | 1.17V @ 150A | - | -40°C~150°C | - | 600V | 150A | 1 | 60ns | 600V | 2000A | 1 Pair Common Cathode | 1000μA | - | ||
![]() DSA30C200PC-TRL IXYS | 13 |
| - | 20 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | SILICON | 2 | 150°C | 85W | - | DSA30C200PC | Active | - | 2 | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, PD-CASE | - | SINGLE | GULL WING | - | - | - | IEC-60747 | R-PSSO-G2 | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 200V | 940mV @ 15A | - | -55°C~175°C | 7.5A | 200V | 15A | 1 | - | 200V | 320A | 1 Pair Common Cathode | 250μA | - | ||
![]() DSP25-16AT-TRL IXYS | In Stock | - | - | 24 Weeks | Surface Mount | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | YES | SILICON | 2 | 150°C | 160W | - | DSP25-16AT | Active | - | 2 | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, PD-CASE | - | SINGLE | GULL WING | - | - | - | IEC-60747 | R-PSSO-G2 | Standard Recovery >500ns, > 200mA (Io) | Standard | 40μA @ 1600V | 1.23V @ 25A | ANODE AND CATHODE | -40°C~175°C | 25A | 1600V | 25A | 1 | - | 1600V | 275A | 1 Pair Series Connection | 40μA | - | ||
![]() MDMA600P1600PTSF IXYS | 2444 |
| - | 16 Weeks | Chassis Mount | SimBus F | - | - | - | - | - | - | MDMA600P1600PTSF | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | 1600V | 600A | - | - | - | - | 1 Independent | - | - | ||
![]() MDNA425P2200PTSF IXYS | In Stock | - | - | 16 Weeks | Chassis Mount | SimBus F | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | 2200V | 425A | - | - | - | - | 1 Independent | - | - | ||
![]() MDNA300P2200PTSF IXYS | In Stock | - | - | 16 Weeks | Chassis Mount | SimBus F | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | 2200V | 300A | - | - | - | - | 1 Independent | - | - | ||
![]() DSA30C150PC-TUB IXYS | In Stock | - | - | 20 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | SILICON | 2 | 150°C | 85W | - | DSA30C150PC | Active | - | 2 | - | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE, PD-CASE | - | SINGLE | GULL WING | - | - | - | IEC-60747 | R-PSSO-G2 | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 250μA @ 150V | 890mV @ 15A | - | -55°C~175°C | 7.5A | 150V | 15A | 1 | - | 150V | 330A | 1 Pair Common Cathode | 250μA | - | ||
![]() DPG20C400PC-TUB IXYS | 13 |
| - | 20 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | SILICON | 2 | 150°C | 65W | - | DPG20C400PC | Active | - | 2 | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT,PD-CASE, SNUBBER DIODE | - | SINGLE | GULL WING | - | - | - | IEC-60747 | R-PSSO-G2 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | 1.32V @ 10A | - | -55°C~175°C | 5A | 400V | 10A | 1 | 45ns | 400V | 150A | 1 Pair Common Cathode | 1μA | - | ||
![]() DPG30C200PC-TUB IXYS | 49 |
| - | 20 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | SILICON | 2 | 150°C | 90W | - | DPG30C200PC | Active | - | 2 | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, PD-CASE, SNUBBER DIODE | - | SINGLE | GULL WING | - | - | - | IEC-60747 | R-PSSO-G2 | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 200V | 1.26V @ 15A | - | -55°C~175°C | 7.5A | 200V | 15A | 1 | 35ns | 200V | 240A | 1 Pair Common Cathode | 1μA | - | ||
![]() DHG100X650NA IXYS | 13 |
| - | 28 Weeks | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | - | - | - | DFE250X600NA | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3mA @ 600V | 1.26V @ 125A | - | -40°C~150°C | - | 600V | 125A | - | 80ns | - | - | 2 Independent | - | - | ||
Tiny WHSL | 2467 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHG50X650NA IXYS | In Stock | - | - | 28 Weeks | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | - | - | - | DHG 50X650NA | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 2.03V @ 25A | - | - | - | 650V | 25A | - | 35ns | - | - | 2 Independent | - | - |