- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDD26-16N1B IXYS | 1015 |
| Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | TO-240AA | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MDD26 | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 1600V | - | 1.38V @ 80A | ISOLATED | 36A | - | - | - | 1600V | - | 1.38V | 1.6kV | 36A | 1 | - | 10mA | 1.6kV | - | 700A | - | 1.6kV | 1 Pair Series Connection | - | - | - | 30mm | 92mm | 20.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEI2X30-06C IXYS | 63 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | 8 | SOT-227B | - | - | - | - | - | - | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | DSEI2X | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 1.6V @ 30A | - | 30A | - | - | 320A | 600V | 30A | 1.6V | 600V | 30A | - | 50 ns | 100μA | 600V | - | 320A | - | 600V | 2 Independent | - | 320A | 50 ns | 9.6mm | 38.23mm | 25.42mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA20C150PB IXYS | 31518 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 150V | 60W | 880mV @ 10A | - | 10A | 300μA | -55°C~175°C | 80A | - | - | 740mV | 150V | 10A | 1 | - | 300μA | 150V | TO-220AB | - | - | - | 1 Pair Common Cathode | - | 80A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DPF80C200HB IXYS | 76 |
| Datasheet | - | Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | 2 | - | - | - | Tube | 2012 | HiPerFRED²™ | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | 215W | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 200V | - | 1.22V @ 40A | - | - | 200μA | -55°C~150°C | 560A | - | - | - | 200V | 40A | 1 | 35 ns | - | - | TO-247AD | - | - | - | 1 Pair Common Cathode | - | - | 55 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK30-01A IXYS | 5268 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | - | - | - | SILICON | 2 | - | - | 75W | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE, FREEWHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | - | 780mV @ 15A | - | - | 500μA | -55°C~175°C | 230A | - | - | 780mV | 100V | 15A | 1 | - | 500μA | 100V | TO-247AD | 230A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSSK30-018A IXYS | 550 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | - | SILICON | 2 | - | - | 90W | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 180V | - | 860mV @ 15A | ISOLATED | 15A | 300μA | -55°C~175°C | 120A | - | - | 860mV | 180V | 15A | 1 | - | - | 180V | TO-247AD | 120A | - | - | 1 Pair Common Cathode | - | 120A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA30C100PB IXYS | 31518 | - | Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | - | 175°C | -55°C | POWER | - | 8541.10.00.80 | 85W | SINGLE | - | - | - | DSA30C100 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | - | 910mV @ 15A | - | 15A | 300μA | -55°C~175°C | 120A | - | - | 1.08V | 100V | 15A | 1 | - | - | 100V | TO-220AB | 120A | - | - | 1 Pair Common Cathode | - | 120A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DSEC16-06A IXYS | 5000 | - | Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2000 | HiPerFRED™ | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 600V | - | 2.1V @ 10A | - | 10A | - | -55°C~175°C | 50A | - | - | 2.1V | 600V | 10A | 1 | 35 ns | 60μA | 600V | TO-220AB | 50A | - | 600V | 1 Pair Common Cathode | - | - | 35 ns | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSA80C100PB IXYS | 12888 | - | Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREEWHELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700μA @ 100V | 250W | 910mV @ 40A | - | 40A | 700μA | -55°C~175°C | 400A | - | - | 730mV | 100V | 40A | 1 | - | 700μA | 100V | TO-220AB | - | - | - | 1 Pair Common Cathode | - | 400A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MEE75-12DA IXYS | 349 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | 3 | TO-240AA | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | MEE | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 1200V | - | 2.17V @ 100A | - | - | - | - | - | 1200V | 75A | 2.64V | 1.2kV | 75A | - | 300 ns | 2mA | 1.2kV | - | 1.3kA | - | 1.2kV | 1 Pair Series Connection | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSA240X150NA IXYS | 4 |
| Datasheet | - | Chassis Mount | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | SILICON | 2 | 150°C | -40°C | 310W | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | SOFT RECOVERY | HIGH RELIABILITY, UL RECOGNIZED, FREE WHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | 4 | R-PUFM-X4 | - | - | Standard Recovery >500ns, > 200mA (Io) | Schottky | 4mA @ 150V | - | 980mV @ 120A | ISOLATED | - | - | - | - | 150V | - | - | 150V | 120A | 1 | - | - | - | - | - | 1600A | - | 2 Independent | 4000μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSSK38-0025B IXYS | 36688 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | 2.299997g | SILICON | 2 | - | - | - | Tube | 2003 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | POWER | HIGH RELIABILITY, LOW NOISE, FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 25V | - | 480mV @ 20A | - | 40A | - | -55°C~150°C | - | - | - | 480mV | 25V | 20A | 1 | - | 20mA | 25V | TO-220AB | 330A | - | - | 1 Pair Common Cathode | - | 330A | - | 9.15mm | 10.66mm | 4.82mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSEI2X101-06P IXYS | 123 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | ECO-PAC2 | 12 | - | - | SILICON | 2 | - | - | 250W | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | - | 150°C | -40°C | - | SNUBBER DIODE, FREE WHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | DSEI2X | 12 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3mA @ 600V | - | 1.25V @ 100A | ISOLATED | - | - | - | 1.3kA | - | - | 1.25V | 600V | 96A | 1 | 60 ns | 3mA | - | - | 1.2kA | - | 1.2kV | 2 Independent | - | - | 60 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPG60C400QB IXYS | 47 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-3P-3, SC-65-3 | 3 | - | 5.500006g | SILICON | 2 | - | - | - | Tube | 2004 | HiPerFRED²™ | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | PURE TIN | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.41V @ 30A | - | 30A | 1μA | -55°C~175°C | 360A | - | - | 1.13V | 400V | 30A | 1 | 45 ns | - | 400V | - | - | - | - | 1 Pair Common Cathode | - | 300A | 45 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DPF60C300HB IXYS | 81 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | 2 | 175°C | - | - | Tube | 2012 | HiPerFRED²™ | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 300V | - | 1.16V @ 30A | - | - | - | -55°C~175°C | - | - | - | - | 300V | 30A | 1 | 55ns | - | - | TO-247AD | - | 400A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPG80C400HB IXYS | 882 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | 2 | - | - | - | Tube | 2008 | HiPerFRED²™ | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | 215W | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | 1.43V @ 40A | - | - | 400μA | -55°C~175°C | 400A | - | - | 1.77V | 400V | 40A | 1 | 45 ns | 400μA | 400V | TO-247AD | - | - | - | 1 Pair Common Cathode | - | - | 45 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSA20C100PN IXYS | 50000 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack, Isolated Tab | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200nA @ 100V | - | 900mV @ 10A | - | 10A | 200nA | -55°C~175°C | 220A | - | - | 720mV | 100V | 10A | 1 | - | - | 100V | TO-220AB | - | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSP8-12A IXYS | In Stock | - | Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 180°C | -40°C | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | SINGLE | - | - | - | DSP8-12 | 3 | - | - | Dual | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1200V | - | 1.15V @ 7A | - | 11A | - | -55°C~175°C | 100A | 1200V | - | 1.15V | 1.2kV | 11A | 1 | - | 5μA | 1.2kV | TO-220AB | 110A | - | 1.2kV | 1 Pair Series Connection | - | 100A | - | 9.15mm | 10.66mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DPG60C300QB IXYS | 111 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-3P-3, SC-65-3 | 3 | - | 5.500006g | SILICON | 2 | - | - | - | Tube | 2010 | HiPerFRED²™ | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | PURE TIN | 175°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | 160W | SINGLE | - | - | - | DPG60C300 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 300V | - | 1.34V @ 30A | - | - | 100μA | -55°C~175°C | 360A | - | - | 1.63V | 300V | 30A | 1 | 35 ns | - | - | - | 360A | - | - | 1 Pair Common Cathode | - | - | 35 ns | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MDD312-12N1 IXYS | 2196 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y1-CU | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | MDD312 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 1200V | - | 1.32V @ 600A | ISOLATED | 310A | - | - | - | 1200V | - | 1.32V | 1.2kV | 310A | 1 | - | 30mA | 1.2kV | - | 11.2kA | - | 1.2kV | 1 Pair Series Connection | - | - | - | 49mm | 115mm | 50mm | - | No SVHC | ROHS3 Compliant | - |