- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSSK10-018A IXYS | 494 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 180V | - | 780mV @ 5A | - | 5A | 300μA | -55°C~175°C | 120A | 5A | - | - | 620mV | 180V | 5A | 1 | - | - | 180V | TO-220AB | 120A | - | - | 1 Pair Common Cathode | 120A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MDMA380P1600KC IXYS | 2936 |
| Datasheet | - | Chassis Mount, Panel | Chassis Mount | Module | 7 | - | - | SILICON | 2 | 1140W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-XUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 500μA @ 1600V | - | 1.07V @ 300A | ISOLATED | 380A | - | - | - | - | 1600V | - | - | 1.6kV | 380A | 1 | - | 20mA | 1.6kV | - | - | - | - | 1 Pair Series Connection | - | - | 52mm | 115mm | 50mm | - | - | ROHS3 Compliant | - | ||
![]() DSSK50-01A IXYS | 5268 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | - | SILICON | 2 | - | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, LOW NOISE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 100V | 135W | 800mV @ 25A | - | 50A | 1mA | -55°C~175°C | 450A | - | - | - | 800mV | 100V | 25A | 1 | - | 1mA | 100V | TO-247AD | 450A | - | - | 1 Pair Common Cathode | 450A | - | 21.46mm | 16.26mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEI2X31-12B IXYS | 72 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | 8 | - | - | SILICON | 2 | 100W | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | 4 | Screw | EAR99 | Nickel (Ni) | 150°C | -40°C | - | - | - | - | - | UPPER | UNSPECIFIED | - | - | - | DSEI2X | 4 | R-PUFM-X4 | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 1200V | - | 2.55V @ 30A | ISOLATED | 28A | - | - | 210A | - | 1200V | - | 2.55V | 1.2kV | 28A | 1 | 60 ns | 750μA | 1.2kV | - | 210A | - | 1.2kV | 2 Independent | 210A | 60 ns | 9.6mm | 38.23mm | 25.42mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEC29-06AC IXYS | 722 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | ISOPLUS220™ | 220 | - | - | SILICON | 2 | - | Tube | 2012 | HiPerFRED™ | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | SOFT RECOVERY | SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-PSIP-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 2.03V @ 15A | ISOLATED | - | - | -55°C~175°C | 110A | - | - | - | 2.04V | 600V | 15A | 1 | 35 ns | 100μA | - | - | 110A | - | 600V | 1 Pair Common Cathode | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSA30C100PN IXYS | 50000 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | - | - | SILICON | 2 | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | DSA30C100 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | - | 910mV @ 15A | ISOLATED | 15A | 300μA | -55°C~175°C | 120A | - | - | - | 730mV | 100V | 15A | 1 | - | - | 100V | TO-220AB | - | - | - | 1 Pair Common Cathode | 120A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSEC60-02A IXYS | 10000 | - | Datasheet | - | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | - | SILICON | 2 | - | Tube | 2005 | HiPerFRED™ | - | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 165W | 1.2V @ 30A | - | 30A | - | -55°C~175°C | 325A | - | - | - | 950mV | 200V | 30A | 1 | 25 ns | 10μA | 200V | TO-247AD | 325A | - | 200V | 1 Pair Common Cathode | - | 25 ns | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DSA30C100QB IXYS | 30 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-3P-3, SC-65-3 | 3 | - | - | SILICON | 2 | - | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | PURE TIN | 175°C | -55°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | DSA30C100 | 2 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | - | 910mV @ 15A | - | 15A | 300μA | -55°C~175°C | 120A | - | - | - | 720mV | 100V | 15A | 1 | - | - | 100V | TO-247 | - | - | - | 1 Pair Common Cathode | 120A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSA70C150HB IXYS | 5000 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | - | SILICON | 2 | - | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 680μA @ 150V | - | 900mV @ 35A | - | 35A | 700nA | -55°C~175°C | 300A | - | - | - | 740mV | 150V | 35A | 1 | - | - | 150V | TO-247AD | 300A | - | - | 1 Pair Common Cathode | 300A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSSK16-01A IXYS | 3561 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | 2.299997g | SILICON | 2 | 90W | Tube | 2005 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 100V | - | 810mV @ 8A | - | 8A | - | -55°C~175°C | - | 8A | - | - | 810mV | 100V | 8A | 1 | - | 300μA | 100V | TO-220AB | 120A | - | - | 1 Pair Common Cathode | 120A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSA20C150PN IXYS | 32365 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 Full Pack, Isolated Tab | 3 | - | - | SILICON | 2 | - | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | POWER | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 150V | - | 880mV @ 10A | - | 10A | 300μA | -55°C~175°C | 60A | - | - | - | 740mV | 150V | 10A | 1 | - | - | 150V | TO-220AB | - | - | - | 1 Pair Common Cathode | 60A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MDD255-14N1 IXYS | 105 | - | Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | Y1-CU | 3 | - | - | SILICON | 2 | - | Bulk | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD255 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 1400V | - | 1.4V @ 600A | ISOLATED | - | - | - | - | - | 1400V | - | 1.4V | 1.4kV | 270A | 1 | - | - | - | - | 10.2kA | 9500A | 1.4kV | 1 Pair Series Connection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DHG20C600QB IXYS | 49 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-3P-3, SC-65-3 | - | - | 5.500006g | SILICON | 2 | - | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | 70W | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 600V | - | 2.35V @ 10A | - | - | 1.5mA | -55°C~150°C | 100A | - | - | - | - | 600V | 10A | 1 | 35 ns | - | - | - | - | - | - | 1 Pair Common Cathode | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDD26-08N1B IXYS | 90 |
| Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | TO-240AA | 3 | - | - | SILICON | 2 | - | Bulk | 2000 | - | - | yes | Active | - | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD26 | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 800V | - | 1.38V @ 80A | ISOLATED | 36A | - | - | - | - | - | - | 1.38V | 800V | 36A | 1 | - | 10mA | 800V | - | 760A | - | 800V | 1 Pair Series Connection | - | - | 30mm | 92mm | 20.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDMA140P1600TG IXYS | 87 |
| Datasheet | - | Chassis Mount, Panel | Chassis Mount | TO-240AA | 7 | - | - | SILICON | 2 | 540W | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-XUFM-X3 | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 200μA @ 1600V | - | 1.18V @ 140A | ISOLATED | 140A | - | - | - | - | 1600V | - | - | 1.6kV | 140A | 1 | - | 3.5mA | 1.6kV | - | - | - | - | 1 Pair Series Connection | - | - | 30mm | 92mm | 20.8mm | - | - | ROHS3 Compliant | - | ||
![]() DSA60C100PB IXYS | 31518 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 100V | 175W | 950mV @ 30A | - | 30A | - | -55°C~175°C | 230A | - | - | - | 1.15V | 100V | 30A | 1 | - | 500μA | 100V | TO-220AB | 230A | - | - | 1 Pair Common Cathode | 230A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEP2X61-06A IXYS | 70 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | SOT-227B | - | - | - | - | Tube | 2000 | HiPerFRED™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | 600V | - | - | - | - | - | - | DSEP2X | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 650μA @ 600V | 140W | 2.01V @ 60A | - | 60A | - | - | 600A | - | 600V | 60A | 2.27V | 600V | 60A | - | 35 ns | 650μA | 600V | - | 600A | - | 600V | 2 Independent | 600A | 35 ns | 12.22mm | 38.23mm | 25.42mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DSEE15-12CC IXYS | 800 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | ISOPLUS220™ | 220 | - | - | SILICON | 2 | - | Tube | 2003 | HiPerDynFRED™ | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 175°C | -55°C | SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | 3 | R-PSIP-T3 | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 2.04V @ 15A | ISOLATED | 10A | - | -55°C~175°C | 110A | - | - | - | 1.5V | 600V | 15A | 1 | 25ns | 100μA | 600V | - | 110A | - | 1.2kV | 1 Pair Series Connection | 130A | 35 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DPG60C300HJ IXYS | 49 |
| Datasheet | 28 Weeks | Radial, Through Hole | Through Hole | ISOPLUS247™ | 247 | - | - | SILICON | 2 | - | Tube | 2013 | HiPerFRED™ | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | TIN SILVER COPPER | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | DPG60C300 | 3 | R-PSIP-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 300V | - | 1.26V @ 30A | ISOLATED | - | 1μA | -55°C~175°C | 450A | - | - | - | 1.54V | 300V | 30A | 1 | 35 ns | - | - | - | 450A | - | - | 1 Pair Common Cathode | - | 35 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSSK60-0045A IXYS | 80 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | - | SILICON | 2 | - | Tube | 2000 | - | - | yes | Active | - | 3 | - | EAR99 | - | 175°C | -55°C | POWER | FREE WHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | 45V | 135W | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | - | 690mV @ 30A | - | 60A | 1mA | -55°C~175°C | 500A | - | - | - | 690mV | 45V | 30A | 1 | - | 1mA | 45V | TO-247AD | 500A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | ROHS3 Compliant | - |