- Average Rectified Current
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Mount
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DHG20C1200PB IXYS | 96 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | 2.299997g | SILICON | 2 | - | - | 70W | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | FREEWHEELING, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1200V | - | - | 2.22V @ 10A | - | 10A | 15μA | -55°C~150°C | 70A | - | 1200V | - | 2.93V | 1.2kV | 10A | 1 | 200 ns | 15μA | 1.2kV | - | TO-220AB | 60A | - | - | 1 Pair Common Cathode | 70A | 75 ns | 9.15mm | 10.66mm | 4.82mm | - | - | ROHS3 Compliant | - | ||
![]() MDD142-16N1 IXYS | 80 |
| Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y4-M6 | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | MDD142 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1600V | - | - | 1.3V @ 300A | ISOLATED | 165A | - | - | - | - | 1600V | - | 1.3V | 1.6kV | 165A | 1 | - | 20mA | 1.6kV | - | - | 5kA | - | 1.6kV | 1 Pair Series Connection | - | - | 30mm | 94mm | 34mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DMA150YC1600NA IXYS | 98 |
| Datasheet | - | Chassis Mount | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | SILICON | 3 | 150°C | -55°C | - | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | GENERAL PURPOSE | LOW LEAKAGE CURRENT, UL RECOGNIZED | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | R-PUFM-X4 | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Three Phase | 100μA @ 1600V | - | - | 1.21V @ 50A | ISOLATED | - | - | - | - | 150A | - | 150A | - | - | - | 3 | - | - | - | 1600V | - | - | 645A | - | 3 Common Anode | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEI2X31-10B IXYS | 82 | - | Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | 8 | SOT-227B | - | - | - | - | - | - | Tube | 2000 | - | - | - | Active | Not Applicable | - | - | - | - | 150°C | -40°C | - | - | - | 1kV | - | - | - | - | - | DSEI2X | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 1000V | 100W | - | 2.4V @ 30A | - | 30A | - | - | 210A | - | 1000V | 30A | 2.4V | 1kV | 30A | - | 50 ns | 750μA | 1kV | - | - | 210A | - | 1kV | 2 Independent | 210A | 50 ns | 9.6mm | 38.23mm | 25.42mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MDD255-18N1 IXYS | 2621 |
| Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | Y1-CU | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2004 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD255 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 1800V | - | - | 1.4V @ 600A | ISOLATED | - | - | - | - | - | 1800V | - | 1.4V | 1.8kV | 270A | 1 | - | - | - | - | - | 10.2kA | 9500A | 1.8kV | 1 Pair Series Connection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSSK28-01AS IXYS | In Stock | - | Datasheet | - | Surface Mount | - | TO-263-3 | 3 | - | - | SILICON | 2 | - | - | 105W | - | - | - | e3 | yes | - | - | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -55°C | GENERAL PURPOSE | FREEWHEELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | - | - | 500μA | - | 230A | - | - | - | 820mV | 100V | 15A | 1 | - | - | - | - | - | 230A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DSEP2X61-12A IXYS | 35 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | SOT-227B | - | - | - | - | - | - | Tube | 2000 | HiPerFRED™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | DSEP2X | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1mA @ 1200V | - | - | 2.42V @ 60A | - | 60A | - | - | 800A | - | 1200V | 60A | 2.42V | 1.2kV | 60A | - | 40 ns | 1mA | 1.2kV | - | - | 800A | - | 1.2kV | 2 Independent | 800A | 40 ns | 12.22mm | 38.23mm | 25.42mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MEA75-12DA IXYS | 17 | - | Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | 3 | TO-240AA | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | MEA | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2mA @ 1200V | - | - | 2.17V @ 100A | - | - | - | - | - | - | 1200V | 75A | 2.64V | 1.2kV | 75A | - | 300 ns | 2mA | 1.2kV | - | - | 1.3kA | - | 1.2kV | 1 Pair Common Anode | 1.2kA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDD312-16N1 IXYS | 2996 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y1-CU | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2011 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | MDD312 | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 1600V | - | - | 1.32V @ 600A | ISOLATED | 310A | - | - | - | - | 1600V | - | 1.32V | 1.6kV | 310A | 1 | - | 30mA | 1.6kV | - | - | 11.2kA | - | 1.6kV | 1 Pair Series Connection | 10.8kA | - | 49mm | 115mm | 50mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() DSEI2X101-12P IXYS | 896 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | ECO-PAC2 | 12 | - | - | SILICON | 2 | - | - | - | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | 12 | - | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | - | DSEI2X | 12 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3mA @ 1200V | - | - | 1.87V @ 100A | ISOLATED | - | - | - | 1.3kA | - | 1200V | - | 1.87V | 1.2kV | 91A | 1 | 60 ns | 3mA | - | - | - | 900A | - | 1.2kV | 2 Independent | - | 60 ns | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DH2X60-18A IXYS | 42 |
| Datasheet | 33 Weeks | Chassis Mount | Chassis Mount | SOT-227-4, miniBLOC | - | - | - | SILICON | 2 | - | - | - | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | NICKEL | 150°C | -40°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | R-PUFM-X4 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200μA @ 1800V | 200W | - | 2.01V @ 60A | ISOLATED | - | - | - | 650A | - | 1800V | - | - | 1.8kV | 60A | 1 | 230 ns | 200μA | - | - | - | - | 700A | 1.8kV | 2 Independent | - | 350 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEK60-12A IXYS | 32363 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2000 | FRED | - | yes | Active | - | 3 | - | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.80 | 1.2kV | SINGLE | - | - | 50A | - | - | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 750μA @ 1200V | 125W | 68A | 2.55V @ 30A | - | 50A | - | -40°C~150°C | 210A | - | 1200V | - | 2.55V | 1.2kV | 26A | 1 | 60 ns | 750μA | 1.2kV | - | TO-247AD | 210A | - | 1.2kV | 1 Pair Common Cathode | 210A | 60 ns | 21.46mm | 16.26mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSSK80-0025B IXYS | 4099 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-3P-3 Full Pack | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | POWER | HIGH RELIABILITY, LOW NOISE, FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40mA @ 25V | - | - | 480mV @ 40A | - | 80A | 40mA | -55°C~150°C | 600A | - | - | - | 480mV | 25V | 40A | 1 | - | 40mA | 25V | - | TO-247AD | 600A | - | - | 1 Pair Common Cathode | 600A | - | 21.46mm | 16.26mm | 5.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPG60C300PC IXYS | 1900 | - | - | - | Surface Mount | - | TO-263 | 3 | - | 1.59999g | SILICON | 2 | - | - | 90W | - | - | - | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | PURE TIN | 175°C | -55°C | FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | - | RECTIFIER DIODE | - | - | - | - | - | 30A | 1μA | - | 360A | - | - | - | 1.06V | 300V | 30A | 1 | 35 ns | - | 300V | - | - | - | - | - | - | 300A | 35 ns | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MDD72-12N1B IXYS | 34 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | TO-240AA | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MD*72 | 3 | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 15mA @ 1200V | - | - | 1.6V @ 300A | ISOLATED | - | - | - | - | 99A | 1200V | - | 1.6V | 1.2kV | 113A | 1 | - | - | - | - | - | 1.95kA | 1700A | 1.2kV | 1 Pair Series Connection | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSB60C60PB IXYS | 49 |
| Datasheet | 28 Weeks | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | SOFT RECOVERY | HIGH RELIABILITY,FREEWHEELING DIODE, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20mA @ 60V | - | - | 780mV @ 30A | - | 30A | 20mA | -55°C~150°C | 320A | - | - | - | 690mV | 60V | 30A | 1 | - | - | 60V | - | TO-220AB | - | - | - | 1 Pair Common Cathode | 320A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DSEP2X31-12A IXYS | 1000 | - | Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | SOT-227B | - | - | - | - | - | - | Tube | 2000 | HiPerFRED™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | DSEP2X | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250μA @ 1200V | - | - | 2.72V @ 30A | - | 30A | - | - | 200A | - | 1200V | 30A | 2.72V | 1.2kV | 30A | - | 40 ns | 250μA | 1.2kV | - | - | 200A | - | 1.2kV | 2 Independent | 200A | 40 ns | 12.22mm | 38.23mm | 25.42mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() DSA80C45HB IXYS | 32363 |
| Datasheet | 20 Weeks | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | - | SILICON | 2 | - | - | - | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -55°C | SOFT RECOVERY | FREEWHELING DIODE, HIGH RELIABILITY, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 680μA @ 45V | - | - | 780mV @ 40A | ISOLATED | 40A | 750nA | -55°C~175°C | 400A | - | - | - | 670mV | 45V | 40A | 1 | - | - | 45V | - | TO-247AD | - | - | - | 1 Pair Common Cathode | 400A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MDD142-18N1 IXYS | 879 |
| Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | Y4-M6 | 3 | - | - | SILICON | 2 | - | - | - | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MDD142 | - | - | Not Qualified | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1800V | - | - | 1.3V @ 300A | ISOLATED | - | - | - | - | - | 1800V | - | 1.3V | 1.8kV | 165A | 1 | - | - | - | - | - | 5kA | 4700A | 1.8kV | 1 Pair Series Connection | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSEI2X61-02A IXYS | 1023 |
| Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | 4 | SOT-227B | - | - | - | - | - | - | Tube | 2000 | FRED | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | 200V | - | - | - | - | - | DSEI2X | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | - | 1.08V @ 60A | - | 142A | - | - | 1.02kA | - | 200V | 71A | 1.08V | 200V | 71A | - | 50 ns | 50μA | 200V | - | - | 1.02kA | - | 200V | 2 Independent | 1.02kA | 50 ns | 12.22mm | 38.2mm | 25.42mm | - | No SVHC | ROHS3 Compliant | Lead Free |