- Series
- Accuracy
- Case Connection
- Conductor Diameter
- Configuration
- DS Breakdown Voltage-Min
- Drain Current-Max (Abs) (ID)
- Drain Current-Max (ID)
- ECCN Code
- FET Technology
- Features
- Ihs Manufacturer
Attribute column
Manufacturer
IXYS Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Drain Current-Max (ID) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shield | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Output | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Output Type | Configuration | Note | Operating Mode | Case Connection | Accuracy | Transistor Application | Operating Pressure | Pressure Type | Port Style | Polarity/Channel Type | Port Size | Temperature Range | Drain Current-Max (Abs) (ID) | Maximum Pressure | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Conductor Diameter | Outer Diameter | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPL-2400-1.00 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | NO | - | UNITRONIC LiYY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | -40...+80 °C | - | - | - | - | - | 0,5mm2 | 6,1mm | - | ||
![]() IXZR08N120A IXYS | In Stock | - | - | - | NO | - | 3 | SILICON | 8 A | IXYS CORP | IXYS Corporation | IXZR08N120A | 1 | 175 °C | PLASTIC/EPOXY | ISOPLUS 247, 3 PIN | RECTANGULAR | IN-LINE | Obsolete | NOT SPECIFIED | 8.57 | - | Yes | - | - | - | e1 | Yes | - | EAR99 | TIN SILVER COPPER | FET General Purpose Power | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | - | 3 | - | R-PSIP-T3 | Not Qualified | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | ISOLATED | - | SWITCHING | - | - | - | N-CHANNEL | - | - | 8 A | - | 1200 V | METAL-OXIDE SEMICONDUCTOR | 250 W | - | - | - | ||
![]() HPL-2400-.250 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPL-2400-5.00 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HPL-2400-2.00 IXYS | In Stock | - | - | Cylinder | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | - | Active | - | - | - | 5V | - | - | - | - | 0.5 V ~ 4.5 V | - | Cable 1 | - | - | Analog Voltage | - | - | - | - | ±0.5% | - | 200 PSI (1378.95 kPa) | Sealed Gauge | Threaded | - | Male - 1/8 (3.18mm) NPT | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | ||
![]() HPL-2400-10.00 IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |