- Manufacturer
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Configuration
- Number of Elements
- Operating Temperature-Max
- Package Description
- Additional Feature
- Case Connection
Attribute column
Manufacturer
IXYS Panel Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Transistor Application | Polarity/Channel Type | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Collector Current-Max (IC) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDD42-12N1 IXYS | In Stock | - | - | - | - | - | 1.7 V | ABB LTD | IXYS | MDD42-12N1 | 1 | 150 °C | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | Rectifier Diodes | - | - | - | unknown | - | - | SINGLE | RECTIFIER DIODE | - | 64 A | - | - | 1200 V | 1100 A | - | - | ||
![]() MCC130-08IO2 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCC25-16IO1 IXYS | In Stock | - | - | - | - | - | - | ABB SWITZERLAND LTD SEMICONDUCTORS | IXYS | MCC25-16IO1 | - | - | - | , | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCC40-14IO1 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCC55-12IO1 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCO600-22IOI IXYS | In Stock | - | - | - | - | - | - | - | IXYS | MCO600-22IOI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCD90-12IO8 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCD165-12IO1 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCD165-16IO1 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | MCD165-16IO1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXSN55N55N120AU1 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC90-08IO8 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDD65-16N1 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VUB71-16NO1 IXYS | In Stock | - | - | NO | 8 | SILICON | - | LITTELFUSE INC | IXYS | VUB71-16NO1 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X8 | RECTANGULAR | FLANGE MOUNT | Active | NOT SPECIFIED | 5.29 | Yes | 350 ns | 300 ns | e4 | - | Gold (Au) - with Nickel (Ni) barrier | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | R-PUFM-X8 | Not Qualified | SINGLE WITH BUILT-IN DIODE, THREE PHASE DIODE BRIDGE AND THERMISTOR | - | ISOLATED | - | POWER CONTROL | N-CHANNEL | - | - | 43 A | 1200 V | ||
![]() CS16-16IO3 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VU034-16N01 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IXTM21N50 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | IXTM21N50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55-686024P003 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | 55-686024P003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCC160-12IO1 IXYS | In Stock | - | - | - | - | - | - | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |