- Packaging
- Series
- RoHS
- Configuration
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer Part Number
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitivity Levels
Attribute column
Manufacturer
IXYS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | On Resistance - Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Configuration | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Supply Current-Max | Seated Height-Max | Product Type | Telecom IC Type | Number of Switches | Product | Product Category | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC7591MA IXYS Integrated Circuits Division / Littelfuse | 9 | - | - | DFN-16 | YES | - | - | 16 | - | - | IXYS CORP | - | CPC7591MA | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.59 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | - | Tube | CPC7591 | e3 | Yes | 100 Ω | Matte Tin (Sn) | 110 °C | -40 °C | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.8 mm | compliant | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | 5.5 V | 4.5 V | 1 µA | 1 uA | 1 mm | - | TELECOM CIRCUIT | 4 Switch | Line Card Access Switches | - | 7 mm | 6 mm | ||
![]() CPC7591MB IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | DFN-16 | YES | - | - | 16 | - | - | IXYS CORP | - | CPC7591MB | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.59 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | - | Tube | CPC7591 | e3 | Yes | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.8 mm | compliant | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 1 mm | - | TELECOM CIRCUIT | 4 Switch | Line Card Access Switches | - | 7 mm | 6 mm | ||
![]() CPC7593MB IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | MLP-28 | YES | - | - | 28 | - | - | CLARE INC | - | CPC7593MB | + 110 C | - 40 C | 3 | SMD/SMT | 110 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.57 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | 0.002388 oz | Tube | CPC7593 | e3 | Yes | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.75 mm | unknown | 28 | R-PDSO-N28 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 1 mm | - | TELECOM CIRCUIT | 10 Switch | Line Card Access Switches | - | 11 mm | 7 mm | ||
![]() CPC7592MB IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | DFN-16 | YES | - | - | 16 | - | - | IXYS CORP | - | CPC7592MB | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.59 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | - | Tube | CPC7592 | e3 | Yes | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.8 mm | compliant | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 1 mm | - | TELECOM CIRCUIT | 6 Switch | Line Card Access Switches | - | 7 mm | 6 mm | ||
![]() CPC7594MC IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | DFN-16 | YES | 16 | 126.01363 mg | 16 | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | CPC7594MC | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.61 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | 0.004445 oz | Tube | CPC7594 | e3 | Yes | 100 Ω | Matte Tin (Sn) | 110 °C | -40 °C | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.8 mm | unknown | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | 5.5 V | 4.5 V | 1 µA | 1 uA | 1 mm | - | TELECOM CIRCUIT | 6 Switch | Line Card Access Switches | - | 7 mm | 6 mm | ||
![]() CPC72320KTR IXYS | In Stock | - | - | - | - | - | - | - | IXYS Integrated Circuits | 2000 | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | CPC7232 | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Switch ICs | - | - | - | Analog Switch ICs | - | - | ||
![]() CPC72320K IXYS | In Stock | - | - | - | - | - | - | - | IXYS Integrated Circuits | 250 | - | IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | CPC7232 | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Switch ICs | - | - | - | Analog Switch ICs | - | - | ||
![]() CPC7594MB IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | DFN-16 | YES | - | - | 16 | - | - | IXYS CORP | - | CPC7594MB | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.61 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | 0.004445 oz | Tube | CPC7594 | e3 | Yes | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.8 mm | compliant | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 1 mm | - | TELECOM CIRCUIT | 6 Switch | Line Card Access Switches | - | 7 mm | 6 mm | ||
![]() CPC7594MA IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | DFN-16 | YES | - | - | 16 | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | CPC7594MA | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.61 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | 0.004445 oz | Tube | CPC7594 | e3 | Yes | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.8 mm | unknown | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 1 mm | - | TELECOM CIRCUIT | 6 Switch | Line Card Access Switches | - | 7 mm | 6 mm | ||
![]() CPC7591BC IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | SOIC-16 | YES | - | - | 16 | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | CPC7591BC | + 110 C | - 40 C | 1 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5.59 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | 0.023492 oz | Tube | CPC7591 | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 16 | R-PDSO-G16 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 2.642 mm | - | TELECOM CIRCUIT | 4 Switch | Line Card Access Switches | - | 10.2105 mm | 7.493 mm | ||
![]() CPC7592MC IXYS Integrated Circuits Division / Littelfuse | 9 | - | - | DFN-16 | YES | - | - | 16 | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | CPC7592MC | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | DFN | 35 | 5.59 | Details | Yes | 5.5 V | 4.5 V | 5 V | Clare | - | Tube | CPC7592 | e3 | Yes | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.8 mm | unknown | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 1 mm | - | TELECOM CIRCUIT | 6 Switch | Line Card Access Switches | - | 7 mm | 6 mm | ||
![]() CPC7591MC IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | DFN-16 | YES | - | - | 16 | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | CPC7591MC | + 110 C | - 40 C | 3 | SMD/SMT | 100 Ohms | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SOIC | - | 5.59 | - | Yes | 5.5 V | 4.5 V | 5 V | Clare | - | Tube | CPC7591 | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 0.8 mm | compliant | 16 | R-PDSO-N16 | Not Qualified | 5 V | INDUSTRIAL | - | - | - | - | 1 uA | 1 mm | - | TELECOM CIRCUIT | 4 Switch | Line Card Access Switches | - | 7 mm | 6 mm |