- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Operating Supply Voltage
- Baud Rate
- Data Format
- Data Rate
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
Attribute column
Manufacturer
IXYS Interface - Modems - ICs and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Data Rate | Seated Height-Max | Telecom IC Type | Baud Rate | Data Format | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC2400E IXYS Integrated Circuits Division | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 5V | - | 5.25V | 4.75V | - | 2.4 kbps | - | - | 2.4k | V.22, V.23 | - | - | RoHS Compliant | Lead Free | ||
![]() CPC7594BC IXYS | In Stock | - | - | - | - | - | YES | - | 18 | IXYS CORP | CPC7594BC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 35 | 5.61 | Compliant | Yes | 5 V | - | e3 | Yes | - | - | 100 Ω | Matte Tin (Sn) | 110 °C | -40 °C | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 18 | R-PDSO-G18 | Not Qualified | 5 V | INDUSTRIAL | 5.5 V | 4.5 V | 1 µA | - | 2.69 mm | TELECOM CIRCUIT | - | - | 10.211 mm | 7.493 mm | - | - |