- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- Function
- Mounting Type
- Number of Circuits
- Operating Temperature
- Packaging
- Published
- RoHS Status
- Supplier Device Package
- Max Operating Temperature
Attribute column
Manufacturer
IXYS Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Function | Output Voltage | Max Output Current | Operating Supply Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Throw Configuration | Optoelectronic Device Type | Current - Supply | Max Output Voltage | Threshold Voltage | Forward Current-Max | Max Input Current | Input Current | On-State Current-Max | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC5712UTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-SOP | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 50mW | - | - | 50mW | 3V~5.5V | Phone Line Monitor with Detectors (PLMD) | - | - | - | 1 | 5.5V | - | 1.72mA | - | - | - | - | 1.72mA | - | 54mV | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CPC5622ATR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | 32 | 32-SOIC | 766.089163mg | - | -40°C~85°C | Tape & Reel (TR) | 2011 | LITELINK® III | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | 1W | - | - | 1W | 3V~5.5V | Data Access Arrangement (DAA) | - | - | 5V | 1 | - | - | 9mA | - | - | - | - | 9mA | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IAA110P IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | 1W | - | - | 1W | 1.2V | Multifunction Telecom Switch | 350V | 100mA | - | 2 | - | - | 50mA | 100mA | - | SPST | - | 50mA | 350V | - | - | 50mA | 50mA | - | 3.75kV | - | 2.108mm | 10.16mm | 7.493mm | No | ROHS3 Compliant | Lead Free | ||
![]() CPC5620A IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | 32 | 32-SOIC | - | - | -40°C~85°C | Tube | 2011 | LITELINK® III | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | 1W | - | - | 1W | 3V~5.5V | Data Access Arrangement (DAA) | - | - | 5V | 1 | 5.5V | 2.8V | 9mA | - | - | - | - | 9mA | - | - | - | - | - | - | - | - | 2.134mm | 10.287mm | 7.493mm | No | ROHS3 Compliant | Lead Free | ||
![]() TS190P IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-Flatpack | - | - | -40°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | 800mW | - | - | 800mW | - | Relay Switch | - | - | - | 2 | - | - | - | - | - | SPST | - | - | - | - | - | - | 50mA | - | - | - | 2.159mm | 9.652mm | 6.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() CPC7591BBTR IXYS Integrated Circuits Division | In Stock | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 665.986997mg | - | -40°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | - | 100Ohm | - | 110°C | -40°C | 10.5mW | - | - | 10.5mW | 4.5V~5.5V | Line Card Access Switch | - | - | 5V | 1 | 5.5V | 4.5V | 2mA | - | 1μA | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC5710NTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 540.001716mg | - | -40°C~85°C | Tape & Reel (TR) | 2011 | LITELINK® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 300mW | - | - | 300mW | 3V~5.5V | Phone Line Monitor (PLM) | - | - | 5V | 1 | 5.5V | 3V | 10mA | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CPC7583BA IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | 2.214806g | - | -40°C~110°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | 110Ohm | - | 110°C | -40°C | 10.5W | - | - | 10.5W | 4.5V~5.5V | Line Card Access Switch | - | - | 5V | 1 | 5.5V | 4.5V | 700μA | - | 1μA | - | - | 700μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPC7583BATR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | 2.214806g | - | -40°C~110°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | 110Ohm | - | 110°C | -40°C | 10.5W | - | - | 10.5W | 4.5V~5.5V | Line Card Access Switch | - | - | 5V | 1 | 5.5V | 4.5V | 700μA | - | 1μA | - | - | 700μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYG2217 IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 18-DIP Module (0.850, 21.59mm), 9 Leads | 9 | 18-DIP | - | - | 0°C~70°C | Tube | 2001 | Cybergate™ | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 5V | Data Access Arrangement (DAA) | - | - | 1kV | 1 | - | - | 5mA | - | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPC7591BATR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | 665.986997mg | - | -40°C~110°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | 100Ohm | - | 110°C | -40°C | 10.5mW | - | - | 10.5mW | 4.5V~5.5V | Line Card Access Switch | - | - | 5V | 1 | 5.5V | 4.5V | 2mA | - | 1μA | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IAB110P IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | -40°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | 1W | - | - | 1W | - | Multifunction Telecom Switch | 350V | - | - | 2 | - | - | - | - | - | DPST, SPST | - | - | - | - | - | - | 50mA | - | - | - | 2.108mm | 10.16mm | 7.493mm | - | ROHS3 Compliant | Lead Free | ||
![]() CYG2000 IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 18-DIP Module (0.850, 21.59mm), 11 Leads | 9 | 18-DIP | - | - | 0°C~70°C | Tube | 2001 | Cybergate™ | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | - | - | 5V | Data Access Arrangement (DAA) | - | - | 1kV | 1 | - | - | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPC5620ATR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 32-SOIC (0.295, 7.50mm Width) | 32 | 32-SOIC | 766.089163mg | - | -40°C~85°C | Tape & Reel (TR) | 2011 | LITELINK® III | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | 1W | - | - | 1W | 3V~5.5V | Data Access Arrangement (DAA) | - | - | 5V | 1 | - | - | 9mA | - | - | - | - | 9mA | - | - | - | - | - | - | - | - | 2.134mm | 10.287mm | 7.493mm | No | ROHS3 Compliant | Lead Free | ||
![]() ITC135P IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 1W | - | - | 1W | - | Telecom Circuit | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.108mm | 10.16mm | 7.493mm | No | ROHS3 Compliant | Lead Free | ||
![]() TS120STR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | 800mW | - | - | 800mW | - | Relay Switch | - | - | - | 2 | - | - | - | 120mA | - | SPST | - | - | 350V | - | - | - | 50mA | - | 3.75kV | - | 3.302mm | 9.652mm | 6.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() IAA110PTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | 1W | - | - | 1W | 1.2V | Multifunction Telecom Switch | 350V | 100mA | - | 2 | - | - | 50mA | 100mA | - | SPST | - | 50mA | 350V | - | - | 50mA | 50mA | - | 3.75kV | - | 2.108mm | 10.16mm | 7.493mm | No | ROHS3 Compliant | Lead Free | ||
![]() CPC7583BB IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28 | 28-SOIC | 2.214806g | - | -40°C~110°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | 110Ohm | - | 110°C | -40°C | 10.5W | - | - | 10.5W | 4.5V~5.5V | Line Card Access Switch | - | - | 5V | 1 | 5.5V | 4.5V | 700μA | - | 1μA | - | - | 700μA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CPC5712U IXYS Integrated Circuits Division | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-SOP | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 50mW | - | - | 50mW | 3V~5.5V | Phone Line Monitor with Detectors (PLMD) | - | - | - | 1 | - | - | 1.72mA | - | - | - | - | 1.72mA | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TS190PTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | Matte Tin (Sn) | - | - | - | UL RECOGNIZED, HIGH RELIABILITY, CMOS COMPATIBLE | 8541.40.95.00 | 800mW | - | Relay Switch | - | - | - | 2 | - | - | - | - | - | SPST | TRANSISTOR OUTPUT SSR | - | - | - | 0.05A | - | 50mA | 0.15A | - | 3750V | 2.159mm | 9.652mm | 6.35mm | - | ROHS3 Compliant | Lead Free |