- Amplifier Type
- Gain Bandwidth Product
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
IXYS Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Optoelectronic Device Type | Forward Current | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Gain Bandwidth Product | Forward Voltage | Neg Supply Voltage-Nom (Vsup) | Supply Voltage Limit-Max | Voltage - Input Offset | -3db Bandwidth | Reverse Breakdown Voltage | Neg Supply Voltage-Max (Vsup) | Isolation Voltage | Common Mode Voltage-Max | Isolation Voltage-Min | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LIA100 IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | - | -40°C~85°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 18V | 5V | 5mA | - | - | - | 5mA | 0.3V/μs | Isolation | - | ±5V~18V | 3mV | 40kHz | - | - | - | 3mV | - | - | - | 3.75kV | - | - | RoHS Compliant | Lead Free | ||
![]() LIA135 IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | Isolation | 340nA | - | - | 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LIA101PTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 40 | 16 | Not Qualified | - | 1 | 2 | - | - | 5mA | - | - | - | - | 0.3V/μs | Isolation | - | ±5V~18V | 3mV | 40kHz | - | -15V | - | - | 40MHz | - | - | - | 3750V | 3750V | RoHS Compliant | Lead Free | ||
![]() LIA135STR IXYS Integrated Circuits Division | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | Isolation | 340nA | - | - | 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LIA136STR IXYS Integrated Circuits Division | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~110°C | Cut Tape (CT) | 2015 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 1V/μs | Isolation | 340nA | - | - | 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LIA100P IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 1 | -40°C~85°C | Tube | 2001 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 15V | unknown | 40 | 16 | Not Qualified | - | - | 2 | - | - | 5mA | 11W | - | 20mA | - | 0.3V/μs | Isolation | - | ±5V~18V | 3mV | 40kHz | 1.4V | -15V | - | - | 40MHz | 5V | - | - | 3747.66V | 3750V | RoHS Compliant | Lead Free | ||
![]() LIA100PTR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 15V | unknown | 40 | 16 | Not Qualified | - | - | 2 | - | - | 5mA | 11W | - | 20mA | - | 0.3V/μs | Isolation | - | ±5V~18V | 3mV | 40kHz | 1.4V | -15V | - | - | 40MHz | 5V | - | 3.75kV | 3747.66V | - | RoHS Compliant | Lead Free | ||
![]() LIA136 IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | -40°C~110°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 1V/μs | Isolation | 340nA | - | - | 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LIA101 IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-DIP | - | -40°C~85°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 2 | 2 | 18V | 5V | 5mA | - | - | - | 5mA | 0.3V/μs | Isolation | - | ±5V~18V | 3mV | 40kHz | - | - | - | 3mV | - | - | - | 3.75kV | - | - | RoHS Compliant | Lead Free | ||
![]() LIA101P IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | -40°C~85°C | Tube | 2001 | e3 | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | 40 | 16 | Not Qualified | +-15V | - | 2 | - | - | 5mA | - | - | - | - | 0.3V/μs | Isolation | - | ±5V~18V | 3mV | 40kHz | - | -15V | 18V | - | 40MHz | - | -18V | 3.75kV | 3750V | - | RoHS Compliant | Lead Free | ||
![]() LIA135S IXYS Integrated Circuits Division | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~85°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | Isolation | 340nA | - | - | 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LIA136S IXYS Integrated Circuits Division | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | -40°C~110°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 1V/μs | Isolation | 340nA | - | - | 10kHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |