- Package / Case
- Packaging
- Base Part Number
- Channel Type
- Channels per Circuit
- ECCN Code
- Factory Pack QuantityFactory Pack Quantity
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- Length
Attribute column
Manufacturer
IXYS Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Turn-off Time | Turn-on Time | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Channels | Number of Circuits | Number of Bits | Propagation Delay | Logic Function | Seated Height-Max | Interface IC Type | Channel Type | Translator Type | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX856BTR IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | - | SOIC-8 | YES | - | 8 | 1000 | IXYS CORP | MX856BTR | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 5.69 | Details | Yes | 5.5 V | 3 V | 3.3 V | Clare | 0.029 µs | 0.029 µs | - | Cut Tape | - | MX856 | - | - | EAR99 | - | - | 8542.39.00.01 | CMOS | DUAL | GULL WING | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 1.75 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() MX857BTR IXYS Integrated Circuits Division / Littelfuse | In Stock | - | - | - | SOIC-8 | YES | - | 8 | 1000 | IXYS CORP | MX857BTR | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 5.7 | Details | Yes | 3.6 V | 3 V | 3.3 V | Clare | 0.029 µs | 0.029 µs | - | Cut Tape | - | MX857 | - | - | EAR99 | - | - | 8542.39.00.01 | CMOS | DUAL | GULL WING | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 1.75 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
MX856B IXYS Integrated Circuits Division | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2011 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | MX856 | - | - | - | Differential | - | 1 | 1 | 1 | 20 ns | Level Shifter, Translator | - | - | Unidirectional | Voltage Level | 3V~3.6V | 7.5V~20V | 1 | - | - | RoHS Compliant | ||
MX857B IXYS Integrated Circuits Division | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2011 | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | MX857 | - | - | - | Differential | - | 1 | 1 | 1 | 20 ns | Level Shifter, Translator | - | - | Unidirectional | Voltage Level | 3V~5.5V | 7.5V~20V | 1 | - | - | RoHS Compliant |