- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Logic voltage-VIL, VIH
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
IXYS PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXDI404PI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 599.989307mg | Low-Side | 0.8V 2.5V | - | -55°C~150°C TJ | Tube | 2004 | e3 | Obsolete | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~35V | DUAL | - | 260 | 2 | 18V | - | - | 35 | IXD*404 | 8 | - | - | Not Qualified | - | 4A | - | - | - | - | - | - | 3mA | 4A | - | Inverting | - | 18ns | 17 ns | 16ns 13ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | 0.06 µs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | 0.059 µs | OVER CURRENT; THERMAL | 4.57mm | 9.59mm | - | - | RoHS Compliant | Lead Free | ||
![]() IX4427MTR IXYS Integrated Circuits Division | 13800 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | 8-DFN (3x3) | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 2 | - | - | - | - | - | - | Non-Inverting | - | - | - | 10ns 8ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDI514PI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 599.989307mg | Low-Side | 1V 2.5V | - | -55°C~150°C TJ | Tube | 2007 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | NOT SPECIFIED | IXD*514 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | 18V | - | - | - | - | - | 3mA | - | - | Inverting | - | 40ns | 50 ns | 25ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | NO | - | - | 4.57mm | 9.59mm | 7.62mm | - | RoHS Compliant | - | ||
![]() IX4426MTR IXYS Integrated Circuits Division | 6421 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8-DFN (3x3) | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | 2 | - | - | - | - | - | - | Inverting | - | - | - | 10ns 8ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDF504PI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 599.989307mg | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2007 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | - | NOT SPECIFIED | 2 | 18V | - | - | NOT SPECIFIED | IXD*504 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | - | 4.5/30V | - | - | - | - | 10mA | - | - | Inverting, Non-Inverting | - | 16ns | 14 ns | 9ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 μs | - | 4.57mm | 9.59mm | - | - | RoHS Compliant | - | ||
![]() IXDD408CI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-5 | 5 | - | 3.000003g | Low-Side | 0.8V 3.5V | - | -40°C~150°C TJ | Tube | 2001 | e3 | Obsolete | Not Applicable | 5 | EAR99 | Matte Tin (Sn) | - | - | - | 17W | 4.5V~25V | - | - | 260 | 1 | 18V | - | - | 35 | IXD*408 | 3 | - | - | Not Qualified | - | - | 25V | - | - | - | - | - | 3mA | 8A | - | Non-Inverting | - | 18ns | 19 ns | 14ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.042 µs | 8A | IGBT, N-Channel, P-Channel MOSFET | 8A 8A | YES | 0.038 µs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IXDD509D1 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | 6 | - | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Bulk | 2007 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 18V | - | - | NOT SPECIFIED | IXD*509 | 6 | - | - | Not Qualified | - | - | - | - | - | - | - | - | 75mA | - | - | Non-Inverting | - | 45ns | 40 ns | 25ns 23ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | - | - | - | 5mm | 4mm | - | RoHS Compliant | - | ||
![]() IXDD409YI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | 1.59999g | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | 2004 | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | - | 4.5V~35V | - | GULL WING | NOT APPLICABLE | 1 | 18V | - | - | NOT APPLICABLE | IXD*409 | 4 | R-PSSO-G5 | - | Not Qualified | - | - | 35V | - | - | - | - | - | 3mA | 9A | - | Non-Inverting | - | 15ns | 15 ns | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.04 µs | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.036 µs | - | 4.8mm | 9.975mm | - | - | RoHS Compliant | Lead Free | ||
![]() IXDD409SI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 449.991981mg | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~35V | DUAL | GULL WING | NOT SPECIFIED | 1 | 18V | - | - | NOT SPECIFIED | IXD*409 | 8 | - | - | Not Qualified | - | 9A | - | - | - | - | - | - | 3mA | 9A | 40 ns | Non-Inverting | 40 ps | 15ns | 15 ns | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.04 µs | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.036 µs | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() IXDD415SI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | Low-Side | 0.8V 3.5V | - | -40°C~150°C TJ | Tube | 2001 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | - | 1W | 8V~30V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | IXD*415 | 28 | - | - | Not Qualified | - | - | 15V | - | - | - | - | - | 3mA | - | - | Non-Inverting | - | 4.5ns | 3.5 ns | 4.5ns 3.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.038 µs | 15A | N-Channel, P-Channel MOSFET | 15A 15A | NO | 0.035 µs | - | - | 17.9mm | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() IXDD609SITR IXYS Integrated Circuits Division | 6000 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | 540.001716mg | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 9A | - | - | - | 35V | 4.5V | 10μA | - | - | 60 ns | Non-Inverting | - | 22ns | 15 ns | 22ns 15ns | - | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDF402SI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 449.991981mg | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 40V | - | 4.5V~35V | DUAL | GULL WING | NOT SPECIFIED | 2 | 18V | - | 2A | NOT SPECIFIED | IXD*402 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 35V | - | - | - | - | - | 3mA | 2A | - | Inverting, Non-Inverting | - | 10ns | 9 ns | 8ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | - | ||
![]() IXDI502SIA IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 449.991981mg | Low-Side | 0.8V 3V | 30 ns | -55°C~150°C TJ | Tube | 2010 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | GULL WING | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | IXD*502 | 8 | - | - | Not Qualified | - | 2A | 15V | 4.5/30V | - | - | - | - | 3mA | - | - | Inverting | 32 ns | 10ns | 9 ns | 7.5ns 6.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | NO | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() IXDN630CI IXYS Integrated Circuits Division | 792 |
| - | 11 Weeks | Through Hole | Through Hole | TO-220-5 | - | TO-220-5 | 3.000003g | Low-Side | 0.8V 3.5V | 100 ns | -55°C~150°C TJ | Tube | 2012 | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 12.5V~35V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12.5V | 30A | - | - | 1 | 35V | 10V | 10μA | - | 30A | 65 ns | Non-Inverting | 100 ns | 20ns | 18 ns | 11ns 11ns | - | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 30A 30A | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IXDI404SI-16 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | 550.009098mg | Low-Side | 0.8V 2.5V | 39 ns | -55°C~150°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 4.5V~35V | DUAL | GULL WING | NOT SPECIFIED | 2 | 18V | - | - | NOT SPECIFIED | IXD*404 | 16 | - | - | Not Qualified | - | - | - | - | - | - | - | - | 3mA | 4A | - | Inverting | 40 ns | 18ns | 17 ns | 16ns 13ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | 0.06 µs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | 0.059 µs | OVER CURRENT | - | 10.3mm | 7.5mm | - | RoHS Compliant | Contains Lead | ||
![]() IXDN409SIA IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 449.991981mg | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~35V | - | - | - | - | - | - | - | - | IXD*409 | - | - | - | - | - | - | - | - | - | - | - | - | 3mA | 9A | - | Non-Inverting | - | 15ns | 15 ns | 10ns 10ns | - | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDN409YI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | 1.59999g | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | 4.5V~35V | - | GULL WING | NOT SPECIFIED | 1 | 18V | - | - | NOT SPECIFIED | IXD*409 | 4 | R-PSSO-G5 | - | Not Qualified | - | - | 35V | - | - | - | - | - | 3mA | 9A | - | Non-Inverting | - | 15ns | 15 ns | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.04 µs | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.036 µs | - | 4.8mm | 9.975mm | - | - | RoHS Compliant | - | ||
![]() IX4424NTR IXYS Integrated Circuits Division | 399 | - | - | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 540.001716mg | Low-Side | 0.8V 3V | 75 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 35V | 4.5V | 3mA | - | 3A | - | Non-Inverting | 75 ns | 18ns | 18 ns | 18ns 18ns | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDD409PI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 599.989307mg | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | 2004 | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~35V | DUAL | - | 260 | 1 | 18V | 2.54mm | - | 35 | IXD*409 | 8 | - | - | Not Qualified | - | 9A | - | - | - | - | - | - | 3mA | 9A | 40 ns | Non-Inverting | 40 ps | 15ns | 15 ns | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.04 µs | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.036 µs | - | 4.57mm | 9.59mm | 7.62mm | - | RoHS Compliant | - | ||
![]() IXDD408YI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | 5 | - | 1.59999g | Low-Side | 0.8V 3.5V | - | -40°C~150°C TJ | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 17W | 4.5V~25V | - | GULL WING | 260 | 1 | 18V | - | - | 35 | IXD*408 | 4 | - | - | Not Qualified | - | - | 25V | - | - | - | - | - | 3mA | 8A | - | Non-Inverting | - | 18ns | 19 ns | 14ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.042 μs | 8A | IGBT, N-Channel, P-Channel MOSFET | 8A 8A | YES | 0.038 μs | - | 4.8mm | - | - | - | RoHS Compliant | Lead Free |