- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Logic voltage-VIL, VIH
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
IXYS PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IX4340NE IXYS Integrated Circuits Division | 1450 |
| - | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8-SOIC | - | Low-Side | 0.8V 2.5V | - | -55°C~150°C TJ | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 7ns 7ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IXDI409YI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | 1.59999g | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | 4.5V~35V | - | GULL WING | NOT SPECIFIED | 1 | 18V | - | - | NOT SPECIFIED | IXD*409 | 4 | R-PSSO-G5 | - | Not Qualified | - | 35V | - | - | - | - | - | 3mA | - | 9A | - | Inverting | - | 15ns | 15 ns | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.04 µs | 9A | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.036 µs | - | - | 4.8mm | 9.975mm | - | - | RoHS Compliant | - | ||
![]() IXDI430MYI IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | 1.59999g | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Bulk | 2005 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | 2W | 8.5V~35V | - | GULL WING | NOT SPECIFIED | 1 | 18V | - | - | NOT SPECIFIED | IXD*430 | 4 | R-PSSO-G5 | - | Not Qualified | - | 35V | - | - | - | - | - | 3mA | - | 30A | - | Inverting | - | 20ns | 18 ns | 18ns 16ns | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | Single | 1 | 0.045 µs | 30A | - | IGBT, N-Channel, P-Channel MOSFET | 30A 30A | YES | 0.039 µs | - | - | 4.8mm | 9.975mm | - | - | RoHS Compliant | - | ||
![]() IXRFDSM607X2 IXYS-RF | In Stock | - | - | 10 Weeks | - | Surface Mount | 16-SMD | - | - | - | Low-Side | 0.8V 3.5V | - | -40°C~85°C | Tube | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 4ns 4ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 2 | - | - | - | N-Channel, P-Channel MOSFET | 15A 15A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IXDI604SIATR IXYS Integrated Circuits Division | 8803 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 540.001716mg | Low-Side | 0.8V 3V | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 4A | - | - | - | 35V | 4.5V | 10μA | - | - | 4A | 50 ns | Inverting | 50 ns | 9ns | 8 ns | 9ns 8ns | - | Independent | 2 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IX4424NG IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IX6R11P7 IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | Half-Bridge | 6V 9.6V | - | -40°C~125°C TA | Tube | 2007 | - | - | Obsolete | Not Applicable | 14 | EAR99 | - | - | - | 1.25W | 10V~35V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IX6*11 | 14 | - | - | Not Qualified | - | 35V | 15V | - | - | - | - | - | - | 6A | - | Non-Inverting | - | 35ns | 25 ns | 25ns 17ns | - | Independent | 2 | 0.16 µs | 6A | 15V | IGBT, N-Channel MOSFET | 6A 6A | YES | - | - | 600V | 4.57mm | 19.18mm | - | - | RoHS Compliant | Lead Free | ||
![]() IXDD604SITR IXYS Integrated Circuits Division | 1812 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | 540.001716mg | Low-Side | 0.8V 3V | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 4A | - | - | - | 35V | 4.5V | 10μA | - | - | 4A | 50 ns | Non-Inverting | - | 9ns | 8 ns | 9ns 8ns | - | Independent | 2 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXRFD615 IXYS-RF | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | Low-Side | 0.8V 3.5V | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 4ns 4ns | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 15A 15A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXRFD631-NRF IXYS-RF | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Flat Lead Exposed Pad | - | - | - | Low-Side | 0.8V 3.5V | - | -40°C~150°C TJ | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 4ns 4ns | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 30A 30A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDN504SIA IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 449.991981mg | Low-Side | 0.8V 3V | 35 ns | -55°C~150°C TJ | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 4.5V~30V | DUAL | GULL WING | - | 2 | 18V | - | - | - | IXD*504 | 8 | - | - | - | - | - | 4.5/30V | - | - | - | - | 10mA | - | - | 40 ns | Non-Inverting | 40 ns | 16ns | 14 ns | 9ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 μs | 4A | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 μs | - | - | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant | - | ||
![]() IXA611S3T/R IXYS | In Stock | - | Datasheet | 35 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | Half-Bridge | 6V 7V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10V~35V | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 23ns 22ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 600mA 600mA | - | - | - | 650V | - | - | - | - | RoHS Compliant | - | ||
![]() IXDF602SITR IXYS Integrated Circuits Division | 741 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 2A | - | - | - | 35V | 4.5V | - | - | - | - | 60 ns | Inverting, Non-Inverting | - | 15ns | 15 ns | 7.5ns 6.5ns | - | Independent | 2 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDD404SI IXYS | 1458 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 449.991981mg | Low-Side | 0.8V 2.5V | 39 ms | -55°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 4.5V~35V | DUAL | GULL WING | - | 2 | 18V | - | - | - | IXD*404 | 8 | - | - | - | - | - | - | - | - | - | - | 3mA | - | 4A | - | Non-Inverting | 40 μs | 18ns | 17 ns | 16ns 13ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | 0.06 μs | 4A | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | 0.059 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() IX2127NTR IXYS Integrated Circuits Division | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | High-Side | 0.8V 3V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 9V~12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | 9V | - | - | 625mW | - | 200 ns | Non-Inverting | - | 130ns | 65 ns | 23ns 20ns | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IXDN502PI IXYS | 1100 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 599.989307mg | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2010 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 4.5V~30V | DUAL | - | NOT SPECIFIED | 2 | 15V | - | - | NOT SPECIFIED | IXD*502 | 8 | R-PDIP-T8 | - | Not Qualified | - | 15V | 4.5/30V | - | - | - | - | 3mA | - | - | - | Non-Inverting | - | 10ns | 9 ns | 7.5ns 6.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 2A | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.038 μs | - | - | 4.57mm | 9.59mm | - | - | RoHS Compliant | Lead Free | ||
![]() IXDD414PI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 599.989307mg | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Tube | 2001 | e3 | - | Obsolete | Not Applicable | 8 | EAR99 | Matte Tin (Sn) | - | - | 833mW | 4.5V~35V | DUAL | - | 260 | 1 | 18V | 2.54mm | - | 35 | IXD*414 | 8 | - | - | Not Qualified | - | 35V | - | - | - | - | - | 3mA | - | 14A | - | Non-Inverting | - | 29ns | 26 ns | 25ns 22ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | 33 μs | 14A | - | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | - | 34 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE | - | 4.57mm | 9.59mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() IXRFD615X2 IXYS-RF | In Stock | - | - | 10 Weeks | - | Surface Mount | 8-SMD, Flat Lead | - | - | - | Low-Side | 0.8V 3.5V | - | -40°C~85°C | Tube | 2015 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 4ns 4ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 15A 15A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXZ631DF18N50 IXYS-RF | In Stock | - | - | 10 Weeks | - | Surface Mount | 10-SMD, Flat Lead | - | - | - | Low-Side | 0.8V 3.5V | - | -40°C~150°C TJ | Tube | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 3.4ns 1.65ns | - | Single | 1 | - | - | - | N-Channel MOSFET | 95A 95A | - | - | - | 500V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IXZ631DF12N100 IXYS-RF | In Stock | - | - | 10 Weeks | - | Surface Mount | 10-SMD, Flat Lead | - | - | - | Low-Side | 0.8V 3.5V | - | -40°C~150°C TJ | Tube | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8V~18V | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 2.4ns 1.55ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | N-Channel MOSFET | 72A 72A | - | - | - | 1000V | - | - | - | - | - | - |