- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Logic voltage-VIL, VIH
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
IXYS PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IXG611S1T/R IXYS | In Stock | - | - | 35 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 449.991981mg | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDI604SI IXYS Integrated Circuits Division | 700 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SOIC-EP | 540.001716mg | Low-Side | 0.8V 3V | - | -40°C~125°C TA | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | 2 | - | 4A | - | - | 2 | 35V | 4.5V | 10μA | - | - | 4A | 50 ns | Inverting | 40 ns | 16ns | 14 ns | 9ns 8ns | - | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IXDN602SI IXYS Integrated Circuits Division | 2373 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SOIC-EP | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | 2 | - | 2A | - | - | 2 | 35V | 4.5V | - | - | - | - | 60 ns | Non-Inverting | 60 ns | 15ns | 15 ns | 7.5ns 6.5ns | - | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IXA531S10T/R IXYS | In Stock | - | Datasheet | 35 Weeks | Surface Mount | Surface Mount | 48-VFQFN | - | 48 | - | - | Half-Bridge | 0.8V 3V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2W | 8V~35V | - | - | - | - | - | - | - | IXA531 | - | - | - | - | 600mA | - | - | - | - | - | - | - | 2W | - | 550 ns | Inverting | - | 190ns | 75 ns | 125ns 50ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel, P-Channel MOSFET | 600mA 600mA | - | - | 650V | - | - | - | - | RoHS Compliant | - | ||
![]() IXDD509D1T/R IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 18V | - | NOT SPECIFIED | IXD*509 | 6 | - | - | Not Qualified | 9A | - | - | - | - | - | - | 75mA | - | - | 35 ns | Non-Inverting | - | 45ns | 40 ns | 25ns 23ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | - | - | - | 5mm | 4mm | - | RoHS Compliant | - | ||
![]() IX2B11S7 IXYS | In Stock | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDD614D2TR IXYS Integrated Circuits Division | In Stock | - | - | - | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | - | TO-263 (D2Pak) | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 25ns 18ns | - | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXJ611S1 IXYS | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXS839AQ2 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | 10-QFN (3x3) | - | Half-Bridge | 0.8V 2V | - | -40°C~125°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | IXS839 | - | - | 2 | - | 4A | - | - | - | 5.5V | 4.5V | - | 4mA | - | 2A | 60 ns | Non-Inverting | - | 20ns | 15 ns | 20ns 15ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 4A | - | - | 24V | - | - | - | - | RoHS Compliant | - | ||
![]() IXDD514D1T/R IXYS | In Stock | - | Datasheet | - | - | Surface Mount | 6-VDFN Exposed Pad | YES | - | - | - | Low-Side | 1V 2.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 4.5V~30V | DUAL | GULL WING | NOT SPECIFIED | 1 | 18V | - | NOT SPECIFIED | IXD*514 | 6 | R-PDSO-G6 | 2 | Not Qualified | - | - | - | - | - | - | - | 3mA | - | - | - | Non-Inverting | - | 40ns | 50 ns | 25ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.06 µs | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | NO | 0.06 µs | - | 0.9mm | 5mm | 4mm | - | RoHS Compliant | - | ||
![]() IXJ611P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXH611S1 IXYS | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXH611P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXF611S1 IXYS | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDI430MCI IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-5 | - | - | - | 2.299997g | Low-Side | 0.8V 3.5V | - | -55°C~150°C TJ | Bulk | 2005 | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | 2W | 8.5V~35V | - | - | 260 | 1 | 18V | - | 35 | IXD*430 | 3 | R-PSFM-T5 | - | Not Qualified | 30A | - | - | - | - | - | - | 3mA | - | 30A | - | Inverting | - | 20ns | 18 ns | 18ns 16ns | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | Single | 1 | 0.045 µs | 30A | IGBT, N-Channel, P-Channel MOSFET | 30A 30A | YES | 0.039 µs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IXK611P1 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXF611S1T/R IXYS | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 449.991981mg | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDN502D1 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | - | Low-Side | 0.8V 3V | 30 ns | -55°C~150°C TJ | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 15V | 1mm | NOT SPECIFIED | IXD*502 | 6 | - | - | Not Qualified | - | 15V | 4.5/30V | - | - | - | - | 3mA | - | - | - | Non-Inverting | 32 ns | 10ns | 9 ns | 7.5ns 6.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 µs | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.038 µs | - | 0.9mm | 5mm | 3.99mm | - | RoHS Compliant | - | ||
![]() IXA611M6 IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VDFN Exposed Pad | - | 16 | - | - | Half-Bridge | 6V 7V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10V~35V | - | - | - | - | - | - | - | IX*611 | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | - | Non-Inverting | - | - | - | 23ns 22ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 600mA 600mA | - | - | 650V | - | - | - | - | RoHS Compliant | - | ||
![]() IXDN514D1T/R IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | - | Low-Side | 1V 2.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 18V | - | NOT SPECIFIED | IXD*514 | 6 | - | - | Not Qualified | 14A | 18V | - | - | - | - | - | 3mA | - | - | 50 ns | Non-Inverting | - | 40ns | 50 ns | 25ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 14A | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | NO | - | - | - | 5mm | 4mm | - | RoHS Compliant | - |