- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Logic voltage-VIL, VIH
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
IXYS PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IX2C11S1T/R IXYS | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 449.991981mg | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IX4R11P7 IXYS | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | Half-Bridge | 6V 7V | - | -40°C~150°C TJ | Tube | 2004 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | 10V~35V | DUAL | NOT SPECIFIED | 1 | 15V | NOT SPECIFIED | IX4*11 | 14 | R-PDIP-T14 | - | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 23ns 22ns | Independent | 2 | 4A | 15V | IGBT, N-Channel MOSFET | 4A 4A | YES | 650V | 4.57mm | 19.18mm | - | RoHS Compliant | - | ||
![]() IXDD609YI IXYS Integrated Circuits Division | 7000 |
| - | 11 Weeks | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | TO-263 | 1.59999g | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2005 | - | Active | 3 (168 Hours) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | 1 | - | 2A | 1 | - | 35V | 4.5V | 10μA | - | 60 ns | Non-Inverting | 30 ns | 22ns | 15 ns | 22ns 15ns | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() IX4424MTR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | - | DFN | - | - | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 18ns 18ns | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IX4425MTR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | - | DFN | - | - | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 18ns 18ns | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXBF14N250 IXYS | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | i4-Pac™-5 (3 Leads) | - | - | - | - | - | - | - | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IXB*14N250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IX6S11S6T/R IXYS | In Stock | - | - | 35 Weeks | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) Exposed Pad | 18 | - | 449.991981mg | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IX6*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IX6S11S6 IXYS | In Stock | - | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IX6*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IX2B11P7 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDN604WW IXYS Integrated Circuits Division | In Stock | - | - | - | - | - | - | - | - | - | Low-Side | 0.8V 3V | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 9ns 8ns | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IX2D11P7 IXYS | In Stock | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IX2*11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDN604SIA IXYS Integrated Circuits Division | 8073 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 540.001716mg | Low-Side | 0.8V 3V | - | -40°C~125°C TA | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | 2 | - | 4A | 2 | - | 35V | 4.5V | 10μA | 4A | 50 ns | Non-Inverting | - | 9ns | 8 ns | 9ns 8ns | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IX4340UETR IXYS Integrated Circuits Division | 5000 |
| - | 8 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8-MSOP-EP | - | Low-Side | 0.8V 2.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | - | - | - | 5V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 7ns 7ns | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 5A 5A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDN604SI IXYS Integrated Circuits Division | 143 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | 540.001716mg | Low-Side | 0.8V 3V | - | -40°C~125°C TA | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | 2 | - | 4A | 2 | 35V | 35V | 4.5V | 10μA | 4A | 40 ns | Non-Inverting | 40 ns | 16ns | 14 ns | 9ns 8ns | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IX4351NETR IXYS Integrated Circuits Division | 6018 |
| - | 12 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 16-SOIC-EP | - | Low-Side | 1V 2.2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | -10V~25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | 10ns 10ns | Single | 1 | - | - | IGBT, SiC MOSFET | 9A 9A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDI614SI IXYS Integrated Circuits Division | 52 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | 1 | - | 14A | 1 | - | 35V | 4.5V | - | - | 70 ns | Inverting | 70 ns | 35ns | 25 ns | 25ns 18ns | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IXDN602SIA IXYS Integrated Circuits Division | 8073 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 540.001716mg | Low-Side | 0.8V 3V | 75 ns | -55°C~150°C TJ | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | 2 | - | 2A | 2 | - | 35V | 4.5V | 10μA | 2A | 60 ns | Non-Inverting | 75 ns | 15ns | 15 ns | 7.5ns 6.5ns | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() IX4351NE IXYS Integrated Circuits Division | 888 |
| - | 12 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 16-SOIC-EP | - | Low-Side | 1V 2.2V | - | -40°C~125°C TA | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | -10V~25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | - | - | - | 10ns 10ns | Single | 1 | - | - | IGBT, SiC MOSFET | 9A 9A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDN614SI IXYS Integrated Circuits Division | 401 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | 1 | - | 14A | 1 | - | 35V | 4.5V | - | - | 70 ns | Non-Inverting | - | 35ns | 25 ns | 25ns 18ns | Single | 1 | - | - | IGBT, N-Channel, P-Channel MOSFET | 14A 14A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IXDD604SI IXYS Integrated Circuits Division | 385 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8 | 8-SOIC-EP | 540.001716mg | Low-Side | 0.8V 3V | - | -40°C~125°C TA | Tube | 2010 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | 4.5V~35V | - | - | - | - | - | - | - | - | 2 | - | 4A | 2 | - | 35V | 4.5V | 10μA | 4A | 40 ns | Non-Inverting | 50 ns | 16ns | 14 ns | 9ns 8ns | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | - | - | - | No | ROHS3 Compliant | - |