- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Input Type
- Logic voltage-VIL, VIH
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Drivers
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
IXYS PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Number of Outputs | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IX4340UE IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | - | Low-Side | 0.8V 2.5V | - | -55°C~150°C TJ | Tube | - | Active | 2 (1 Year) | - | - | 5V~20V | - | - | - | - | - | - | Non-Inverting | - | - | - | 7ns 7ns | Independent | 2 | N-Channel, P-Channel MOSFET | 5A 5A | ROHS3 Compliant | - | ||
![]() IX4424G IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Low-Side | 0.8V 3V | - | -55°C~150°C TJ | Tube | - | Obsolete | - | - | - | 4.5V~35V | - | - | - | - | - | - | CMOS/TTL | - | - | - | 18ns 18ns | Independent | 2 | IGBT | 3A 3A | - | - | ||
![]() IX4424N IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 540.001716mg | Low-Side | 0.8V 3V | 75 ns | -55°C~150°C TJ | Tube | 2014 | Active | 1 (Unlimited) | 125°C | -40°C | 4.5V~30V | 2 | 2 | 35V | 4.5V | 3mA | 3A | Non-Inverting | 75 ns | 18ns | 18 ns | 18ns 18ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | ROHS3 Compliant | - | ||
![]() MX6895BE IXYS / Littelfuse | In Stock | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MX6895BETR IXYS / Littelfuse | In Stock | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |