- Output Current
- Package / Case
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Supply Current
- Operating Supply Voltage
- RoHS
- Series
- SwitchingFrequency
Attribute column
Manufacturer
IXYS PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | SwitchingFrequency | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Position | Supply Voltage | Frequency | Base Part Number | Function | Number of Outputs | Output Type | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Supply Current-Max (Isup) | Synchronous Rectifier | Duty Cycle (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RYC9114-1T IXYS / Littelfuse | In Stock | - | - | - | TO-92 | - | 2500 | + 125 C | - 20 C | Through Hole | Details | 130 kHz | 0.016000 oz | - | Bulk | - | RYC91 | - | - | - | - | - | Current Mode PWM Controllers | - | - | - | - | - | - | - | - 0.3 V to 6.7 V | - | - | 900 uA | - | 400 mA | - | - | - | - | - | - | - | - | - | ||
![]() RYC9124-2T IXYS / Littelfuse | In Stock | - | - | - | TO-92 | - | 2500 | + 125 C | - 20 C | Through Hole | Details | 130 kHz | 0.016000 oz | - | Bulk | - | RYC91 | - | - | - | - | - | Current Mode PWM Controllers | - | - | - | - | - | - | - | - 0.3 V to 6.7 V | - | - | 900 uA | - | 400 mA | - | - | - | - | - | - | - | - | - | ||
![]() IXMS150PSI IXYS | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1998 | - | yes | Obsolete | Not Applicable | 24 | EAR99 | - | DUAL | 12V | 400kHz | IXMS150 | Step-Up/Step-Down | 2 | Transistor Driver | - | 10.8V | STEPPER MOTOR CONTROLLER | - | Positive | 10mA | 12V | Dead Time Control, Enable, Frequency Control | Half-Bridge | 10kHz~400kHz | 45mA | No | 95% | RoHS Compliant | Contains Lead |