- Common Mode Transient Immunity (Min)
- Data Rate
- Factory Lead Time
- Input Type
- Inputs - Side 1/Side 2
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Channels
- Operating Temperature
Attribute column
Manufacturer
IXYS Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Data Rate | Output Current per Channel | Forward Voltage | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPC5001GS IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD | 8 | - | 540.001716mg | -40°C~85°C | Bulk | 2013 | Active | 1 (Unlimited) | 85°C | -40°C | 800mW | 2.7V~5.5V | 3750Vrms | Open Drain | 2 | - | 100 ns | Logic | 5MBd | - | - | - | - | 250ns, 100ns | 5kV/μs, 7kV/μs | 1/1 | ROHS3 Compliant | - | ||
![]() CPC5002G IXYS Integrated Circuits Division | 40000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | -40°C~85°C | Tube | 2012 | Active | 1 (Unlimited) | 85°C | -40°C | - | 2.7V~5.5V | 3750Vrms | Open Drain | 2 | 1.2V | - | DC | 10MBd | 10mA | 1.3V | - 15ns | 20mA | 120ns, 120ns | 5kV/μs, 7kV/μs | 2/0 | ROHS3 Compliant | Lead Free | ||
![]() CPC5001GSTR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 540.001716mg | -40°C~85°C | Tape & Reel (TR) | 2013 | Active | 1 (Unlimited) | 85°C | -40°C | 800mW | 2.7V~5.5V | 3750Vrms | Open Drain | 2 | - | 100 ns | Logic | 5MBd | - | - | - | - | 250ns, 100ns | 5kV/μs, 7kV/μs | 1/1 | ROHS3 Compliant | - | ||
![]() CPC5002GSTR IXYS Integrated Circuits Division | 46000 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | 85°C | -40°C | - | 2.7V~5.5V | 3750Vrms | Open Drain | 2 | 1.2V | - | DC | 10MBd | 10mA | 1.2V | - 15ns | 20mA | 120ns, 120ns | 5kV/μs, 7kV/μs | 2/0 | ROHS3 Compliant | - | ||
![]() CPC5001G IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2.26799g | -40°C~85°C | Tube | 2013 | Active | 1 (Unlimited) | 85°C | -40°C | 800mW | 2.7V~5.5V | 3750Vrms | Open Drain | 2 | - | 100 ns | Logic | 5MBd | - | - | - | - | 250ns, 100ns | 5kV/μs, 7kV/μs | 1/1 | ROHS3 Compliant | - | ||
![]() CPC5002GS IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | -40°C~85°C | Tube | 2014 | Active | 1 (Unlimited) | 85°C | -40°C | - | 2.7V~5.5V | 3750Vrms | Open Drain | 2 | 1.2V | 120 ns | DC | 10MBd | 10mA | 1.2V | - 15ns | 20mA | 120ns, 120ns | 5kV/μs, 7kV/μs | 2/0 | ROHS3 Compliant | - |