- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Number of Channels
- Output Type
- Package / Case
- Input Type
- Mounting Type
- Published
- Supplier Device Package
- Voltage - Isolation
Attribute column
Manufacturer
IXYS Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Forward Voltage | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDA210 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 6 | 8-DIP | - | 1V | 300% @ 1mA | 2 | -40°C~85°C | Tube | 2011 | Active | 1 (Unlimited) | 85°C | -40°C | 150mW | 3750Vrms | - | Darlington | 2 | - | 150mW | 1.2V | AC, DC | 1mA | 30V | 1.2V | 1V | - | - | 30V | - | 1mA | - | 30000% @ 1mA | 8μs, 345μs | 1V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPC1001N IXYS Integrated Circuits Division | 33 |
| - | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | - | - | 100% @ 200μA | - | -40°C~85°C | Tube | 2012 | Active | 3 (168 Hours) | 85°C | -40°C | - | 1500Vrms | - | Transistor | 1 | - | - | 1.2V | DC | - | - | - | 300mV | - | - | - | - | 5mA | - | 800% @ 200μA | 1μs, 30μs | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDA200 IXYS Integrated Circuits Division | 98 | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 6 | 8-DIP | 30V | 500mV | 33% @ 1mA | 2 | -40°C~85°C | Tube | 2011 | Active | 1 (Unlimited) | 85°C | -40°C | 150mW | 3750Vrms | 300mV | Transistor | 2 | - | 150mW | 1.2V | AC, DC | 100mA | 30V | 1.4V | 30V | - | 5V | - | - | 1mA | 1mA | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LOC112P IXYS Integrated Circuits Division | 10000 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-Flatpack | - | - | - | 1 | -40°C~85°C | - | 2012 | Active | 3 (168 Hours) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | - | 2.29mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LOC110P IXYS Integrated Circuits Division | 2350 |
| - | 2 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-Flatpack | - | - | - | 1 | -40°C~85°C | Tube | 2003 | Active | 3 (168 Hours) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 2.29mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LOC210P IXYS Integrated Circuits Division | 1 | - | - | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-Flatpack | - | - | - | 2 | -40°C~85°C | Tube | 2002 | Active | 1 (Unlimited) | 85°C | -40°C | 800mW | 3750Vrms | - | Photovoltaic, Linearized | 2 | 2 | 800mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 2.11mm | 10.16mm | 7.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LOC211P IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | - | 2 | -40°C~85°C | Tube | 2003 | Active | 1 (Unlimited) | 85°C | -40°C | 800mW | 3750Vrms | - | Photovoltaic, Linearized | 2 | - | 800mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | 100mA | - | 100mA | - | - | - | 5V | 3 % | 2.11mm | 10.16mm | 7.49mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LOC110PTR IXYS Integrated Circuits Division | 3000 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-Flatpack | - | - | - | 1 | -40°C~85°C | Cut Tape (CT) | 2003 | Active | 3 (168 Hours) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 2.29mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPC1301GR IXYS Integrated Circuits Division | 6245 |
| - | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 1.2V | 1000% @ 1mA | 1 | -40°C~85°C | Tube | 2012 | Active | 3 (168 Hours) | 85°C | -40°C | - | 5000Vrms | 350V | Darlington | 1 | - | 150mW | 1.2V | DC | 50mA | - | 1.4V | 1.2V | 40μs 2.6μs | 5V | - | - | 1mA | - | 8000% @ 1mA | 1μs, 80μs | 1.2V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC112 IXYS Integrated Circuits Division | 425 | - | - | 2 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | 1 | -40°C~85°C | Tube | 2003 | Active | 1 (Unlimited) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | 100mA | - | 100mA | - | - | - | 5V | - | 3.3mm | 9.65mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LOC117PTR IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-Flatpack | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | Active | 3 (168 Hours) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | - | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 2.29mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() LDA210S IXYS Integrated Circuits Division | 862000 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | 1V | 300% @ 1mA | 2 | -40°C~85°C | Tube | 2012 | Active | 1 (Unlimited) | 85°C | -40°C | 800mW | 3750Vrms | 30V | Darlington | 2 | 2 | 150mW | 1.2V | AC, DC | 100mA | - | 1.4V | 1V | - | 5V | - | - | 1mA | - | 30000% @ 1mA | 8μs, 345μs | 1V | - | - | 3.302mm | 9.652mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPC1302GSTR IXYS Integrated Circuits Division | In Stock |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | 1.2V | 1000% @ 1mA | 2 | -40°C~85°C | Tape & Reel (TR) | 2010 | Active | 1 (Unlimited) | 85°C | -40°C | - | 3750Vrms | 350V | Darlington | 2 | - | 150mW | 1.2V | DC | 50mA | - | - | 1.2V | 40μs 5μs | 5V | - | - | 1mA | - | 8000% @ 1mA | 5μs, 60μs | 1.2V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC117P IXYS Integrated Circuits Division | 163 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-Flatpack | - | - | - | 1 | -40°C~85°C | Tube | 2012 | Active | 3 (168 Hours) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | - | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 2.29mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() CPC1302G IXYS Integrated Circuits Division | 19625 |
| - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 1.2V | 1000% @ 1mA | 2 | -40°C~85°C | Tube | 2011 | Active | 1 (Unlimited) | 85°C | -40°C | - | 3750Vrms | - | Darlington | 2 | - | 150mW | 1.2V | DC | 50mA | 350V | 1.2V | 1.2V | 40μs 5μs | 5V | - | - | 1mA | - | 8000% @ 1mA | 5μs, 60μs | 1.2V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LDA201STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | 33% @ 1mA | - | -40°C~85°C | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | - | - | - | 3750Vrms | 30V | Transistor | 2 | - | - | 1.2V | DC | - | - | - | 500mV | - | - | 30V | - | 1mA | - | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC117S IXYS Integrated Circuits Division | 181 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | - | 1 | -40°C~85°C | Tube | 2013 | Active | 1 (Unlimited) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | - | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 3.3mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LOC211PTR IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | 85°C | -40°C | 800mW | 3750Vrms | - | Photovoltaic, Linearized | 2 | - | 800mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 2.11mm | 10.16mm | 7.49mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPC1001NTR IXYS Integrated Circuits Division | 40352 | - | - | 6 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | - | 300mV | 100% @ 200μA | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | Active | 3 (168 Hours) | 85°C | -40°C | - | 1500Vrms | - | Transistor | 1 | - | 150mW | 1.2V | DC | - | - | 1.4V | 300mV | - | 5V | - | - | 5mA | - | 800% @ 200μA | 1μs, 30μs | 300mV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC117 IXYS Integrated Circuits Division | 8000 | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | 1 | -40°C~85°C | Tube | 2007 | Active | 1 (Unlimited) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | - | 500mW | 1.2V | DC | 10mA | - | 1.2V | - | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 3.3mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free |