- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Number of Channels
- Output Type
- Package / Case
- Input Type
- Mounting Type
- Published
- Supplier Device Package
- Voltage - Isolation
Attribute column
Manufacturer
IXYS Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Forward Voltage | Collector Emitter Voltage (VCEO) | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LOC111P IXYS Integrated Circuits Division | 4 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-Flatpack | 0.73% @ 2mA~10mA | 1 | - | Tube | 2002 | Active | 3 (168 Hours) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | 500mW | - | DC | 100mA | 1.4V | - | 5V | - | - | 100mA | - | 1.07% @ 2mA~10mA | - | - | 5V | - | 2.29mm | 9.65mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LDA101S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 33% @ 1mA | 1 | -40°C~85°C | Tube | 2001 | Active | 1 (Unlimited) | 85°C | -40°C | - | 3750Vrms | 30V | Transistor with Base | 1 | 1 | 150mW | 1.2V | DC | 50mA | 1.4V | 500mV | 5V | 30V | - | 1mA | - | - | 7μs, 20μs | 500mV | - | 300 % | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LDA102 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 50% @ 1mA | - | -40°C~85°C | Tube | 2001 | Active | 1 (Unlimited) | - | - | - | 3750Vrms | 30V | Transistor with Base | 1 | - | - | 1.2V | DC | - | - | 500mV | - | - | - | 1mA | - | - | 7μs, 20μs | 500mV | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LOC111 IXYS Integrated Circuits Division | 20 | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 1 | -40°C~85°C | Tube | 2002 | Active | 1 (Unlimited) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | 500mW | 1.2V | DC | 100mA | 1.2V | - | 5V | - | 100mA | - | 100mA | - | - | - | 5V | 3 % | 3.3mm | 9.65mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LOC111STR IXYS Integrated Circuits Division | 100 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2002 | Active | 1 (Unlimited) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | 500mW | 1.2V | DC | 10mA | 1.2V | - | 5V | - | - | - | - | - | - | - | 5V | 3 % | 3.3mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LOC112STR IXYS Integrated Circuits Division | 1386 |
| - | 3 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | Active | 1 (Unlimited) | 85°C | -40°C | 500mW | 3750Vrms | - | Photovoltaic, Linearized | 1 | 1 | - | 1.2V | DC | 10mA | 1.2V | - | - | - | - | - | - | - | - | - | 5V | - | 3.3mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LOC112PTR IXYS Integrated Circuits Division | In Stock | - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-Flatpack | 0.73% @ 2mA~10mA | - | - | Tape & Reel (TR) | 2012 | Active | 3 (168 Hours) | - | - | - | 3750Vrms | - | Photovoltaic, Linearized | 1 | - | - | - | DC | - | - | - | - | - | - | 100mA | - | 1.07% @ 2mA~10mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |