- Coil Current
- Coil Type
- Coil Voltage (DC)
- CoilResistance
- Contact Form
- Contact Rating (Current)
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operate Time
Attribute column
Manufacturer
IXYS Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | CoilResistance | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Depth | Termination Style | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Operate Time | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Voltage (DC) | Length | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M-949-11 IXYS Integrated Circuits Division | In Stock | - | Datasheet | 31 Weeks | Through Hole | Through Hole | 6 | 20Ohms | 0°C~70°C | Bulk | 1999 | M | Active | 1 (Unlimited) | PC Pin | 70°C | -40°C | 90V | - | PC Pin | 500mA | SPST | 90V | SPST-NO (1 Form A) | Telecom | 1ms | Non Latching | 200VDC -Max | 125mA | 0.5ms | 500mA | 1.98V | - | No | ROHS3 Compliant | Lead Free | ||
![]() M-949-01 IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6 | 20Ohm | 0°C~70°C | Bulk | 2003 | M | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 10.4mm | PC Pin | - | SPST | - | SPST-NO (1 Form A) | Telecom | 1ms | Non Latching | 200VDC -Max | 125mA | 0.5ms | 500mA | 2.5V | 30.5mm | - | RoHS Compliant | Lead Free |