- Additional Feature
- Applications
- Approval Agency
- Depth
- ECCN Code
- Factory Lead Time
- Height Seated (Max)
- Lead/Base Style
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
IXYS Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Applications | Additional Feature | Number of Functions | Depth | Approval Agency | Physical Dimension | Lead/Base Style | Number of Drivers | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Turns Ratio (NpNs) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX02-4400PI IXYS | In Stock | - | Datasheet | 35 Weeks | Through Hole | Through Hole | PDIP | 8 | 0.07oz 1.99g | -55°C~125°C | Tube | 2005 | TX02-4400 | 0.378Lx0.255W 9.59mmx6.48mm | - | yes | Obsolete | 1 (Unlimited) | EAR99 | Pure Tin (Sn) | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | 1 | 10.92mm | UL | - | PC Pin | 2 | - | Isolation and Data Interface (Encapsulated) | 3:1 | - | - | 0.97 µH | 3:1 | 0.180 4.57mm | 10.16mm | - | RoHS Compliant | ||
![]() TX02-4400JI IXYS | In Stock | - | Datasheet | 35 Weeks | Surface Mount | Surface Mount | DIP | 8 | 0.07oz 1.99g | -55°C~125°C | Tube | 2005 | TX02-4400 | 0.378Lx0.250W 9.78mmx6.35mm | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | GENERAL PURPOSE | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | 1 | 9.78mm | UL | 10.16mm X 6.6mm X 4.57mm | Gull Wing | - | 2500V | Isolation and Data Interface (Encapsulated) | 3:1 | 2 | 2 | 0.97 µH | 3:1 | 0.180 4.57mm | 10.16mm | 6.6mm | RoHS Compliant |