- Manufacturer
- Subcategory
- Contact Gender
- Brand
- Product Category
- Manufacturer Part Number
- Ihs Manufacturer
- Mounting Type
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
JAE Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA1R018H91 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 18 | 75 °C | -25 °C | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FI-S3P-HF JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | - | - | 1 A | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KX15-100K4D1 JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 800 µm | - | - | - | 500 mA | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA1P010M94 JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 10 | 75 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | 600 µm | - | - | - | 500 mA | - | - | - | 600 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FI-XL20S-HF JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | 20 | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | 100 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KX15-50K3D1 JAE Electronics | In Stock | - | - | Gold | - | - | - | 1.102 inch | GOLD (4) OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Japan Aviation Electronics Industry Limited | KX15-50K3D1 | K15 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | 5.63 | Non-Compliant | Yes | e0 | SMD/SMT | - | BOARD STACKING CONNECTOR | 50 | - | - | - | POSITIONING KEY/FLANGE/HOLD DO | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 800 µm | 50 | 0.7874 mm | unknown | 500 mA | UL | COMMERCIAL | 2 | 800 µm | RECTANGULAR | 0.197 inch | FEMALE | - | 0.187 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.031 inch | PLUG | - | POLARIZED KEY | 500VAC V | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 4u inch | ||
![]() FF0260SS1R3000 JAE Electronics | 8000 | - | - | - | BOARD | LOCKING MECH | - | 0.815 inch | GOLD (4) OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | LIQUID CRYSTAL POLYMER (LCP) | Japan Aviation Electronics Industry Limited | FF0260SS1-R3000 | - | RIGHT ANGLE | - | 1 | 85 °C | -40 °C | LEAD FREE | Obsolete | 5.84 | - | Yes | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | - | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 0.3 mm | unknown | - | UL | COMMERCIAL | 2 | - | STAGGERED | 0.047 inch | FEMALE | 94V-0 | 0.15 inch | 0.4 A | BELLOWED TYPE | 40 mΩ | 100000000 Ω | 0.024 inch | - | SURFACE MOUNT | - | 250VAC V | 3.175 mm | - | GOLD (4) OVER NICKEL | STAGGERED | - | - | - | WHITE | 4u inch | ||
![]() FI-S4P-HF JAE Electronics | In Stock | - | - | - | BOARD | - | SOLDER HOLDING POSTS | 0.339 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Japan Aviation Electronics Industry Limited | FI-S4P-HF | - | RIGHT ANGLE | ONE | 1 | 80 °C | -40 °C | - | Obsolete | 5.84 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | HIGH DENSITY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | - | - | 4 | 1.25 mm | unknown | - | UL | COMMERCIAL | 1 | - | RECTANGULAR | 0.071 inch | MALE | 94V-0 | 0.169 inch | 1 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | - | RECTANGULAR | 1.946 N | .2502 N | - | BEIGE | - | ||
![]() FI-S5P-HF JAE Electronics | In Stock | - | - | - | BOARD | - | SOLDER HOLDING POSTS | 0.388 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Japan Aviation Electronics Industry Limited | FI-S5P-HF | - | RIGHT ANGLE | ONE | 1 | 80 °C | -40 °C | - | Obsolete | 5.84 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | HIGH DENSITY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | - | - | 5 | 1.25 mm | unknown | - | UL | COMMERCIAL | 1 | - | RECTANGULAR | 0.071 inch | MALE | 94V-0 | 0.169 inch | 1 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | 0.049 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | - | RECTANGULAR | 1.946 N | .2502 N | - | BEIGE | - | ||
![]() KX14-40K5D1 JAE Electronics | In Stock | - | - | - | - | - | - | 0.945 inch | GOLD (4) OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Japan Aviation Electronics Industry Limited | KX14-40K5D1 | KX | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | 5.72 | - | Yes | e0 | - | - | BOARD STACKING CONNECTOR | - | - | - | - | POSITIONING KEY/HOLD-DOWN/FLAN | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 40 | 0.7874 mm | unknown | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.197 inch | MALE | - | 0.258 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | - | POLARIZED KEY | 500VAC V | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 4u inch | ||
![]() FF0239SS1-R3000 JAE Electronics | In Stock | - | - | - | BOARD | LOCKING MECH | - | 0.567 inch | GOLD (4) OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | LIQUID CRYSTAL POLYMER (LCP) | Japan Aviation Electronics Industry Limited | FF0239SS1-R3000 | - | RIGHT ANGLE | - | 1 | 85 °C | -40 °C | LEAD FREE | Obsolete | 5.84 | - | Yes | e4 | - | - | FFC/FPC CONNECTOR | - | - | - | - | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 39 | 0.3 mm | unknown | - | UL | COMMERCIAL | 2 | - | STAGGERED | 0.047 inch | FEMALE | 94V-0 | 0.15 inch | 0.4 A | BELLOWED TYPE | 40 mΩ | 100000000 Ω | 0.024 inch | - | SURFACE MOUNT | - | 250VAC V | 3.175 mm | - | Gold (Au) - with Nickel (Ni) barrier | STAGGERED | - | - | - | WHITE | 4u inch | ||
![]() WR-80S-VF-1 JAE Electronics | In Stock | - | - | - | BOARD | LOCKING | - | 0.846 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Japan Aviation Electronics Industry Limited | WR-80S-VF-1 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | 5.73 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | LOW PROFILE | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | 0.5 mm | unknown | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.15 inch | FEMALE | 94V-0 | 0.128 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 4.191 mm | - | - | RECTANGULAR | - | - | - | BLACK | 4u inch | ||
![]() WR-160SB-VF-1 JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | - | - | 300 mA | - | - | - | 500 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JN2DS10SL2 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Crimp | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KX14-100K2D1 JAE Electronics | In Stock | - | - | Gold | BOARD | - | - | 1.89 inch | NOT SPECIFIED | NOT SPECIFIED | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Japan Aviation Electronics Industry Limited | KX14-100K2D1 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | 5.84 | Non-Compliant | Yes | - | SMD/SMT | EAR99 | BOARD STACKING CONNECTOR | 100 | - | - | - | POSITIONING KEY/HOLD-DOWN/FLAN | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800 µm | 100 | 0.8 mm | unknown | 500 mA | UL | COMMERCIAL | 2 | 800 µm | RECTANGULAR | 0.197 inch | FEMALE | - | 0.14 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED KEY | 500VAC V | - | - | - | RECTANGULAR | - | - | 0.079 inch | BLACK | 4u inch | ||
![]() FI-S20P-HF JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | - | - | 1 A | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR-120P-VF-1 JAE Electronics | In Stock | - | - | Gold | BOARD | - | - | 1.28 inch | GOLD (4) OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Japan Aviation Electronics Industry Limited | WR-120P-VF-1 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | 5.73 | Non-Compliant | Yes | e3/e4 | SMD/SMT | - | BOARD CONNECTOR | 120 | - | - | - | LOW PROFILE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 500 µm | 120 | 0.5 mm | unknown | 300 mA | UL | COMMERCIAL | 2 | 500 µm | RECTANGULAR | 0.165 inch | MALE | 94V-0 | 0.118 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | 500VAC V | 2.3876 mm | - | TIN OVER NICKEL/GOLD FLASH OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 4u inch | ||
![]() FI-XB30S-HF10 JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | 1 A | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KX15-100K2D JAE Electronics | In Stock | - | - | Gold | BOARD | - | - | 1.89 inch | GOLD (4) OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Japan Aviation Electronics Industry Limited | KX15-100K2D | KX15 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | Obsolete | 5.73 | Non-Compliant | Yes | e4 | SMD/SMT | - | BOARD STACKING CONNECTOR | 100 | - | - | Female | POSITIONING KEY/FLANGE/HOLD DO | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 800 µm | 100 | 0.8 mm | unknown | 500 mA | UL | COMMERCIAL | 2 | 800 µm | RECTANGULAR | 0.197 inch | MALE | - | 0.148 inch | 0.5 A | - | 70 mΩ | 100 MΩ | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED KEY | 500VAC V | - | - | GOLD FLASH OVER NICKEL | RECTANGULAR | - | - | 0.079 inch | BLACK | 4u inch | ||
![]() KX14-100K11D JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | SMD/SMT | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 800 µm | - | - | - | 500 mA | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |