- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Series
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Mounting Type
- Number of Positions
- Operating Temperature
- Card Thickness
Attribute column
Manufacturer
JAE Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Material - Insulation | Manufacturer Package Identifier | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Contact Resistance | Wire Gauge | Card Type | Read Out | Configuration | Insulation Resistance | Row Spacing | Number of Bits | Input Type | Architecture | Contact Termination | Number of Inputs | Reference Type | Data Interface | Product Type | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Pin or Socket | Product | Mounting Angle | Features | Product Category | Height | Length | Width | Contact Finish Thickness | Card Thickness | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM60-52B1-E1-R650 JAE Electronics | 1943 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Plastic | Thermoplastic | MM60-52B1-E1-R650 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2006 | MM60 | Active | 1 (Unlimited) | Solder | Socket | - | 52 | - | - | - | 2 | Female | - | 0.031 0.80mm | - | - | - | 500mA | Gold | - | - | 55mOhm | - | PCI Express Mini Card | Dual | - | - | 800 μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 5.9mm | 25mm | 10mm | 3.94μin 0.10μm | 0.039 1.00mm | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() MM70-314-310B1-1-R300 JAE Electronics | 3717 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | MM70 | Active | 1 (Unlimited) | Solder | - | - | 314 | - | - | Black | 2 | Female | - | 0.020 0.50mm | Straight | 6.7mm | - | 500mA | Gold | - | - | 55mOhm | - | MXM 3.0 | Dual | - | 50MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Latches | - | - | 89.9mm | - | 3.94μin 0.10μm | 0.047 1.20mm | - | RoHS Compliant | - | ||
![]() MM60-52B1-B1-R850 JAE Electronics | 3 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Plastic | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2005 | MM60 | Active | 1 (Unlimited) | Solder | Socket | - | 52 | - | - | - | 2 | Female | - | 0.031 0.80mm | Horizontal | - | - | 500mA | Gold | - | - | 55mOhm | - | PCI Express Mini Card | Dual | - | - | 800 μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 3.9mm | 25mm | 10mm | 3.94μin 0.10μm | 0.039 1.00mm | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() MM60-52C2-R1-R1200 JAE Electronics | 1 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Plastic | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | MM60 | Active | 1 (Unlimited) | Solder | - | - | 52 | - | - | - | 2 | Female | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | 0.039 1.00mm | - | RoHS Compliant | - | ||
![]() MM60-52B1-G1-R850 JAE Electronics | 850 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Plastic | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | MM60 | Active | 1 (Unlimited) | Solder | - | - | 52 | - | - | - | 2 | Female | - | 0.031 0.80mm | - | - | - | - | Gold | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 3.94μin 0.10μm | 0.039 1.00mm | - | RoHS Compliant | - | ||
![]() SM3ZS067U410AMR1000 JAE Electronics | 2 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tape & Reel (TR) | 2013 | SM3 | Active | 1 (Unlimited) | Solder | - | - | 67 | - | - | - | 2 | Female | - | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | M.2 (NGFF) Mini Card | Dual | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 4.1mm | - | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | - | ||
![]() SM3ZS067U215ABR1500 JAE Electronics | 25 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 67 | - | - | Thermoplastic | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Tape & Reel (TR) | 2015 | SM3 | Active | 1 (Unlimited) | Solder | - | - | 67 | 80°C | -40°C | - | 2 | Female | - | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | M.2 (NGFF) Mini Card | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | - | ||
![]() MM70-314B2-1-R500 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 314 | - | - | Liquid Crystal Polymer (LCP), Glass Filled | MM70-314B2-1-R500 | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | MM70 | Active | 1 (Unlimited) | Solder | - | - | 314 | 85°C | -40°C | Black | 2 | Female | - | 0.020 0.50mm | - | - | - | 500mA | Gold | - | 314 | - | - | MXM 3.0 | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | - | 11.8μin 0.30μm | 0.047 1.20mm | - | RoHS Compliant | - | ||
![]() DP3R020RL30JQR400 JAE Electronics | 870 |
| - | - | Gold | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | NOT SPECIFIED | Copper Alloy | - | 400 | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | DP3R020RL30JQR400 | + 85 C | - | - 25 C | Mounting Peg | - | Not Recommended | - | 5.68 | Details | Yes | - | - | - | - | - | - | - | TELECOM AND DATACOM CONNECTOR | - | 20 Position | - | - | - | - | Female | - | - | - | - | unknown | 500 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | ||
![]() DF02P036G28A1 JAE Electronics | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP3B020JQ1 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD2B040VP4R200 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 858 |
| - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | 2400 | - | Danaher Controls | HS35060073340 | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Intersil | - | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC | - | - | 8 | Differential | SAR | - | 1 | External, Supply | Parallel | - | 4.5V ~ 6.3V | 4.5V ~ 6.3V | 10k | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | 2400 | - | JAE Electronics | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 783 |
| - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | 1500 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | Insulation Crimper | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | Crimpers | - | - | Bench Top Tools | - | - | - | - | - | - | - | - | ||
![]() MX44S05K4QA JAE | 8494 |
| - | - | - | - | - | - | - | - | - | - | - | MX44S05K | JAE Electronics | - | - | - | 5000 | - | JAE Electronics | - | - | JAE Electronics | - | - | Tape & Reel (TR);Cut Tape (CT); | - | Active | - | - | - | - | Cut Tape | - | MX44 | - | - | - | - | Stamped | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | Gold | - | - | - | 20-22 AWG | - | - | - | - | - | - | - | - | Crimp | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | Socket | - | - | - | Standard Card Edge Connectors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | 1000 | - | JAE Electronics | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | ||
![]() PX10-BSB16 JAE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | 1 | - | JAE Electronics | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Card Edge Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | - | PCI Express / PCI Connectors | - | - | - | - | - | - | - | - | ||
![]() DD1P030MA2 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |