- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- Series
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Gender
- Mounting Type
- Number of Positions
- Operating Temperature
- Card Thickness
Attribute column
Manufacturer
JAE Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Depth | Current Rating | Contact Finish | Contact Resistance | Card Type | Read Out | Insulation Resistance | Features | Height | Length | Contact Finish Thickness | Card Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM70-314-310B1-2-R300 JAE Electronics | 4 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | -40°C~85°C | Tape & Reel (TR) | 2010 | MM70 | Active | 1 (Unlimited) | Solder | 314 | - | - | Black | 2 | Female | 0.020 0.50mm | Straight | 6.7mm | 500mA | Gold | 55mOhm | MXM 3.0 | Dual | 50MOhm | - | - | 89.9mm | 11.8μin 0.30μm | 0.047 1.20mm | Unknown | RoHS Compliant | ||
![]() MM70-314-310B2-2-R500 JAE Electronics | 5 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | -40°C~85°C | Tape & Reel (TR) | 2008 | MM70 | Active | 1 (Unlimited) | Solder | 314 | - | - | Black | 2 | Female | 0.020 0.50mm | Straight | 4.3mm | 500mA | Gold | 55mOhm | MXM 3.0 | Dual | 50MOhm | Board Guide, Latches | - | 89.9mm | 11.8μin 0.30μm | 0.047 1.20mm | - | RoHS Compliant | ||
![]() SM3ZS067U310AMR1200 JAE Electronics | 2400 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2013 | SM3 | Active | 1 (Unlimited) | Solder | 67 | - | - | - | 2 | Female | 0.020 0.50mm | - | - | 500mA | Gold | - | M.2 (NGFF) Mini Card | Dual | 500MOhm | Board Guide | 3.1mm | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() MM60-76B2-G1-R1000 JAE Electronics | 5 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Plastic | Thermoplastic | Copper Alloy | -40°C~85°C | Tape & Reel (TR) | 2008 | MM60 | Active | 1 (Unlimited) | Solder | 76 | 85°C | -40°C | - | 2 | Female | 0.031 0.80mm | - | - | - | Gold | - | PCI Express Mini Card | Dual | - | Board Guide | - | - | Flash | 0.039 1.00mm | - | RoHS Compliant | ||
![]() MM70-314-310B2-1-R500 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | -40°C~85°C | Tape & Reel (TR) | 2008 | MM70 | Active | 1 (Unlimited) | Solder | 314 | - | - | Black | 2 | Female | 0.020 0.50mm | Straight | 4.3mm | 500mA | Gold | 55mOhm | MXM 3.0 | Dual | 50MOhm | - | - | 89.9mm | 11.8μin 0.30μm | 0.047 1.20mm | Unknown | RoHS Compliant | ||
![]() SM3ZS067U410AER1000 JAE Electronics | 1 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2013 | SM3 | Active | 1 (Unlimited) | Solder | 67 | 80°C | -40°C | - | 2 | Female | 0.020 0.50mm | - | - | 500mA | Gold | - | M.2 (NGFF) Mini Card | Dual | 500MOhm | Board Guide | 4.1mm | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() SM3ZS067U310AER1200 JAE Electronics | 1863 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2013 | SM3 | Active | 1 (Unlimited) | Solder | 67 | - | - | - | 2 | Female | 0.020 0.50mm | - | - | 500mA | Gold | - | M.2 (NGFF) Mini Card | Dual | 500MOhm | Board Guide | 3.1mm | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() SM3ZS067U310ABR1200 JAE Electronics | 20 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2013 | SM3 | Active | 1 (Unlimited) | Solder | 67 | 80°C | -40°C | - | 2 | Female | 0.020 0.50mm | - | - | 500mA | Gold | - | M.2 (NGFF) Mini Card | Dual | 500MOhm | Board Guide | 3.1mm | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() SM3ZS067U215AER1500 JAE Electronics | 6538 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2015 | SM3 | Active | 1 (Unlimited) | Solder | 67 | - | - | - | 2 | Female | 0.020 0.50mm | - | - | - | Gold | - | M.2 (NGFF) Mini Card | Dual | - | Board Guide | - | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() SM3ZS067B120AB2R1500 JAE Electronics | 595 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2015 | SM3 | Active | 1 (Unlimited) | Solder | 67 | - | - | - | 2 | Female | 0.020 0.50mm | - | - | - | Gold | - | M.2 (NGFF) Mini Card | Dual | - | Board Guide | - | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() SM3ZS067U215AMR1500 JAE Electronics | 929 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 67 | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2015 | SM3 | Active | 1 (Unlimited) | Solder | 67 | - | - | - | 2 | Female | 0.020 0.50mm | - | - | - | Gold | - | M.2 (NGFF) Mini Card | Dual | - | Board Guide | - | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() SM3ZS067U410ABR1000 JAE Electronics | 1 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Thermoplastic | Copper Alloy | -40°C~80°C | Tape & Reel (TR) | 2013 | SM3 | Active | 1 (Unlimited) | Solder | 67 | 80°C | -40°C | - | 2 | Female | 0.020 0.50mm | - | - | 500mA | Gold | - | M.2 (NGFF) Mini Card | Dual | 500MOhm | Board Guide | 4.1mm | - | 5.11μin 0.130μm | 0.031 0.79mm | - | RoHS Compliant | ||
![]() MM70-314-310B1-1-T30 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 314 | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | -40°C~85°C | Bulk | - | MM70 | Obsolete | 1 (Unlimited) | Solder | 314 | 80°C | -40°C | Black | 2 | Female | 0.020 0.50mm | - | - | - | Gold | - | MXM 3.0 | Dual | - | - | - | - | 11.8μin 0.30μm | 0.047 1.20mm | - | RoHS Compliant | ||
![]() MM60-52B1-D1-R850 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM60-52B1-F1-R650 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM70-314-310B1-2-T30 JAE Electronics | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | -40°C~85°C | Bulk | - | MM70 | Obsolete | 1 (Unlimited) | Solder | 314 | - | - | Black | 2 | Female | 0.020 0.50mm | - | - | - | Gold | - | MXM 3.0 | Dual | - | - | - | - | 11.8μin 0.30μm | 0.047 1.20mm | - | - |