- Packaging
- Series
- Contact Materials
- Housing Material
- Mounting Type
- Number of Positions
- Pitch
- Termination
- Cable End Type
- Contact Finish
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
JAE FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Insulation Resistance | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL-FPR-U28S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 28 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 28 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U22S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 22 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 22 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U7S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 7 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 7 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U40S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 40 | 85°C | -40°C | - | Female | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 40 | Black | - | - | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U9S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 9 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 9 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FB6S015JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 15 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Bottom | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S053JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 53 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Bottom | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S029JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 29 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Bottom | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() IL-FPR-10S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 10 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | 500μm | 10 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-13S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 13 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 13 | Black | 100MOhm | - | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-11S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 11 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 11 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-30S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2000 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 30 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | 500μm | 30 | Black | 100MOhm | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-27S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 27 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 27 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U31S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 31 | 85°C | -40°C | - | Female | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 31 | Black | - | - | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-50S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 50 | 85°C | -40°C | - | Female | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 50 | Black | 100MOhm | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-45S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 45 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 45 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-40S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 40 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 40 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-37S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 37 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 37 | Black | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FF0871SA1-R300 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Plastic | Plastic | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2011 | FF08 | Obsolete | 1 (Unlimited) | Solder | 71 | 85°C | -40°C | - | - | 0.3A per Contact | 0.008 0.20mm | - | 300mA | Gold | - | - | Beige | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.039 1.00mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() IL-FPR-13S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 13 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 13 | Black | 100MOhm | - | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free |