- Packaging
- Series
- Contact Materials
- Housing Material
- Mounting Type
- Number of Positions
- Pitch
- Termination
- Cable End Type
- Contact Finish
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
JAE FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Insulation Resistance | Wire/Cable Type | Number of Poles | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL-FPR-14S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 14 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | 500μm | 14 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-34S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 34 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 34 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-8S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 8 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | 500μm | 8 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-40S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 40 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 40 | Black | 100MOhm | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-6S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 6 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Right Angle | 500mA | Gold | 500μm | 6 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FF0829SA1-R300 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Plastic | Plastic | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2009 | FF08 | Obsolete | 1 (Unlimited) | Solder | 29 | 85°C | -40°C | - | - | 0.3A per Contact | 0.008 0.20mm | - | 300mA | Gold | - | - | Beige | - | - | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.039 1.00mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FF02S15SV1-R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 15 | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FF02S | Obsolete | 1 (Unlimited) | Solder | 15 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | White | - | Straight | - | - | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0851SA1-R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | - | Plastic | - | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2009 | FF08 | Active | 1 (Unlimited) | Solder | 51 | - | - | - | - | 0.3A per Contact | 0.008 0.20mm | - | - | Gold | - | - | Beige | - | - | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.039 1.00mm | 0.15mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FB10S013JA2R6000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 50 | Plastic | Plastic | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FB10 | Obsolete | 1 (Unlimited) | Solder | 13 | 85°C | -40°C | - | - | 0.35A | 0.012 0.30mm | - | 350mA | Gold | - | - | White | - | - | - | 20 | FPC | Tabbed or Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.20mm | - | RoHS Compliant | - | - | ||
![]() IL-FHJ-57S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FHJ | Obsolete | 1 (Unlimited) | Solder | 57 | 85°C | -40°C | - | - | 0.35A | 0.012 0.30mm | - | 350mA | Gold | 300μm | 57 | Beige | - | - | - | - | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | 0.079 2.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-10S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2000 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 10 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Right Angle | 500mA | Gold | 500μm | 10 | Black | 100MOhm | - | 10 | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-16S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 16 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Right Angle | 500mA | Gold | 500μm | 16 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-12S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 12 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | 500μm | 12 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-26S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 26 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Right Angle | 500mA | Gold | 500μm | 26 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-21S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 21 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 21 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-12S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 12 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Right Angle | 500mA | Gold | 500μm | 12 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-16S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 16 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | 500μm | 16 | Black | 100MOhm | - | 16 | - | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-21S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 21 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 21 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-24S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 24 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | 500μm | 24 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-30S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 30 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Right Angle | 500mA | Gold | 500μm | 30 | Black | 100MOhm | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free |