- Packaging
- Series
- Contact Materials
- Housing Material
- Mounting Type
- Number of Positions
- Pitch
- Termination
- Cable End Type
- Contact Finish
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
JAE FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FB6S017JA1R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 17 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 17 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FG2S057JA1 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 57 | Synthetic Resin | Synthetic Resin | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2014 | FG2 | Obsolete | 1 (Unlimited) | Solder | 57 | 85°C | -40°C | 0.35A per Contact | 0.079 2.00mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Rotary Lock | Low Insertion Force (LIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FF0124SA1E JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2006 | FF01 | Obsolete | 1 (Unlimited) | Solder | 24 | 85°C | -40°C | 0.5A per Contact | 0.020 0.50mm | 500mA | Gold | 500μm | 24 | White | Straight | 20 | FPC | Straight | Flip Lock | Solder Retention | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FB3S033C11 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2004 | FB3 | Obsolete | 1 (Unlimited) | Solder | 33 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0245SS1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 45 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | White | Straight | 20 | FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S033JA1R2000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 33 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FB8 | Obsolete | 1 (Unlimited) | Solder | 33 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Rotary Lock | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S029JA1R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 29 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 29 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S033JA1R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 33 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 33 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S027JA1R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 27 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 27 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB10S031JT1R6000 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Plastic | Plastic | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FB10 | Active | - | Solder | 31 | - | - | 0.35A | 0.012 0.30mm | - | Gold | - | - | White | - | 20 | FPC | Tabbed or Tapered | Flip Lock | Zero Insertion Force (ZIF) | 1.18μin 0.030μm | 0.035 0.88mm | 0.20mm | - | - | - | - | ||
![]() FB10S027JT1R6000 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Plastic | - | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FB10 | Active | 1 (Unlimited) | Solder | 27 | - | - | 0.35A | 0.012 0.30mm | - | Gold | - | - | White | - | 20 | FPC | Tabbed or Tapered | Flip Lock | Zero Insertion Force (ZIF) | 1.18μin 0.030μm | 0.035 0.88mm | 0.20mm | - | - | - | - | ||
![]() FB3S021C11 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2004 | FB3 | Obsolete | 1 (Unlimited) | Solder | 21 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB3S071C11 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2006 | FB3 | Obsolete | 1 (Unlimited) | Solder | 71 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB3S039C11R3000 JAE Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | - | FB3 | Obsolete | 1 (Unlimited) | Solder | 39 | - | - | 0.35A per Contact | 0.012 0.30mm | - | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() FB3S057C11R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 57 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2003 | FB3 | Obsolete | 1 (Unlimited) | Solder | 57 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S021JA1R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 21 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 21 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB10S013JT1R6000 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Plastic | Plastic | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FB10 | Active | - | Solder | 13 | - | - | 0.35A | 0.012 0.30mm | - | Gold | - | - | White | - | 20 | FPC | Tabbed or Tapered | Flip Lock | Zero Insertion Force (ZIF) | 1.18μin 0.030μm | 0.035 0.88mm | 0.20mm | - | - | - | - | ||
![]() IL-FHJ-17S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FHJ | Obsolete | 1 (Unlimited) | Solder | 17 | 85°C | -40°C | 0.35A | 0.012 0.30mm | 350mA | Gold | 300μm | 17 | Beige | - | - | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.079 2.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FB3S045C11R3000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 45 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2017 | FB3 | Obsolete | 1 (Unlimited) | Solder | 45 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB3S051C12R3000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 51 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FB3 | Obsolete | 1 (Unlimited) | Solder | 51 | 85°C | -40°C | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | - | - | - | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |