- Packaging
- Series
- Contact Materials
- Housing Material
- Mounting Type
- Number of Positions
- Pitch
- Termination
- Cable End Type
- Contact Finish
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
JAE FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Gender | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Insulation Resistance | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL-FHJ-39S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FHJ | Obsolete | 1 (Unlimited) | Solder | 39 | 85°C | -40°C | - | 0.35A | 0.012 0.30mm | 350mA | Gold | 300μm | 39 | Beige | - | - | - | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.079 2.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FHJ-33S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FHJ | Obsolete | 1 (Unlimited) | Solder | 33 | 85°C | -40°C | - | 0.35A | 0.012 0.30mm | 350mA | Gold | 300μm | 33 | Beige | - | - | - | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.079 2.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FHJ-21S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FHJ | Obsolete | 1 (Unlimited) | Solder | 21 | 85°C | -40°C | Female | 0.35A | 0.012 0.30mm | 350mA | Gold | 300μm | 21 | Beige | 100MOhm | - | - | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.079 2.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FHJ-51S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FHJ | Obsolete | 1 (Unlimited) | Solder | 51 | 85°C | -40°C | - | 0.35A | 0.012 0.30mm | 350mA | Gold | 300μm | 51 | Beige | - | - | - | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.079 2.00mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FB6S053JA1R3000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 53 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FB6 | Obsolete | 1 (Unlimited) | Solder | 53 | 85°C | -40°C | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S023JA1R2000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 23 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FB8 | Obsolete | 1 (Unlimited) | Solder | 23 | 85°C | -40°C | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB3S025C11R3000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 25 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FB3 | Obsolete | 1 (Unlimited) | Solder | 25 | 85°C | -40°C | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Flip Lock | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FG2S051JA1R3000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 51 | Synthetic Resin | Synthetic Resin | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FG2 | Obsolete | 1 (Unlimited) | Solder | 51 | 85°C | -40°C | - | 0.35A per Contact | 0.079 2.00mm | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | Low Insertion Force (LIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FG2S063JA1R3000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 63 | Synthetic Resin | Synthetic Resin | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FG2 | Obsolete | 1 (Unlimited) | Solder | 63 | 85°C | -40°C | - | 0.35A per Contact | 0.079 2.00mm | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | Low Insertion Force (LIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() FF02S65SV1 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 65 | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | - | FF02S | Obsolete | 1 (Unlimited) | Solder | 65 | 85°C | -40°C | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | White | - | Straight | - | FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FG2S045JA1 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 45 | Synthetic Resin | Synthetic Resin | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2014 | FG2 | Obsolete | 1 (Unlimited) | Solder | 45 | 85°C | -40°C | - | 0.35A per Contact | 0.079 2.00mm | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | Low Insertion Force (LIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() WD3F148UQ-3 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WD3M148UQ-6 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FB10S061JT1R6000 JAE Electronics | 326 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Plastic | Plastic | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2016 | FB10 | Active | 1 (Unlimited) | Solder | 61 | - | - | - | 0.35A | 0.012 0.30mm | - | Gold | - | - | White | - | - | 20 | FPC | Tabbed or Tapered | Flip Lock | Zero Insertion Force (ZIF) | 1.18μin 0.030μm | 0.035 0.88mm | 0.20mm | - | - | - | - | ||
![]() FF0829SA1-R200 JAE Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Plastic | Plastic | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2009 | FF08 | Obsolete | 1 (Unlimited) | Solder | 29 | - | - | - | 0.3A per Contact | 0.008 0.20mm | - | Gold | - | - | Beige | - | - | 20 | FPC | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.039 1.00mm | 0.15mm | UL94 V-0 | - | - | - | ||
![]() FI-VHP50CL-A-R3000 JAE Electronics | 3000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FI-VHP50C-CSH3-9000 JAE Electronics | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FB10S015JT1R6000 JAE Electronics | 5930 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Plastic | Plastic | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | - | FB10 | Active | 1 (Unlimited) | Solder | 15 | - | - | - | 0.35A | 0.012 0.30mm | - | Gold | - | - | White | - | - | 20 | FPC | Tabbed or Tapered | Flip Lock | Zero Insertion Force (ZIF) | 1.18μin 0.030μm | 0.035 0.88mm | 0.20mm | - | - | - | - | ||
![]() FF02S55SV1-R3000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 55 | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FF02S | Obsolete | 1 (Unlimited) | Solder | 55 | 85°C | -40°C | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | White | - | Straight | - | FPC | Straight | Flip Lock | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0380SV1-R2000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 80 | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | - | FF03 | Active | 1 (Unlimited) | Solder | 80 | 85°C | -40°C | - | 0.5A per Contact | 0.020 0.50mm | 500mA | Gold | - | - | White | - | Straight | 20 | FPC | Straight | Rotary Lock | Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | - | RoHS Compliant | - | - |