- Packaging
- Series
- Contact Materials
- Housing Material
- Mounting Type
- Number of Positions
- Pitch
- Termination
- Cable End Type
- Contact Finish
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
JAE FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Wire/Cable Type | Contact Finish Termination | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FF02S31SV1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tray | 2006 | FF02S | - | Obsolete | 1 (Unlimited) | Solder | - | 31 | 85°C | -40°C | White | 1 | - | - | - | - | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | - | - | - | - | 350mA | Gold | - | 300μm | 31 | - | - | White | - | - | - | - | Straight | - | - | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FA5B050HP1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Edge | Board Edge, Cutout | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tray | 2004 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 50 | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | 800mA | Gold | - | 500μm | - | - | - | Black | - | - | - | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FB10S033JA2R6000 JAE Electronics | 25000 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Plastic | Plastic | Black | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Cut Tape (CT) | 2014 | FB10 | - | Obsolete | 1 (Unlimited) | Solder | - | 33 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.35A | 0.012 0.30mm | - | - | - | - | 350mA | Gold | - | - | - | - | - | White | - | - | - | - | - | - | 20 | FPC | Tabbed or Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.20mm | - | - | RoHS Compliant | - | - | ||
![]() FA5S008HP1 JAE Electronics | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | Resin | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Bulk | 2004 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 8 | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | Right Angle | - | - | 800mA | Gold | 250V | - | - | - | - | Black | 20mOhm | 100MOhm | - | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.057 1.45mm | 0.30mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() FA5S018HP1R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2007 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | 800mA | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.057 1.45mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FA5S020HP1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | Resin | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tray | 2004 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 20 | - | - | - | 1 | Female | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | Right Angle | - | - | 800mA | Gold | 250V | 500μm | - | - | - | Black | 20mOhm | 100MOhm | - | - | - | - | - | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.057 1.45mm | 0.30mm | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FA5B030HP1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Edge | Board Edge, Cutout | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tray | 2004 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 30 | - | - | - | - | Male | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | 800mA | Gold | - | 500μm | 40 | - | - | Black | - | 100MOhm | - | - | - | - | 20 | FPC | Tapered | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FA5B036HP1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Edge | Board Edge, Cutout | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Bulk | 2004 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | 800mA | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0221SL1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tray | 2005 | FF02 | - | Obsolete | 1 (Unlimited) | Solder | - | 21 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | - | - | - | - | 350mA | Gold | - | - | - | - | - | White | - | - | - | - | Straight | - | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF02S40SV1-R3000 JAE Electronics | 85000 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | FF02S | - | Obsolete | 1 (Unlimited) | Solder | - | 40 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | - | - | - | - | 350mA | Gold | - | - | - | - | - | White | - | - | - | - | Straight | - | - | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FA5S015HP1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | Resin | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tray | 2007 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 15 | - | - | - | 1 | - | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | 800mA | Gold | 250V | 500μm | - | - | - | Black | 20mOhm | 100MOhm | - | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.057 1.45mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FF02S35SV1 JAE Electronics | In Stock | - | Datasheet | - | Gold | - | BOARD | SMD/SMT | - | Polymer | - | - | GOLD (4) OVER NICKEL | COPPER ALLOY | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | - | Japan Aviation Electronics Industry Limited | FF02S35SV1 | STRAIGHT | 1 | ROHS COMPLIANT | Obsolete | 5.82 | Yes | - | 50 V | - | - | - | - | e4 | - | - | SMD/SMT | FFC/FPC CONNECTOR | 35 | 85 °C | -40 °C | White | 1 | Female | LOW PROFILE | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 300 µm | 35 | - | 0.3 mm | unknown | 350 mA | - | - | 300 µm | 35 | FEMALE | 94V-0 | - | - | 100 MΩ | SOCKET | SOLDER | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | Bottom | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FA1005SA1-R8000 JAE Electronics | 9196 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Plastic | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2012 | FA10 | - | Active | 1 (Unlimited) | Solder | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | - | 500mA | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | 20 | FPC | Tabbed | - | - | Low Insertion Force (LIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0829SA1-R3000 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | - | Plastic | - | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2009 | FF08 | - | Active | 1 (Unlimited) | Solder | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | 0.3A per Contact | 0.008 0.20mm | - | - | - | - | - | Gold | - | - | - | - | - | Beige | - | - | - | - | - | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.039 1.00mm | 0.15mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() FF0360SA1-R2000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon, Glass Filled | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | FF03 | - | Active | 1 (Unlimited) | Solder | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | - | 500mA | Gold | - | - | - | - | - | White | - | - | - | - | - | - | 20 | FPC | Straight | Rotary Lock | - | Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | - | - | RoHS Compliant | - | - | ||
![]() FA5B040HP1 JAE Electronics | 47 |
| Datasheet | 14 Weeks | - | Edge | Board Edge, Cutout | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tray | 2004 | FA5 | - | Active | 1 (Unlimited) | Solder | - | 40 | - | - | - | 1 | Male | - | - | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | - | - | - | 800mA | Gold | - | 500μm | - | - | - | Black | - | 100MOhm | - | - | - | - | 20 | FPC | Tapered | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FF0396SA1-R2000 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon, Glass Filled | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | FF03 | - | Active | 1 (Unlimited) | Solder | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.020 0.50mm | - | - | - | - | 500mA | Gold | - | - | - | - | - | White | - | - | - | - | - | - | 20 | FPC | Straight | Rotary Lock | - | Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | - | - | RoHS Compliant | - | - | ||
![]() FB8S039JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Bulk | 2007 | FB8 | - | Obsolete | 1 (Unlimited) | Solder | - | 39 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | - | - | - | - | 350mA | Gold | - | - | - | - | - | Beige | - | - | - | - | - | - | 20 | FPC | Tapered | Rotary Lock | Top | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF02S35SV1-R3000 JAE Electronics | 204 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Cut Tape (CT) | 2006 | FF02S | - | Obsolete | 1 (Unlimited) | Solder | - | 35 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | - | - | - | - | 350mA | Gold | - | - | - | - | - | White | - | - | - | - | Straight | - | - | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF02S31SV1-R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | 31 | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | 50V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | FF02S | - | Obsolete | 1 (Unlimited) | Solder | - | 31 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | - | - | - | - | 350mA | Gold | - | - | - | - | - | White | - | - | - | - | Straight | - | - | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |