- Packaging
- Series
- Contact Materials
- Housing Material
- Mounting Type
- Number of Positions
- Pitch
- Termination
- Cable End Type
- Contact Finish
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
JAE FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Contact Resistance | Insulation Resistance | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FB10S051JA2R6000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Plastic | - | Black | Phosphor Bronze | 50V | -40°C~85°C | Cut Tape (CT) | 2014 | FB10 | Obsolete | 1 (Unlimited) | Solder | 51 | - | - | - | - | - | 0.35A | 0.012 0.30mm | 350mA | Gold | - | - | White | - | - | - | 20 | FPC | Tabbed or Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.20mm | - | - | RoHS Compliant | - | - | ||
![]() FB10S045JA2R6000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Plastic | - | Black | Phosphor Bronze | 50V | -40°C~85°C | Cut Tape (CT) | 2014 | FB10 | Obsolete | 1 (Unlimited) | Solder | 45 | - | - | - | - | - | 0.35A | 0.012 0.30mm | 350mA | Gold | - | - | White | - | - | - | 20 | FPC | Tabbed or Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.20mm | - | - | RoHS Compliant | - | - | ||
![]() FA5S008HP1R3000 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FA5 | Active | 1 (Unlimited) | Solder | 8 | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | 800mA | Gold | - | - | Black | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.057 1.45mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S045JA1R2000 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 45 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FB8 | Obsolete | 1 (Unlimited) | Solder | 45 | 85°C | -40°C | - | - | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | - | - | 20 | FPC | Tapered | Rotary Lock | - | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FB10S041JA2R6000 JAE Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Plastic | - | Black | Phosphor Bronze | 50V | -40°C~85°C | Cut Tape (CT) | 2014 | FB10 | Obsolete | 1 (Unlimited) | Solder | 41 | - | - | - | - | - | 0.35A | 0.012 0.30mm | - | Gold | - | - | White | - | - | - | 20 | FPC | Tabbed or Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.20mm | - | - | - | - | - | ||
![]() FF0233SS1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 33 | 85°C | -40°C | - | - | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | 300μm | 33 | White | - | - | Straight | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FA5B045HP1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Edge | Board Edge, Cutout | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Bulk | 2004 | FA5 | Active | 1 (Unlimited) | Solder | 45 | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | 800mA | Gold | - | - | Black | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0255SS1-C100 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 55 | 85°C | -40°C | - | - | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | White | - | - | Straight | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF02S15SV1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2006 | FF02S | Obsolete | 1 (Unlimited) | Solder | 15 | 85°C | -40°C | White | 1 | Female | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | 300μm | 15 | White | - | 100MOhm | Straight | - | FPC | Straight | Flip Lock | Bottom | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FA5B050HP2 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Edge | Board Edge, Cutout | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Bulk | 2005 | FA5 | Obsolete | 1 (Unlimited) | Solder | 50 | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | 800mA | Gold | - | - | Black | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FA5S045HP1R3000 JAE Electronics | 1 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FA5 | Active | 1 (Unlimited) | Solder | 45 | - | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | 800mA | Gold | - | - | Black | - | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.057 1.45mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0235SS1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 35 | 85°C | -40°C | White | 1 | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | 35 | White | - | - | Straight | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FR02C051JA1-R5000 JAE Electronics | 4 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Plastic | - | Natural | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | 2014 | FR02 | Active | 1 (Unlimited) | Solder | 51 | - | - | - | - | - | 0.25A per Contact | 0.008 0.20mm | 250mA | Gold | - | - | Black | - | - | - | - | FPC | Tabbed or Tapered | Flip Lock, Backlock | - | Low Insertion Force (LIF) | 3.94μin 0.10μm | 0.032 0.81mm | 0.20mm | - | - | RoHS Compliant | - | - | ||
![]() FF0260SS1 JAE Electronics | 20000 | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 60 | 85°C | -40°C | White | 1 | Male | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | 300μm | 60 | White | 40mOhm | 100MOhm | Straight | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U5S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 5 | 85°C | -40°C | - | - | - | 0.5A per Contact | 0.020 0.50mm | 500mA | Gold | 500μm | 5 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-33S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 33 | 85°C | -40°C | - | - | Female | 0.5A per Contact | 0.020 0.50mm | 500mA | Gold | - | - | Black | - | 100MOhm | - | - | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U11S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 11 | 85°C | -40°C | - | - | - | 0.5A per Contact | 0.020 0.50mm | 500mA | Gold | 500μm | 11 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-U38S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 38 | 85°C | -40°C | - | - | - | 0.5A per Contact | 0.020 0.50mm | 500mA | Gold | 500μm | 38 | Black | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FF0841SA1-R300 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Plastic | Plastic | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2011 | FF08 | Obsolete | 1 (Unlimited) | Solder | 41 | 85°C | -40°C | - | - | - | 0.3A per Contact | 0.008 0.20mm | 300mA | Gold | - | - | Beige | - | - | - | 20 | FPC | Tabbed | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.039 1.00mm | 0.15mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S025JA1R2000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FB8 | Active | 1 (Unlimited) | Solder | 25 | - | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | 350mA | Gold | - | - | Beige | - | - | - | 20 | FPC | Tapered | Rotary Lock | - | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |