- Packaging
- Series
- Contact Materials
- Housing Material
- Mounting Type
- Number of Positions
- Pitch
- Termination
- Cable End Type
- Contact Finish
- Current Rating (Amps)
- FFC, FCB Thickness
Attribute column
Manufacturer
JAE FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Insulation Resistance | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FA5B008HP2R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Edge | Board Edge, Cutout | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2005 | FA5 | Obsolete | 1 (Unlimited) | Solder | 8 | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | 800mA | Gold | - | - | Black | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FA5S015HP1R3000 JAE Electronics | 12000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FA5 | Active | 1 (Unlimited) | Solder | 15 | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | 800mA | Gold | - | - | Black | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.057 1.45mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FA5B008HP1R3000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Edge | Board Edge, Cutout | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | FA5 | Active | 1 (Unlimited) | Solder | 8 | - | - | - | - | 0.8A per Contact | 0.020 0.50mm | - | 800mA | Gold | - | - | Black | - | - | 20 | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0229SS1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 29 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | 300μm | 29 | White | - | Straight | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-26S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 26 | 85°C | -40°C | 1 | Female | 0.5A per Contact | 0.020 0.50mm | Straight | 500mA | Gold | - | 26 | Black | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S021JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 21 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Flip Lock | Bottom | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() IL-FPR-32S-VF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 32 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | - | - | Black | 100MOhm | - | - | FPC | Tapered | Slide Lock | Side | Zero Insertion Force (ZIF) | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() IL-FPR-32S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 32 | 85°C | -40°C | - | Female | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | - | Black | 100MOhm | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FF02S45SV1-R3000 JAE Electronics | 3000 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2006 | FF02S | Obsolete | 1 (Unlimited) | Solder | 45 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | White | - | Straight | - | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.035 0.88mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB6S017JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 17 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Flip Lock | Bottom | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() IL-FPR-35S-HF-N1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Copper Alloy | 50V | -40°C~85°C | Tray | 2004 | IL-FPR | Obsolete | 1 (Unlimited) | Solder | 35 | 85°C | -40°C | - | - | 0.5A per Contact | 0.020 0.50mm | - | 500mA | Gold | 500μm | 35 | Black | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FB6S051JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2006 | FB6 | Obsolete | 1 (Unlimited) | Solder | 51 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Flip Lock | Bottom | Low Insertion Force (LIF) | - | 0.047 1.20mm | 0.15mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S029JA1R2000 JAE Electronics | 2000 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 29 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FB8 | Obsolete | 1 (Unlimited) | Solder | 29 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | - | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S031JA1R2000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 31 | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Tape & Reel (TR) | 2007 | FB8 | Obsolete | 1 (Unlimited) | Solder | 31 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | - | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0251SS1 JAE Electronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 51 | - | - | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | 300μm | - | White | - | - | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FB3S051C11 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Strip | 2003 | FB3 | Obsolete | 1 (Unlimited) | Solder | 51 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Flip Lock | - | Low Insertion Force (LIF) | - | 0.075 1.90mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S025JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2007 | FB8 | Obsolete | 1 (Unlimited) | Solder | 25 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | - | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S033JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2007 | FB8 | Obsolete | 1 (Unlimited) | Solder | 33 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | Top | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FF0290SS1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | Polyphenylene Sulfide (PPS) | Black | Copper Alloy | 50V | -40°C~85°C | Tray | 2005 | FF02 | Obsolete | 1 (Unlimited) | Solder | 90 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | White | - | Straight | 20 | FPC | Straight | Flip Lock | - | Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.047 1.20mm | 0.12mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() FB8S031JA1 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Copper Alloy | 50V | -40°C~85°C | Bulk | 2007 | FB8 | Obsolete | 1 (Unlimited) | Solder | 31 | 85°C | -40°C | - | - | 0.35A per Contact | 0.012 0.30mm | - | 350mA | Gold | - | - | Beige | - | - | 20 | FPC | Tapered | Rotary Lock | Top | Zero Insertion Force (ZIF) | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |